-
Supplier: Dorner Manufacturing Corp.
Description: Roller centers 3” and 6” Standard Hollow Tube roller 1.9” diameter Solid Acetal roller 2” diameter Hollow Tube rollers are 304 SS hollow tubes with a 2B finish Solid Acetal roller ends are located in a UHMW guide bar Hollow Tube roller ends are spring
- Conveyor Type: Roller Conveyor
- Features and Options: Sanitary
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy equipment, agriculture and grain handling, bulk material and parcel handling
- Tensile Strength (Break): 4,000 psi
- Tensile Modulus: 98 ksi
- Use Temperature: 180 F
- Industry: Automotive
-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear shoes, jaw clutches and
- Features: Attachment Chain, Conveyor Chain, Engineering Chain, Other Metal Material, Other Plastic Material
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® HPV Ultra High Molecular Weight Polyethylene UHMW-PE is an FDA and EU compliant, bearing grade with a built in dry lubricant that gives finished components a Coefficient of Friction (COF) reduction rate of up to 80%. The superior sliding performance of TIVAR® HPV UHMW-PE shapes
- Tensile Strength (Break): 5,900 psi
- Tensile Modulus: 56 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy equipment, agriculture and grain handling, bulk material and parcel handling
- Industry: Automotive
- Features: Other, Thermoplastic
- Chemical System: Polyethylene (PE)
-
Supplier: U.S. Plastic Corporation
Description: working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings
- Form / Shape: Flat / Bar Stock
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Modular Belt Conveyors: Flush tail design locates bearing inside frame to fit in tight spaces All belts fully contained in UHMW guiding for maintenance free tracking Patented sprocket alignment key for worry free belt maintenance Dual t-slot or patented Smart
- Maximum Load: 1,003.275 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Total Plastics, Inc.
Description: Dark Brown, Grey TIVAR ® Oil Filled is the material of choice for packaging, bottling, and food processing and handling applications requiring FDA and USDA compliance. Bottling conveyor cam guides Chain radius guides Chain tensioners Chain wearstrips Continuous chain under chain slide strips
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: additives, TIVAR ® Ceram P® is a shatter-resistant alternative to sintered ceramics, reducing parts wear and machine maintenance downtime. Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20' Bearing pads Bushings CAMS for fruit pitting machines Conveyor components
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove Helix Conveyor: Compact spiral & helical curve, flexible chain conveyors for complete flexibility! Unique, flexible design provides greater flexibility in layout Infeed and outfeed may be positioned at any height or angle Custom infeed and outfeed lengths allow the
-
Supplier: BNB INT. Co., Ltd.
Description: friction factor, wear, and impact resistance on equipment such as guide rails, chain guides, chain conveyors, and rollers of return machines. Advantages It has the best impact and wear resistance among plastics. It is nontoxic, so it is safe to contact food directly. It has outstanding
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Lift Products, Inc.
Description: bearings. Easily serviced. AC Traction Control Smoother speed transitions allow the lift to move an inch at a time to avoid damage in tight spaces. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Ergonomic Handle
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Conveyor Rollers - Conveyor Rollers Manufacturers, Suppliers
Large UHMW PE Plastic Conveyor Roller Idler .
-
Rollers - Rollers Manufacturers, Suppliers (Page 21)
Large UHMW PE Plastic Conveyor Roller Idler .
-
conveyor idler - offers from conveyor idler manufacturers, suppliers, exporters & wholesalers
Large UHMW PE Plastic Conveyor Roller Idler .
-
CR4 - Thread: Conveyor Belt Roller and Pulley Failures
I suspect the loads and especially roller rotational speed in these conveyors are too high for the PV (pressure x velocity) limits of Teflon and UHMW or even the best grades of plastic sleeve bearing materials.
-
conveyor roller frame,China conveyor roller frame Manufacturers, Suppliers - ECOL
... support the conveyor belt and are installed on the groove-shape frame, groove-shape forward inclined idler frames.high ploymer roller , macromolecule roller, UHMW ... for testing are available.
-
Frictional properties in handling citrus.
… ranking of these surfaces from low to high coeff. of friction was Teflon, UHMW -polyethylene, plywood, and … Using a controlled rotation roller conveyor with PVC rollers on 7.6 cm centres, the max. incline angles for fruit conveying were established.
-
New Heavy Duty Safe-Guard Fits CEMA E & F Roller Guards
Installation of SAFE-GUARD on your conveyor belt return idler helps to protect your workers from the … The durable UHMW slotted cage is designed to prevent material build-up and for easy clean-up. … drop open the side of the cage, gives you full access to the roller and allows for …
-
Handbook of Adhesives and Sealants, Second Edition > BONDING AND SEALING SPECIFIC SUBSTRATES
Example applications are automotive tires, industrial conveyor belts, conductor insulation, and tank linings. Polyurethane, for example, is often bonded to UHMW polyethylene or another plastic for roller wheels or covered bearings.
-
Linear Guides - China Linear Guides Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 4
Conveyor Chain Sideflex Corner Tracks 880TAB Brand: LL Material: UHMW -PE Color: Black Conveyor Chain Tracks ... Hanjiang (HJMTC) Precision Cross Roller Guide .
-
Industrial Automation: Hands-On > Process Systems and Automated Machinery
• Ultra High Molecular Weight Polyethylene ( UHMW ): Exceptionally high abrasion and impact resistance. Applications include guide rails, wear plates, rollers , conveyor augers, bin and hopper liners, chutes, bearings, bushings, and gears.
Indicates content that may require registration and/or purchase.