Products/Services for UHMW Pipe Fittings
-
Pipe Fittings - (1974 companies)Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...SizeMaterialCategory -
Pipe Liners - (117 companies)...weight (UHMW) polyethylene provides excellent wear, low friction, and high toughness. Pipe liners and pipe lining systems that are made of textiles provide protection against wear, erosion and other environmental conditions while maintaining... -
Tubing - (2416 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity... -
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Hose Fittings - (1197 companies)...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
-
Pneumatic Fittings - (223 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Metal Shapes and Stock - (2533 companies)Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
-
Gas Fittings - (98 companies)...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
-
Hydraulic Fittings - (303 companies)Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
Product News
-
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Running Industry Co., Ltd
petrochemical engineering pipe part The petrochemical industry is the lifeblood of industry, therefore various types of pipe fittings and their joint accessories are widely used, which can be specifically applied to refining, basic chemical engineering, fertilizers and pesticides, pharmaceuticals and biochemical engineering, environmental protection and water treatment, photovoltaic systems for new energy, etc. We can supply various standard and non-standard flanges, pipe fittings, etc. We can produce American, Chinese... (read more) -
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Parker Sporlan Division
ZoomLock Push-to-connect HVAC fittings At Parker, we take pride in the quality and performance of our ZoomLock Push product family. As the industry standard for easy-to-connect HVACR fittings, ZoomLock has received extensive qualification and performance testing, ensuring that it meets all industry requirements without compromise. With proven reliability and unmatched quality, ZoomLock Push guarantees secure connections backed by a 10-year warranty. We remain committed to delivering the highest standards of excellence, giving you... (read more) -
Conax Technologies
Compression Seal Fittings for Power Generation the elements throughout the life of the seal to minimize risk of gas or liquid leaks. Soft sealant technology also makes installation, replacement and adjustment to wires, probes, and electrodes possible. Single and multiple element sealing. Conax designs and manufactures a variety of single and multiple element compression seal fittings. Single element fittings are used for sealing on a single element such as a temperature probe, wire, electrode, tubewell, pipe, etc. Multiple element fittings... (read more) -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Conax Technologies
Single element compression seal fittings Single element compression seal fittings. Conax Technologies ' single element fittings are used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our website to learn about all of our standard and customized fittings and feedthroughs. PG series seal fittings. PG series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Georg Fischer Piping Systems Ltd
MULTI/JOINT 3000 Plus: Fast Pipe Connections MULTI/JOINT (R) 3000 Plus. The MULTI/JOINT (R) 3000 Plus system easily connects pipes from distribution and transport grids made of a wide variety of materials with a wide range of outside diameters. Using the MULTI/JOINT (R) 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT (R) 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of the pipelines... (read more)Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
Pyromation
Pipe Thermowells Are Economic Alternative When high-pressure-rated thermowells are not required, consider using pipe thermowells, made of steel or Inconel materials, as an economic alternative for protectection of temperature sensors in hot, corrosive, low-prressure applications. Learn More (read more)Browse Thermowells Datasheets for Pyromation -
Arjay Engineering
Pipe monitoring for dry conditions 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering
-
Mechanical and dielectric assessment of ultrahigh molecular weight polyethylene insulation for cryogenic applications
The model cable specimen consists of a metal pipe of a diameter of 30 mm, and a close fitted UHMW P E pipe , which was made by machine shaping from extruded UHMW P E rod.
-
NUROV: The Network-controlled Underwater Remote Observation Vehicle
The NUROV structure consists of a frame made with polyvinyl chloride (PVC) schedule 40 pipe and fittings (Fig 2.), UHMW side panels, foam flotation, and a tilting camera/illumination mount.
-
Polymers and Plastics
… Hi09690; MarlexBMNTR955, HXM 50100; Vestolen A6013); paper coatings (Chernplex 1015, 1016, 1017; PE 4517,4560; Vestolen A50l6 F); paper industry (Solidur 10 Os Series, Ceram P; 1900 UHMW Polymers; Ultra-Wear UHMWPE … … HHM TR400, HHM TR401); pipe fittings (Marlex HHM TR400, HHM …
-
Micromold Introduces Kynar PVDF Basket Strainers For Corrosive And High-Purity Fluid Flow
Micromold Products, Inc. flow equipment â including pipe , tube and fittings ; valves; strainers; spacers, flanges and gaskets; reaction vessel accessories; and tanks in many high-performance plastics including PTFE, PVDF, PFA, FEP, polypropylene, PEEK, nylon, PCTFE and UHMW polyethylene.
-
Micromold Announces First Ptfe Cam-Lock, Quick-Connect Coupling; For Ptfe Threaded Piping Systems
Micromold Products, Inc. manufactures a broad line of fluid flow equipment â including pipe , tube and fittings ; spacers, flanges and gaskets; reaction vessel accessories; valves; strainers; and tanks … … plastics including PTFE, PVDF, PFA, FEP, polypropylene, PEEK, nylon, PCTFE and UHMW polyethylene.
-
Micromold Introduces Kynar PVDF Y-Strainers For Corrosive And High-Purity Fluid Flow
Micromold Products, Inc. manufactures a broad line of fluid flow equipment -- including pipe , tube and fittings ; valves; strainers; spacers, flanges and gaskets; reaction vessel accessories; and tanks -- in … … performance plastics including PTFE, PVDF, PFA, FEP, polypropylene, PEEK, nylon, PCTFE and UHMW polyethylene.
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
35) Blucher-Josam stainless steel pipe , fittings and drains for disposal of corrosive wastes; 36) Paul Panella Industries Hostalen GUR UHMW Polymer Cleanout approved for use on sewers of Schedule 40 …
-
States > Kentucky > State > Proposed Regulations > 2012 Documents > July 1‚ 2012 > [2012 KY Proposed ky-20120701-0030-0002851] 815 KAR 20 - Proposed Amen...
35) Blucher-Josam stainless steel pipe , fittings and drains for disposal of corrosive wastes; 36) Paul Panella Industries Hostalen GUR UHMW Polymer Cleanout approved for use on sewers of Schedule 40 …
-
States > Kentucky > State > Proposed Regulations > 2013 Documents > Plumbing > May 1‚ 2013 > 815 KAR 20:020 - Parts or materials list
35) Blucher-Josam stainless steel pipe , fittings and drains for disposal of corrosive wastes; 36) Paul Panella Industries Hostalen GUR UHMW Polymer Cleanout approved for use on sewers of Schedule 40 …
-
CR4 - Thread: Bushing for Wire Rope
UHMW was my first thought, though I was thinking UHMW tube which could be fitted around the spacer... I don't think I have enough room for a standard thickness pipe wall so I came here...
Indicates content that may require registration and/or purchase.