-
Supplier: Larson Electronics LLC
Description: LV 12 / 24 Volt Explosion Proof LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division I, and is UL 844 certified for use within oil rigs, paint spray booths and other hazardous location areas. This unit has a T6 temperature rating and
-
Supplier: Larson Electronics LLC
Description: HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-24-2L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Click here for dimensional drawings for this explosion proof
-
Supplier: Larson Electronics LLC
Description: also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-24-2L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Click here for dimensional drawings for this explosion proof light. Additional mounting options: Unless
-
-
Supplier: Larson Electronics LLC
Description: applications (-LV suffix). Our EPL-48-4L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Mounting: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to
-
Supplier: Rig-A-Lite
Description: wastewater treatment facilities, paint booths, and other areas where protection is needed from explosive gasses, this versatile fixture is also approved for use in areas where salt-water spray and corrosive chemicals may be a factor. The XPPL is furnished with lamps, a 50 foot
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 16.999999999999968 to 109.99999999999986 watts
- Features: Bulb Included
- Lamp Type: Fluorescent
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class I, Division 2, Groups C & D Class II, Division 1 & 2, Groups F & G Class II, Division 1 & 2, Groups F & G Class III CSA Certified Factory Sealed IP 66 NEMA 4, 4X Paint Spray Booth Seismic Tested Simultaneous Presence UL1598 Wet Locations
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 20 to 109.99999999999986 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class II, Division 1 & 2, Groups E,F & G Class III NEMA 4, 4X Zone 1, Groups IIA & IIB UL1598A Marine Outside Type UL844 Hazardous Location Wet Locations Paint Spray Booth (100 watt maximum) CUL IP 65 LIGHT SOURCE HID The SXP series HID
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III Class I, Zone 1, Groups IIA & IIB Factory Sealed UL1598 Wet Locations UL1598A Marine Outside Type UL8750- LED Safety UL844 Hazardous Location NEMA 4X IP 66 Tested to LM79 & LM 80 Standards Paint Spray
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 10 to 97.99999999999973 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
Find Suppliers by Category Top
Featured Products Top
-
housing and impeller of the 125D-A are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and RoHS compliant. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and vibration. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Shopping In Painting - Big Bruin
Open-Front Finishing Booth lets you spray liquid paints while effectively removing overspray from the exhaust Air is drawn-in through the open front of the booth , across your spray area, and through the filter bank in the rear wall. Open-faced, side-draft liquid coating booth 8'W x 6'5D x 7'H interior (364 cu. ft.) 8'3W x 9'D x 7'1-1/2H exterior 20 x 20 fiberglass exhaust filters UL - approved components Rated: 0/10 0 Reviews .
-
Larson Electronics Releases New Magnalight 4 Foot 4 Lamp Explosion Proof LED Light
These LED light fixtures are Class 1 Division 1 & 2 and Class 2 Division 1 & 2 approved and certified for use in paint spray booths . "As of now, our entire line of UL certified explosion proof, paint spray booth LED lights is …
-
Magnalight.com Adds Intrinsically Safe Fans To Explosion Proof Light Offering
DALLAS--(BUSINESS WIRE)--In hazardous locations, such as paint spray booths , manholes, refineries, shipyards and petrochemical based manufacturing, OSHA and local fire codes mandate the use of explosion proof fans and lighting. "The explosion proof fans are UL approved and work based on the same principles as our explosion proof lights," said Rob Bresnahan, President of Larson Electronics' Magnalight.com sales channel. " .
Indicates content that may require registration and/or purchase.