-
Supplier: Progressive Surface
Description: This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (combustors and cases) up to 60" (1.5m) diameter and 48" (1.2m) tall. It offers 5-axes of CNC-controlled coordinated water jet cleaning
-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high pressure water jet
-
Supplier: Progressive Surface
Description: This cell, our largest ultra high pressure water jet stripping system, is capable of cleaning aircraft engine components up to 144" (3.6m) diameter and 49" (1.2m) tall. It offers 5-axes of CNC controlled coordinated waterjet cleaning motion. The water
-
-
Supplier: KMT Waterjet Systems
Description: With waterjet pressure up to 90,000 PSI/6.200 bar, the advanced KMT Streamline PRO® pump delivers the manufacturer a reduction in operating costs by cutting products in less time than conventional waterjet systems. When compared with 60,000 PSI cutting speeds, the new PROline pump will
- Maximum Discharge Flow: 1.1 GPM
- Maximum Discharge Pressure: 90,000 psi
- Horsepower: 60 HP
- Power Source: DC Powered
-
Supplier: Myers by Pentair
Description: fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions. Shallow-well jet has corrosion-resistant polypropylene
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Jet Edge
Description: Designed with the contractor in mind, Jet Edge's High Flow Abrasivejet supports an abrasive flow of up to 3.5 lbs/minute (1.59 kg/min) and is capable of delivering up to 8.6 gpm (31.15 L/min) of ultra-high pressure water. It is ideal for cutting thicker
- Jet Pressure: 55,000 psi
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Crawler / Track
-
Supplier: Jet Edge
Description: The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: Scape Technologies A/S
Description: low-pressure water jets, making it well-suited for demanding industrial environments. How it works: The scanner projects precise patterns onto the scene, which are captured by a camera. This creates a 3D point cloud, representing the scene in digital form. Since neither the
-
Supplier: Zurn Industries LLC
Description: Zurn 1.6 gpf pressure assist toilets with EcoFlush™ technology maximize water savings and provide an ultra-quiet flush in demanding, high traffic commercial areas that require a high performance toilet system. Features And Benefits 1.6 gpf flush volume
-
Supplier: ASTM International
Description: pressure or ultra-high pressure water jetting (HPWJ, UHPWJ) surface preparation. 1.3 The manufacturer of the coatings shall be consulted to ensure compatibility of additives with the coatings. 1.4 This international standard includes chemical inhibitors and
-
Supplier: Jet Edge
Description: The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications.
- Blast / Jet Pressure: 36,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Zurn Industries LLC
Description: Zurn 1.6 gpf pressure assist toilets with EcoFlush™ technology maximize water savings and provide an ultra-quiet flush in demanding, high-traffic commercial areas that require a high performance toilet system. To view all options, see the Specification Sheet -
-
Supplier: Zurn Industries LLC
Description: Zurn 1.6 gpf pressure assist toilets with EcoFlush™ technology maximize water savings and provide an ultra-quiet flush in demanding, high-traffic commercial areas that require a high performance toilet system. To view all options, see the Specification Sheet -
-
Supplier: Zurn Industries LLC
Description: Zurn 1.1 gpf pressure assist toilets with EcoFlush™ technology maximize water savings and provide an ultra- quiet flush in demanding, high-traffic commercial areas that require a high performance toilet system. To view all options, see the Specification Sheet -
-
Description: Clean Harbors Cold Cutting Services create cleaner, straighter and more precise cuts than conventional cutting methods. Our experienced technicians use ultra-high pressure water and abrasives to cold cut a range of materials including: Steel Concrete Composites Cold
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Materials: Composites, Metals, Stone / Marble / Granite
- Capabilities: Water Jet Cutting
-
Supplier: Budnick Converting, Inc.
Description: The CNC controlled ultra-high pressure water stream cuts almost any material to extremely tight tolerances, elimination of tooling costs makes it ideal for when conventional methods are unavailable. Today’s engineers need the design freedom to maximize space utilization
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP, 60HP,100HP, 40KPSI, 60KPSI . The max pressure it undertake
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Supplier: Clark Solutions
Description: Applications: Medical and surgical equipment Hemodialysis apparatus Exhaust fumes treatment Cooling systems Ink-jet printing systems Water purification and ultra-filtration Lubrication Seal flush Lab instrumentation Laser apparatus
- Maximum Discharge Flow: 1.0566666666666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.25 inch
- Media Temperature: 248 F
Find Suppliers by Category Top
Featured Products Top
-
. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through neutral, to an electrode of another phase using the water (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
you depends on what you want to accomplish. How they Work Rubber bladders and fabric drain flushers basically do the same thing – clear your pipe clog using water pressure. With the DrainJet® you turn the water on quickly so it seats in the pipe and starts (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
agricultural applications. Equipment used in food, pharma and farming must be able to withstand frequent washing down using high pressure, high temperature cleaners. ROLEC’s aluCASE, aluDISC and aluCLIC metal enclosures have previously been available with IP 67 protection. Now they (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
lines from 0.2 to 49 fps at pressures of up to 300 psi, depending on the selected pipe size and flange configuration. The Ultra Mag operates in high temperatures up to 170°F, is available with AWWA, ANSI, and DIN flanges, and can be ordered with custom lay lengths eliminating the need for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
is designed for line sizes from 2 to 48 inches, and it is compatible with temperatures from 14 to 170ºF (-10 to +77ºC) at pressures up to 300 psi. Its non-intrusive flow sensing element also eliminates head loss. To sense flow, the Ultra Mag relies on two compact, high (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Leak-proof performance with ultra-low leakage rates High temperature, pressure, corrosion & wear resistance (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
powerful water jets (high-pressure spray) Water ingress protection is especially important for outdoor electronics, marine equipment, consumer devices, and aerospace components. » CONTACT E-LABS TODAY« (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
Leak-proof performance with ultra-low leakage rates Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
±0.05 bar. At the high end of the adjustment range, the possible maximum differential is 6 bar. Engineers working with psi, kPa, MPa, or other units can use this online pressure unit (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Water jet Stripping in the Aerospace Industry
Describes how ultra high pressure water jet cleaning technology is used in the aerospace engine industry to remove thermal sprayed coatings in a fast and environmentally friendly manner. This article first appeared the 2002 issue of Engine Yearbook.
-
what is waterjet cleaning
Water jet stripping or cleaning, or water blast cleaning, is a widely used process for the removal of material, coating, or contamination from the surface of a work piece. Progressive Surface has experience with all types of water jet processes and specializes in ultra high pressure water jet
-
RAGWORM (R) Water Jet Cutting Machine Removes Storage Tank Floors, Roofs
Jet Set Hydro Technics B.V.'s RAGWORMÂ (R) is used to remove worn floors and ceilings from storage tanks using ultra-high pressure waterjet. Photo courtesy Jet Set Hydro Technics B.V. Jet Set met this challenge by developing RAGWORMÂ (R), a unique robotic system that uses dual 46,400 psi (3,200 bar
-
Waterjet 101
action takes place as a result of the ultra-high pressure (UHP) water being forced through a pre-mounted waterjet orifice as small as .005 inches. In many applications, an abrasive material such as waterjet garnet is added to the waterjet to create an abrasive waterjet (also known as an abrasivejet
-
Waterjets Help Stop Gulf Oil Leak
Water jet technology companies Jet Edge, Inc. and Chukar Waterjet, Inc. recently played a key role in helping BP stop the oil leak in the Gulf of Mexico. The companies provided ultra-high pressure waterjet equipment and application expertise to blast away hydrate ice crystals that had formed inside
-
SP & C - The Surface Preparation and Coatings People Company - Long Beach, Washington
SP&C used Jet Edge Gyrajets to clean the fish holds on three Alaskan crab boats prior to resurfacing. The Gyrojet blasts away old coatings and corrosion with ultra-high pressure (UHP) water that is pressurized to 60,000 psi (4,100 bar). When a Seattle-based boat company needed to resurface the fish