-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 351 is a castable
- Application: Tooling / Modeling, Other
- Bulk Density: 42 lbs/ft³
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Board / Block / Bun, Film / Sheet, Rod / Bar Stock
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material.
- Application: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Bulk Density: 38 lbs/ft³
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Trelleborg Offshore
Description: Eccofloat DS-38 is an ultra high performance syntactic foam comprised of tiny hydro-space quality hollow glass microspheres in a rigid resin matrix. The material is homogeneous in that pieces cut from a block will have the same properties as the original block.
- Application: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Bulk Density: 36 lbs/ft³
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Board / Block / Bun
-
-
Supplier: Trelleborg Offshore
Description: Eccofloat DS-32 is an ultra high performance syntactic foam comprised of tiny hydro-space quality hollow glass microspheres in a resin matrix. The material is homogeneous in that pieces cut from a block will have the same properties as the original block.
- Application: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Bulk Density: 32 lbs/ft³
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Board / Block / Bun
-
Supplier: Epoxies Etc...
Description: 20-3036 is a light weight epoxy for potting, casting, and encapsulating electronic components and assemblies. It is formulated in a convenient 2:1 by weight mix ratio.
- Application: Industrial OEM, Tooling / Modeling, Other
- Dielectric Strength: 390 kV/in
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Molding Grade Resin (Pellets)
Find Suppliers by Category Top
Featured Products Top
-
When a design requires low density, high strength performance adhesion, like those found in aerospace, automotive, aquatic, and composite applications, edge fill resin systems might be the answer. The ResinLab line of edge fill products are epoxy syntactic foams that utilize glass and (read more)
Browse Epoxy Adhesives Datasheets for Ellsworth Adhesives -
– Offers the best flame-retardant properties in our closed-cell silicone products. Pass UL 94 with V-0 rating. R10400 also offers excellent solvent resistance and is compatible with 21 CFR177.2600 FDA extractable for food contact. Norseal Silicone Foam Low-density (read more)
Browse Elastomer and Rubber Shapes Datasheets for Saint-Gobain Tape Solutions -
as those that occur when cells are vented. The 3D thermal barriers utilize elastomer solutions, whether in solid form or as a foam, as well as plastic components such as Quantix Ultra®, which enables complex geometries. Extensive (read more)
Browse Dynamic Seals Datasheets for Freudenberg Sealing Technologies
More Information Top
-
System Design And Development of a Deep-sea Unmanned Underwater Vehicle ‘HEMIRE’ For Oceanographic Research
The buoyancy material of HEMIRE was designed using the ultra - low density composite block, DS30 syntactic foam , manufactured by CRP.
-
Encyclopedia of Industrial Additives, Volume 4
… microspheres for use as a lightweight filler in applications to re- duce density, increase volume solids, and lower volume cost; suggested applica- tions are paints, adhesives, reinforced plastics, syntactic foams , cultured mar- ble, synthetic … … improved impact resistance, and ultra low density provides .
-
Metal Matrix Syntactic Foams: Processing Microstructure, Properties & Applications HC
It can improve stiffness and reduce the density of syntactic foams and could be used for making low cost AMSFs. … range of 0.4–0.8 g/cc and can be used for synthesis of ultra -light syntactic foams.
-
A New, Highly Efficient Deep Water ROV Buoyancy System
… in this paper, and demonstrated with both laboratory and operational tests, was developed in an effort to improve the buoyancy efficiency of deep water syntactic foam , or to reduce the density of the foam block for an ultra deep water application, without … … what are called macrospheres (3/8 to ½ inch diameter hollow spheres) to further lower the weight per …
-
Preliminary study on the development of syntactic foams for marine applications
Figure 1 shows the several marine application products made from syntactic foam manufactured by Trelleborg CRP companies such as mooring buoys, deep water ultra -buoys, pipe line installation buoys and umbilical floats1 . Sandwich composites comprising low density core materials are especially useful in such applications.
-
Syntactic Foam Thermal Insulation for Ultra-Deepwater Oil and Gas Pipelines
Larger fiberglass macrospheres, 6.0 to 12.0 mm in diameter, are often used in buoyancy applications to lower density and improve the cost effectiveness of syntactic foam Syntactic Foam Thermal Insulation for Ultra -Deepwater Oil and Gas Pipelines .
-
Structural and Thermal Optimization of Cased Insulated Flowlines
The matrix material can range from very low - density foams to solid, incompressible materials. Because of their characteristics, syntactic foams offer the advantage of utilizing the thermal and mechanical properties to … HDPE is an ultra high molecular weight polymer extremely resistant to water and vapor permeation, and offers …
-
Compression properties of z-pinned sandwich composites
Sandwich composites are ultra -light weight structural materials consisting of thin face skins covering a low - density core. A variety of low-density materials are used in the core, with the most common being metallic honeycomb, polymer foam , syntactic foam, NomexÒ and balsa.
-
Handbook of Industrial Chemistry and Biotechnology
… RIM), 596, 597, 608–609 reinforced plastics, 572, 615–616 resin transfer molding, 616 rheology, 603–604 rotational molding, 612 rubber plug molding, 617 sheet extrusion, 377 sheet molding compound, 598, 616 sprayup molding, 598, 616 structural foam, 609–610 syntactic foam , 615 thermoforming, 587, 600 … … 465–470 new developments, 445–446 polyethylene glycol, wood stabilization, 448, 468 staple process, 444 textured yarns, 443–445 Polyethylene chlorinated, 636 high- density , 7, 44, 101, 452, 579, 585 linear low -density, 3, 586 low … … Ziegler catalyst), 328, 329 ultra -high molecular weight, 456 …
-
Reinforced Polymer Matrix Syntactic Foams
Low density of syntactic foams has resulted in several marine and aerospace applications, which can benefit from detailed studies on environmental degrada- tion of reinforced syntactic foams. Long-term environmental studies can include characterizing the effects of moisture, temperature, and ultra -violet radia- tion …