-
Supplier: Equilibar, LLC.
Description: High Precision Low Pressure Regulator Manually adjustable Sensitive and stable over long periods For Inert Gas and Compressed Air Ultra Low Flow Applications Ultra Low Pressure Control 0.5 to 7, 1 to 10, and 1 to 28 inch of water There
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ FR2000 Series high purity regulator is extremely accurate and designed for high flow at low outlet pressure. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for use in low pressure purge applications.
- Valve Size: 0.5 to 0.75 inch
- Flow (Cv): 1.8
- Pressure Rating: 500 psi
- Media Temperature: -40 to 165 F
-
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: service and mixed flow applications where precision is a must. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar regulators are able to perform in the harshest environments
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Design: English, Metric
- Shape: Flat, Rectangular / Square
-
Supplier: ABTech, Inc.
Description: available on the HDRT models. We understand metrology needs often require operating in harsher environments. We use the most durable hardened 440C stainless-steel air bearing. This affords forgiveness from minor accidental touch downs that may result from low air
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Jet Edge
Description: pressure regulator for thrust control, direction selector valve for forward/neutral/reverse, control valves for setting rotation and insertion speed, air pressure gauge and air system oiler. The optioanl Unidex pneumatic positioning system controls the movement of
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: ABTech, Inc.
Description: available on the HDRT models. We understand metrology needs often require operating in harsher environments. We use the most durable hardened 440C stainless-steel air bearing. This affords forgiveness from minor accidental touch downs that may result from low air
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity CDS Solutions Featuring 316L Electropolished Stainless Steel for Superior Chemical Integrity and Safety Ultra High Purity (UHP) CDS Solutions featuring 316L electropolished stainless steel represent the pinnacle of fluid handling for the semiconductor and photovoltaic
- Body Material: Stainless Steel
-
Supplier: Clippard
Description: Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for accurate and precise
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low
-
Supplier: Caterpillar Oil & Gas
Description: Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com G3516B Standard Equipment Air Inlet System Axial flow air cleaners Service indicator Cleanable Cooling System Two-stage charge air cooling:
- Horse Power: 1,380 HP
- Displacement: 69.31722514119588 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: operating costs - Broad operating speed range at lower site air densities (high altitude/hot ambient temperatures) - Higher power density improves fleet management - Quality engine diagnostics - Detonation-sensitive timing control for individual cylinders Ultra Lean Burn Technology
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: operating costs - Broad operating speed range at lower site air densities (high altitude/hot ambient temperatures) - Higher power density improves fleet management - Quality engine diagnostics - Detonation-sensitive timing control for individual cylinders Ultra Lean Burn Technology
- Horse Power: 690 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: owning and operating costs - Broad operating speed range at lower site air densities (high altitude/hot ambient temperatures) - Higher power density improves fleet management - Quality engine diagnostics - Detonation-sensitive timing control for individual cylinders Ultra Lean Burn
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: ASTM International
Description: resolution mass spectrometric detector. This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling).2 1.3 This test method is
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gas Switchover, which monitors cylinder or bulk source pressures. When a primary source reaches a pre-set low level, the system automatically transitions to a standby source without dropping line pressure or contaminating the stream. This ensures that downstream tools receive a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: photovoltaic production, and advanced laboratories. Each manifold is equipped with independent “gas sticks” that include high-precision regulators, diaphragm valves, and pressure gauges. This modular setup allows operators to branch a single gas supply to multiple points of use with
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure regulators. Each system is engineered to handle specialty gases—including toxic, corrosive, and flammable
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
outlet pressure to the desired level. With a single stage regulator, when the supply pressure gets low, the lower inlet pressure causes the outlet pressure to climb. If the diaphragm loading spring compression is not adjusted to compensate, the poppet can remain open and allow the tank to rapidly dump (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
JR1300 Series Single Stage Regulator Low to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
out-gassing and maintains excellent mechanical properties ensuring high-purity air for the most demanding environments over the life of the filter. A media configuration that is optimized through Controlled Media Spacing (CMS™) resulting in a lower pressure drop than other media pleating (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
1. High Efficiency with Low Energy Consumption Superior Filtration: Melt-blown PP media creates an ultra-fine fiber three-dimensional web that efficiently captures dust (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Why Low-Level Hydrogen Detection Is Essential in Industrial Manufacturing As hydrogen adoption continues to expand across industrial manufacturing, clean (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
DEVELOPMENT OF A DIRECT INJECTION TWO-STROKE ENGINE FOR SCOOTERS
Some parts of the system are placed on the engine (injector, engine temperature sensor, throttle body), others on the vehicle (ECU with internal barometric pressure sensor, coil, air temperature sensor,…). The fuel pump is electrical ( ultra low energy consumption, less than 1.5 A with 3 bar of delivery pressure) and was located together with the fuel filter and the pressure regulator inside the fuel tank.
-
CR4 - Thread: Looking for Efficient Pneumatic Power...Help!
I need to learn as much as I can as quickly as possible about building an ultra -high-efficiency system of very lightweight reversible motors, flow regulators , valves and low -input-power/high- pressure /torque pumps (~ 900 Watts/ 250 Nm paroxysmal input). … similar requirements) lightweight and reversible motors at varying speed but equal torque from a common air reservoir.
Indicates content that may require registration and/or purchase.