-
Supplier: Malema Sensors
Description: The M-VF-F Series is designed PFA molded body suitable for semiconductor, ultra-pure water and aggressive chemical applications. Features: High reliability Factory set Low pressure drop All mechanical Right-angle flow Flare type connection Bubble tight seal
- Actuation: Mechanical Device
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: specifically designed liquid, gas and mixed phase services. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar® regulators are able to perform in the harshest environments that include
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
-
Supplier: Clippard
Description: conditions) 0.01 atm sccm leak rate No threads in flow path Fast response - 5 to 10 ms (nominal) Close mounting - 7/8" on center, overall height less than 1" No anaerobic sealant Ideal for ultra-low leak applications
- Pressure Rating: 105 psi
- Media Temperature: 32 to 150 F
- Number of Ports/Ways: 3
- Media: Air, Gas
-
Supplier: Equilibar, LLC.
Description: service and mixed flow applications where precision is a must. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar regulators are able to perform in the harshest environments that
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Standard Pressure Range: 0.02 (.5” WC) to 1500 psig Ultra Low to Zero flow performance Standard Cv from 1E-11 to 0.01 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: Waterman Industries, Inc.
Description: CRP-8 Contiuous Acting Air Vent & Vacuum Relief Valve Continuous Acting Full Flow Corrosion Resistant Seals at Low Pressures Now More Sensitve at Low Pressures Uses The CRP-8 Continuous Acting, Combination Air Vent and Vacuum Relief Valve is
-
Supplier: Zurn Industries LLC
Description: Superior stainless steel body to resist corrosion and extend the product life Smaller footprint for direct drop-in replacement Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide ultra-low
- Media: Water
-
Supplier: Zurn Industries LLC
Description: maintenance and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Can utilize the new backflow setter which eliminates the need for concrete thrust blocks, allowing for
- Media: Water
-
Supplier: Zurn Industries LLC
Description: and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Can utilize the new backflow setter which eliminates the need for concrete thrust blocks, allowing for easier
- Media: Water
-
Supplier: Maxim Watermakers
Description: pressure relief safety valve Pressure gauges: Prefilter outlet, 1st array, Concentrate Permeate total dissolved solids (TDS) meter Automatic back flush Energy efficient design 60Hz electrical service Fiberglass pressure vessel(s)Vertical & horizontal configurations
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other, Water
- Configuration: System
-
Supplier: Zurn Industries LLC
Description: provide additional drop-in replacement options for every installat Superior stainless steel body to resist corrosion and extend the product life Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide
- Media: Water
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Capable of producing weld deposits with 550 - 620 MPa (80 - 90 ksi) tensile strength Contains 0.50% molybdenum for strength after stress-relief Microguard® Ultra provides superior feeding and arc stability Supports short-circuiting, globular, axial spray and pulsed spray
- Diameter / Thickness: 0.035 to 0.052 inch
- Tensile Strength (UTS): 94,999.129778964 to 105,876.892730754 psi
- Yield Strength: 81,220.6300400303 to 94,273.945582178 psi
- Elongation: 23 to 26 %
-
Supplier: Caterpillar Oil & Gas
Description: Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System 7-50 psi gas supply Fuel system is sized for 800 to 1200 btu/scf (31.5 to 47.2 MJ/Nm3) Electronic fuel metering valve Gas pressure regulator Gas shutoff valve (GSOV) Ignition System ADEM
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
Featured Products Top
-
. Zero Leak PRI This 0.281” diameter valve is ideal for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Available cracking pressures range from 800 to 4700 (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Optimized performance for ventilation with > 220 l/min at 2 barg Ultra-fast response Consistent performance across valves, throughout their lifetime Frictionless design enables high resolution and long life Low power consumption of 2,5 W Enables (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
inlet pressure exceeds the set value. It differs from an over-pressure relief valve in that the over-pressure valve is only intended to open when the contained pressure is excessive, and it is not required to keep upstream pressure constant. They differ from pressure reducing regulators in that the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
adaptable construction supports material changes to suit a wide range of environments. Key Features of the Cryogenic Check Valve: Temperature range: -320°F to 275°F Pressure rating: up to 5000?psi Leakage: <10?SCCM helium at (read more)
Browse Check Valves Datasheets for Lee Co. (The)
More Information Top
-
Design and Control of Hybrid Electric Power System for a Hydraulically Actuated Excavator
… hydraulic swing motor ωsm Swing motor speed ω̄sm Maximum swing motor speed pcr Cracking pressure of hydraulic swing relief valve ELECTRIC COMPONENTS Pa Engine … … engine assisting motor Pu Ultra -capacitor power P̄u Rated … … capacitor V̄sc (V̱sC) High ( low ) voltage of ultra-capacitor …
-
Efficient Recuperation of Kinetic Energy - Hybrid Versus Hydrostatic Approach
… the ultra capacitor [m2] d distance between plates of ultra capacitor [m] E kinetic … … vehicle mass [kg] Δp pressure difference over pump/motor [bar … … Internal Combustion Engine LP low -pressure MDB Multiple Disc … … Planetary Gear PRV Pressure Relief Valve RV Retarder Valve SCHT …
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Pressure gauge, 669 forward-acting, 665 operating ratio, 667 reverse-acting, 666 Pressure relief valve , 665 Pressure vessel, design, 6 Preventative maintenance, 414 Primary creep, 420 Priming, 319 Procedure, 543 Process, 3, 620 Process component function, 6 Process component performance criteria, 6 … … 422 Ultimate strength 459 Ultrafiltration (UF), 90 Ultrasonic analysis, 414 Unit load, 4, 9 – 15, 18 – 19, 21, 23 – 26, 28 Upgrading, 315 Upper and lower yield points, 419 Vacuum … … 553 – 554 water, ultra -pure, 154 Wear, 422 …
-
The development of the UHV a.c. arresters
THE DEVELOPMENT OF THE GAS INSULATED SWITCHGEAR ULTRA ‐HIGH VOLTAGE METAL‐OXIDE SURGE ARRESTER The Gas Insulated Switchgear (GIS) UHV MOA is composed with tank, upper and lower flange, core components (including the resistors), supporting insulation cylinder, grading rings, insulation tube, insulation terminals, basin insulator, adsorbent, pressure relief devices, pneumatic valve , release valve, and so on …
-
Application of the differential geometric feedback linearization to the speed control of forging machine
The pressure adjustment relief valve can keep the oil pressure in a constant level and the electromagnetic valve can make the oil circuit on or off and the proportional servo valve can control the speed of the slide block by adjust its … Only one of proportional servo valves is used in the ultra - low speed pressing-down phase.
Indicates content that may require registration and/or purchase.