-
Supplier: Newark, An Avnet Company
Description: ULTRA-MINIATURE SLIDE
-
Supplier: Newark, An Avnet Company
Description: ULTRA-MINIATURE ILLUMINATED SLIDE
-
Supplier: Newark, An Avnet Company
Description: ULTRA-MINIATURE DIP SLIDE
-
-
Supplier: Newark, An Avnet Company
Description: ULTRA-MINIATURE PIANO DIP
-
Supplier: Aratas America LLC
Description: relay Temperature range -40°C to +125°C 100% modular footprint for 1x relay or 2x relay PCB layout
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Automotive Relays Automotive PCB Relay Ultra-Miniature
- DC Coil Voltage: 12 volts
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Automotive relay Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Cooling appliances Air conditioners Audio equipments Domestic appliances Car control units, etc.
- Maximum Current: 12 amps
- Maximum AC Switching Power: 1,750 VA
- Maximum DC Switching Power: 0.45 watts
- DC Coil Voltage: 18 volts
-
Supplier: Richardson RFPD
Description: The ultra miniature RF312 is designed to improve upon the RF300/RF303 relay's high frequency performance. The RF312 offers monotonic insertion loss to 8 GHz. This improvement in RF insertion loss over the frequency range, makes these relays highly suitable for use in
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Coto Technology
Description: Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more
- Normally Open (NO): 1
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 3.3 to 4 volts
-
Supplier: BRIM Electronics, Inc.
Description: Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications. For example:
- North American (AWG): 40 to 30 AWG
- Rated Voltage: 0.2 kilovolts
- Operating Temperature: -40 to 90 C
- Number of Conductors: 2 to 5 #
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HN Miniature General Purpose Timing Relay, Ultra-Slim Multi-Function, Multi-Mode (4 Functions), 0.1 minutes to 10 hours, SPDT Timed, 24V DC
- Function Type: Multi Function
- Timer Type: ON-delay
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: OMRON Automation and Safety
Description: Ultra Slim Miniature 1-2A PCB Solid State Relays ideal for Input/Output Applications PCB mount AC load switching SSR with width < 0.2”. G3MC Models occupy < 1/3 the area of G3M 3A Models Ideal for high density mounting occupying a space < 0.14 inches³ Zero cross models ideal for
-
Supplier: SMC International
Description: Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets combine the outstanding 1000 VA output with a versatile voltage source with adjustable amplitude, frequency and
- Testing Voltage Range: 0.01 to 199.9 volts
- Testing Current Range: 0.007 to 299.9 amps
- Number of outputs: 6
- Test Variable: AC, DC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REMOTE TERMINAL, RELAY-MOUNTED, ULTRA-MINIATURE, DIGITAL, 8X I/O POINTS RELAY OUTPUT, 3 AMP RATED CURRENT, 24 VDC RATED VOLTAGE/RELAY COIL, DIP SWITCH - NUMBER SETTING/OUTPUT, COMPOBUS/S TERMINALS - COMM CABLE. FREE 2 YEAR RADWELL
- Output: DC Output
-
Description: Conductors are ultra flexible bare copper strands insulated with 5 mil wall of FEP. Extra flexible tinned-copper braided shields can be applied prior to jacketing with 10 mil wall of silicone rubber over all. USE: Miniature relays, medical instruments and other specialized
- Rated Voltage: 0.25 kilovolts
- Operating Temperature: 150 C
- North American (AWG): 30 to 38 AWG
- Cable Shielding: Braid
-
Supplier: Banner Engineering Corp.
Description: Overview CR, CM and CD amplifiers for use with specific remote photoelectric sensors and CL amplifiers for use with any dc sensor Miniature and ultra-miniature remote sensors in opposed, non-polarized retroreflective, diffuse, convergent and glass fiber optic sensing modes,
-
Description: Miniature relays, medical instruments and other specialized applications requiring ultra flexible microminiature multiconductor cables.
- Rated Voltage: 0.2 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 30 to 38 AWG
- Cable Shielding: Braid
-
Supplier: Littelfuse, Inc.
Description: in surface mount version (MISM-3V1). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-10 AT
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: in surface mount version (MISM-7). Ideally suited for reed relays, security, metering and mobile phone applications. Ultra-miniature, normally open switch capable of switching 170Vdc or 0.25A at up to 10 Watts Available sensitivity range of 6-20 AT
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Transistor Output SSR, 1-Channel, 1500V Isolation, 0.408 X 0.173 INCH, 0.083 INCH HEIGHT, ULTRA SMALL, SUPER MINIATURE,SOP-16 Product overview: AQS210PS from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general
- Features: Bipolar RF Transistors
-
Supplier: Samsung Electro-Mechanics
Description: on optical, electronic, and electric mechanism design know-how that are necessary for camera modules General Features Ultra small and low-power camera module Super speedy autofocusing High-quality and low-illumination photo-taking and hand-shaking correction functions Application Smartphones
- Physical: Board Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications (read more)
Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
Stranding Thin wall/flexible insulating compounds and barrier layers Fine wire shields Typical Applications: Robotic or high speed machinery Aerospace Test and measurement Miniature relays (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Typical Applications: Robotic or high speed machinery Aerospace Test and measurement Miniature relays Medical: hand-held medical devices, electrosurgical devices, patient monitoring, internal body (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Stranding Thin wall/flexible insulating compounds and barrier layers Fine wire shields Typical Applications: Robotic or high speed machinery Aerospace Test and measurement Miniature relays (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation