Products/Services for Ultra Miniature Ultrasonic Transducers
-
Ultrasonic Transducers - (166 companies)Ultrasonic transducers send and receive waves for many types of sensing. They convert energy into high frequency sound waves in the ultrasonic range. These sound waves are then focused on a target and the echo is read by sensors to determine...ApplicationStyle / TypeFeatures -
Ultrasonic Proximity Sensors - (205 companies)Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range... -
Pressure Transmitters - (658 companies)Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements... -
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers... -
Linear Position Sensors - (886 companies)...of photoelectric sensors. Ultrasonic sensors function by using the projection and detection of sound. The distance between the sensor and the target is calculated from an acoustic signal's return time and the propagation velocity of the measurement... -
Force and Load Sensors - (590 companies)Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
-
Level Transmitters - (303 companies)Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level...
-
Level Sensors - (1154 companies)...or ultrasonic meters. The sensors emit high-frequency acoustic waves that are reflected back to and detected by the emitting transducer. The sensor 's response is affected by turbulence, foam, steam, vapors, and changes in concentration. Proper mounting...
-
Flow Meters - (1708 companies)...on the relationship with vessel area (A): Q = v x A. Because there is no square-root relationship, their range is greater than DP devices. Choices for velocity meters include electromagnetic meters, paddlewheels, sonar-based devices, turbine meters, ultrasonic meters...
-
Liquid Level Sensors - (732 companies)...and solids. They can be defined as sensors or transducers, or as integrated systems with instrumentation and control capabilities. Types of Sensors. Liquid level sensors provide measurement of the height or position of a fluid surface using a variety...
Product News
-
RDP Electrosense
Miniature LVDT Displacement Transducers Miniature LVDT Displacement Transducers. RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is restricted and micron accuracy is required. Available in unguided, spring-extended, and air-actuated mechanical configurations with ranges starting at 0.020 inches. The reliability, small size, and high performance of these units offer excellent solutions for both end user and OEM applications. The D5/D6 series can be customised to meet... (read more)Browse Linear Position Sensors Datasheets for RDP Electrosense -
Aker Technology USA Corporation
Ultra Miniature Output Clock Oscillator Miniaturized design reduces footprint and power requirements. Aker Technology 's New Ultra Miniature Output Clock Oscillator. Learn how the oscillator's miniaturized design reduces footprint and power requirements. Miniaturized design of 1.6 mm x 1.2 mm. Low power consumption. Excellent performance over a wide temperature range. Suitable for industrial, communications and IoT applications (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
BRIM Electronics, Inc.
MINIATURE ULTRA-FLEXIBLE SHIELDED CABLE New!. BRIM MINIFLYXtm MINIATURE ULTRA-FLEXIBLE SHIELDED INSTRUMENTATION CABLE. Ultra-flexible stranded bare copper conductors, .007" or .008" wall of soft flexible PVC, braided tinned copper shield, White, .012" soft flexible 90 C PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and miniaturization are essential, in low voltage applications. For example: Biomedical instruments, missiles, servo-systems, and recorders. RoHS compliant. Operating Tempature: -40 C... (read more)Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Beswick Engineering Co., Inc.
Ultra Miniature M3 Pressure Regulator The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Lee Co. (The)
Ultra Miniature 2-Port HDI Solenoid Valve companies to integrate new and more advanced technology into smaller packages. Our ultra miniature 2-port normally closed solenoid valve offers similar performance characteristics to our traditional 3-port HDI design, but in a smaller package. (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Ultra Miniature Three-Stage Pressure Regulator The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
BRIM Electronics, Inc.
BRIMFLYX Ultra-Flexible, Miniature Hook Up Wires Very flexible soft bare copper stranded conductor, insulated with a special. flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and rotating servo platforms. OPER. TEMP.: -40 C to +80 C. STD. COLORS: WHITE, BLACK, RED, GREEN STD. P-U: 1000'. OTHER COLORS AVAILABLE TO ORDER. UL 1095,1568,1624 & 1692 ARE AVAILABLE TO ORDER... (read more)Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc.
MINIATURE & ULTRA-MINI ULTRA-FLEXIBLE CO-AX CABLE BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010" white 90 C PVC jacket overall. All cables are rated for 100V RMS. Operating Temperature: -40 C to +80 C. DESCRIPTION: Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Interquip Electronics Co., Ltd.
Ultra-Miniature 1210 package Crystal Resonator Interquip Frequency Products offers one of the world 's smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm. The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium such as IoT, VGA, USB and Wi-Fi. The parts are offered with frequency stabilities down to +-30ppm over -40 to 125 C and the ESR values are specified slightly lower than for the existing range of crystals in order to... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Exsenco, LLC
Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are "Displacement Transducers " employing magnetostrictive phenomena,. especially the Wiedemann effect. An ultra-sonic wave is generated by a moving magnet operating near a magnetostrictive wave guide on which the sonic wave... (read more)Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC
-
Ultrasonic Imaging Suitable For Coronary Arteries Featuring Depth Profile Of Abnormalities
Ultra - miniature ultrasonic transducers can provide the vision needed to successfully guide coronary laser angioplasty.
-
A novel method for fabricating capacitive micromachined ultrasonic transducers with ultra-thin membranes
Abstract—Production of ultra -thin membranes facilitates the development of miniature capacitive micromachined ultrasonic transducers (CMUTs), which have great potential in biomedical imaging applications.
-
Optics for engineers
The longitudinal ( Ultra- ) sound waves that are generally emitted by a piezoelectric ultrasonic contact transducer generate periodic compressions in a medium (crystal, liquid) and dilutions that lead to (very small ) refractive number changes, on that light waves are scattered.
-
Design, performance and modeling of piezoceramic hollow-sphere microprobe hydrophones
…25–2.5 MHz Ultrasound Med. Biol. 25 1131–7 [5] Filmore P R and Chivers R C 1986 Measurements on batch produced miniature ceramic ultrasonic hydrophones Ultrasonics 24 216–29 … Hydrophone http://www.itc- transducers .com/ [7] TC 4034 Ultra Broad-band Spherical Reference…
-
2009 Index
Jadidian, B., Hagh, N.M., Winder, A.A., and Safari, A., 25 MHz ultrasonic transducers with lead- free piezoceramic, 1-3 PZT fiber-epoxy composite, and PVDF polymer active elements; T-UFFC Feb 2009 368-378 Jaecques, S., see Gao, H., T .... Ultra - miniature coupled resonator filter with single-layer acoustic coupler; T-UFFC Nov 2009 2553-2558 Jeffrey, R. B., see Vaithilingam, S., T-UFFC Nov 2009 2411-2419 Jen, C.-K., see Wu, K.-T., T-UFFC June 2009 1218-1224 .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
• Blood Pressure: disposable pressure transducers to- gether with Millar Mikro-Tip [2] ultra - miniature pressure catheters (2 French) that are introduced into the arteries for invasive monitoring. .... • Blood Flow: Ultrasonic flow probes from Transonic [3] measure the flow in the Aorta Ascendens and…
-
Author index with titles
…see Guo G 045707 Li Z: see Liang Q 035205 Liang M: see Li C 085701 Liang Q, Zhang D, Ge Y, Huang X and Li Z: Miniature robust five-dimensional fingertip … F and Maffezzoli A: Ultrasonic transducers for cure monitoring: design … Y: Design of the corona current measurement sensor with wide bandwidth under dc ultra -high-voltage environment…
-
Microsystems by Bulk Micromachining
…Sensors and Actuators, A43, pp.243-248, 1994 15) K.Fukatsu, T.Murakoshi and M.Esashi, "Electrostatically Levitated Micro Motor for Inertia Measurement System", Digest of Technical Papers, Transducers '99, pp.1558-1561 … Dominated Energy Dissipation in Ultra Thin Single Crystal Silicon … Extending Active Catheter Assembled Using Electroplating", Proc. of MEMS'2000, pp.181 -186, 2000 27) T.Katsumata, Y.Haga, K.Minami and M.Esashi, "Micromachined 125* m Diameter Ultra Miniature Fiber- Optic Pressure Sensor … "Preliminary Study of Integrated Ultrasonic Probe for Forward- Looking…
-
Lead-Free BSZT/Epoxy 1-3 Composites for Ultrasonic Transducer Applications
• Lead-Free BSZT/Epoxy 1-3 Composites for Ultrasonic Transducer Applications p.90. .... • Design, Fabrication and Characterization of Ultra Miniature Piezoresistive Pressure Sensors for Medical Implants p.94 .
-
Table of contents
…Velocity over Five Decades of Frequency.......................................... .............................................................................................................Y. Wang, R. E. Challis, A. P.-Y. Phang, and M. E. Unwin 2504 Physical Acoustics Design and Implementation of Spherical Ultrasonic Motor................................................ T. Mashimo, S … and J. Kaitila 2544 Ultra - Miniature Coupled Resonator Filter with … Han, W. Lin, J. Lin, W. Wang, H. Wu, and Y. Shui 2565 Transducers and Transducer Materials…
Indicates content that may require registration and/or purchase.