MINIATURE ULTRA-FLEXIBLE SHIELDED CABLE

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

New!

BRIM MINIFLYXtm MINIATURE ULTRA-FLEXIBLE SHIELDED INSTRUMENTATION CABLE 

Ultra-flexible stranded bare copper conductors, .007" or .008" wall of soft flexible PVC, braided   tinned copper shield, White, .012" soft flexible 90°C PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and miniaturization are essential, in low voltage applications. For example: Biomedical instruments, missiles, servo-systems, and recorders. RoHS compliant

Operating Tempature: -40°C to +90°C

Operating Voltage: 300 Volts

Conductors: 2-5

Available in: 26 & 28 AWG

RoHS Compliant Resins are available to order

See full specs

In Stock!