Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: Flexure Guidance for Frictionless, Ultra-Straight Motion Travel Ranges to 400 Micron Resolution to 0.2 Nanometer High Dynamics and Stiffness PICMA® High-Performance Piezo Actuators Open and Closed-Loop Versions Ideal for OEM Applications
- Maximum Displacement: 100 to 400 µm
- Blocked Force: 10.000000000000002 to 30 N
- Stiffness: 0.28 to 0.8 N/µm
- Resonance Frequency: 0.29 to 0.62 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible with Leading Industrial
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
-
Supplier: Rotork plc
Description: CVL linear actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy
- Features: Electric
- Valve Motion: Linear Motion Valve
- Control Signal Input: Milliampere Control Signal
- Operation: Modulating
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 120 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 10 N stiffness in z-axis 0.25 nm resolution The newly designed stages of the nanoSXY series combine the high accuracy and the high speed of a piezo positioning system
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.6 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Newport MKS
Description: equipped with a non-influencing locking mechanism to maintain alignment with sub-micron sensitivity when engaging or disengaging. Easy to Interchange Actuators Actuator mounts for each axis of these stages allow their use with either manual micrometers or motorized actuators for
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: equipped with a non-influencing locking mechanism to maintain alignment with sub-micron sensitivity when engaging or disengaging. Easy to Interchange Actuators Actuator mounts for each axis of these stages allow their use with either manual micrometers or motorized actuators for
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: Stages is equipped with a non-influencing locking mechanism to maintain alignment with sub-micron sensitivity when engaging or disengaging. Easy to Interchange Actuators Actuator mounts for each axis of these stages allow their use with either manual micrometers or motorized
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: Stages is equipped with a non-influencing locking mechanism to maintain alignment with sub-micron sensitivity when engaging or disengaging. Easy to Interchange Actuators Actuator mounts for each axis of these stages allow their use with either manual micrometers or motorized
- Stroke or X-Axis Travel: 0.50000027 inch
- Base Length: 2.4803163 inch
- Base Width: 3.75197053 inch
- Device Type: Crossed Roller Slide
-
Supplier: Piezosystem Jena, Inc.
Description: ultra flat high speed positioner linear motion up to 900 µm excellent guidance accuracy 2.5 N stiffness in z-axis 1.0 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSX series combine the high accuracy and the high speed of a piezo positioning system
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.2 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 400 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 5 N stiffness in z-axis 0.6 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSXY series combine the high accuracy and the high speed of piezo
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.35 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications through
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: Aerotech, Inc.
Description: Six degree-of-freedom positioning with linear travels to 60 mm and angular travels to 30° Precision design with guaranteed positioning accuracy specifications Minimum incremental motion to 20 nm in XYZ and 0.2 μrad in θxθyθz Flexible configurations and customization Vacuum preparation
- Number of Axes: 3 #
- Load Capacity: 40 to 44.99999999999999 kg
- X-axis Travel: 55 mm
- Y-axis Travel: 60 mm
-
Supplier: Midwest Motion Products, Inc.
Description: Midwest Motion Products can provide you with prototypes from stock. Ultra-fast Turnaround on most short run orders and minimal lead-times for large-scale Production. No Minimum Order Quantities. For more information on this product or any of the other product lines we carry, contact:
Find Suppliers by Category Top
Featured Products Top
-
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
We're thrilled to announce one of the new additions to our product lineup, the P8-R Linear Servo. Based on our powerful P8 platform, the P8-R is an ideal solution for projects requiring dependable linear motion in a compact form factor, with standard servo control. This servo represents a (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
ensures tailored solutions for prototyping and production. With over a century of expertise, Bansbach Easylift’s electric linear actuators set the standard for precision, reliability, and innovation in motion control (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
-end test and manufacturing PI, a global leader in precision motion control and air bearing positioning systems, offers the A-123 air bearing linear slide, a high-performance air bearing linear translation stage designed for ultra-precise scanning, metrology, inspection, and (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
As automation equipment, laboratory instruments, and precision positioning systems continue demanding higher accuracy, compact integration, and simplified mechanical design, linear motion solutions must provide reliable performance while reducing system complexity. Stepper linear actuators (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Linear Actuator Design Guide to learn more. Are you unsure of what actuator to use on your project? Please fill out our application analysis form, and our support team will contact you with (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
and designers seeking advanced motion control features in compact applications. The Linear Actuator Attachment combines a lead screw and resin nut into a streamlined, gearhead-style mounting adapter. Now integrated with the AZ Series, users benefit from simplified return-to-home functions (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
requiring sub-micrometer precision — such as alignment, adjustment, or fine positioning — PI’s M-235, L-220, and M-230 series linear actuators deliver reliable, high-performance motion. These compact actuators are ideal for demanding applications in optics, photonics, semiconductor (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Design, development, and hover testing of a helicopter rotor blade chord extension morphing system
…Forum (France) [7] Hayden E 2012 Design and testing of a helicopter rotor blade chord extension system MS Thesis in Aerospace Engineering The Pennsylvania State University [8] ‘The bug—precision linear actuator from ultra motion’ Ultra Motion Linear Actuators web 15 June 2012…
-
Advanced Robotics for Medical Rehabilitation
Brushed DC motor-driven linear actuators ( Ultra Motion Bug Linear Actuator 5-B.125-DC92_24-4-P-RC4/4) had been used as the actuated prismatic joint in the prototype.
-
Integrated diagnostics and time to maintenance estimation for complex engineering systems
The experiments were performed on Ultra Motion Bug Linear Actuators .
-
The RABiT: high-throughput technology for assessing global DSB repair
The actuator used to push the capillary through the irradiator (Digit Linear Actuator , Ultra Motion Inc., Cutchogue, NY) requires a minimum of 2 s to load and unload each capillary.
-
An Ex Vivo Study of the Biological Properties of Porcine Aortic Valves in Response to Circumferential Cyclic Stretch
consists of two tissue chambers coupled via a cross- arm to a centrally positioned linear actuator ( Ultra Motion LLC, Mattituck, NY).
-
Local elastic response measured near the colloidal glass transition
We mount the magnet on a linear actuator ( Ultra Motion D-A.25-HT17).
-
Skin relaxation predicts neural firing rate adaptation in SAI touch receptors
Calibrated mechanical displacements were applied to the receptive field of the identified afferent by a custom-built z- stage indenter powered by a linear actuator ( Ultra Motion , model D-A.25AB-HT17-2-BR/4.) .
-
Statistical analysis and modeling of variance in the SA-I mechanoreceptor response to sustained indentation
After obtaining a confirmed SA-I afferent, calibrated mechanical displacements were delivered to the punctate receptive field by a custom-built z-stage driven by a linear actuator ( Ultra Motion , model D-A.25AB-HT17-2-BR/4).
-
Obtaining Material Properties of the Plantar Soft Tissue for
a Patient-Specific Finite Element Model of the Foot
The displacement control system (Figure 1.1) is comprised of a stepper motor-driven linear actuator ( Ultra Motion , Cutchogue, NY) controlled by a stand-alone stepper driver (Applied Motion Products, Inc., Watsonville, CA).
-
Linear Actuators - Nasa Tech Briefs :: NASA Tech Briefs
The Bug series of linear actuators from Ultra Motion (Mattituck, NY) includes ABEC-7 angular contact bearings and interchangeable motor mounting plates.
Indicates content that may require registration and/or purchase.