-
Supplier: Daburn Electronics & Cable
Description: This series offers extruded PTFE tubing with ultra miniature inside diameters (to .002") and walls (.0015"). The DAFLON DUT Series may be used as a mechanically superior replacement for many fluoropolymer dispersion-coated wires. It is light in weight, compact and has a low coefficient
- Application: General Purpose
- Design Units: Metric
- Material: PTFE
- Features: Plastic Tubing
-
Supplier: Fluoro-Plastics, Inc.
Description: with Fluoro-Plastics shapes that have been properly annealed at our factories. Fluoro-Plastics has a complete machine shop to turn out finished parts from prototypes up to production quantities. Fluoro-Plastics has been fabricating and machining PTFE for over 50 years. Call
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
- Industry / Application: Plastic
-
Supplier: Fluoro-Plastics, Inc.
Description: dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole tubing
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
-
Supplier: Titan Tool Supply, Inc.
Description: They have a N.A. of .47 and are usable from 270 to 720mm. These Light Guides are usually more flexible than Fiber Optic Light Guides. The usual construction is of flexible plastic tube filled with a transparent, anaerobic non-toxic liquid, covered by a flexible metallic tubing over
- Length: 1,828.7990124485334 mm
- Diameter: 10.46479434901105 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
Find Suppliers by Category Top
Featured Products Top
-
choice. Stainless steel grades are particularly responsive to various heat treatments and can be readily drawn and shaped to provide thin-walled tubing, hypodermic needles, and other precision devices for medical applications. Arnold offers cold-rolled stainless steel in a number of (read more)
Browse Ferrous Metals and Iron Alloys Datasheets for Arnold Magnetic Technologies -
Pexco, an ISO 9001:2015-certified manufacturer of high-performance fluoropolymer tubing, pipe, and components, has published a performance guide detailing Altaflo® 480 UHP PFA tubing for semiconductor wet process (read more)
Browse Plastic Tubing Datasheets for Pexco -
When medical designs require ultra-thin walls, tailored porosity, and maximum flexibility, Aeos™ ePTFE tubing helps you realize your goal. Learn More (read more)
Browse Medical Tubing Datasheets for Zeus -
Learn more about multi-durometer tubing and other available value added enhancements for your tube in this video. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Altaflo® 480 Ultra-High-Purity PFA (UHP PFA) Tubing and Pipe, engineered for chemical delivery systems requiring the highest available level of contamination control. Manufactured under stringent purity controls to minimize extractables and particle generation, Altaflo® 480 is (read more)
Browse Plastic Tubing Datasheets for Pexco -
-grade standards and how Pexco Altaflo® 480 UHP PFA tubing and pipe supports ultra-high-purity chemical delivery through controlled manufacturing, low extractables, and lot-level documentation. Visit our NEW blog for more information (read more)
Browse Plastic Tubing Datasheets for Pexco -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
lead & cadmium Flexible types: super flexible, flexible, semi rigid & rigid Single wall: ultra thin, very thin, thin, medium & heavy Dual wall adhesive lined: thin, medium & heavy Packaging: large & small spools, cut-to-length, kits & bags Special compound formulations available upon request (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
India Ink staining after sodium dodecyl sulfate polyacrylamide gel electrophoresis and in conjunction with Western blots for peptide mapping by matrix‐assisted...
The ultra - thin matrix layer developed by Cadene et al.10 was used and all plastic tubes and pipette tips were precleaned in acetonitrile prior to use.
-
HEAVY AND THERMAL OIL RECOVERY PRODUCTION MECHANISMS
The apparatus is assembled by coating the core with a thin film of silicone gel ( Ultra Copper High Temp RTV Silicone Gasket Maker) and placing the core inside FTP heat-shrink tubing ( Plastic Professional).
-
HEAVY AND THERMAL OIL RECOVERY PRODUCTION MECHANISMS
The apparatus is assembled by coating the core with a thin film of silicone gel ( Ultra Copper High Temp RTV Silicone Gasket Maker) and placing the core inside PTFE heat-shrink tubing ( Plastic Professional).
-
An Experimental Investigation of the Effect of Temperature on Recovery of Heavy Oil From Diatomite
The apparatus is assembled by coating the core with a thin film of silicone gel ( Ultra Copper High Temp RTV Silicone Gasket Maker) and placing the core inside PTFE heat-shrink tubing ( Plas- tic Professional).
-
Experimental Study of Heavy Oil Production from Diatomite by Water Imbibition at Elevated Temperatures
The apparatus is assembled by coating the core with a thin film of silicone gel ( Ultra Copper High Temp RTV Silicone Gasket Maker) and placing the core inside FTP heat-shrink tubing ( Plastic Professional).
-
Insight Weekly – 29th September 2014
…also present oil and coolant hoses for high-temperature applications, aluminium-tube air conditioning hoses and polyamide tube -hose combination for low … fuel tanks made of plastic or aluminium, advanced driver assistance systems, ultra -scratch-resistant TPO thin foil DecoJect as a…
-
IAA 2014: Continental presents new products
…present oil and coolant hoses for high-temperature applications; aluminium-tube air-conditioning hoses and a polyamide tube -hose combination for low … fuel tanks made of plastic or aluminium; advanced driver assistance systems; ultra -scratch-resistant TPO thin foil DecoJect as a…
-
Continental presents new products at 2014 IAA in Germany
…also present oil and coolant hoses for high-temperature applications, aluminium-tube air conditioning hoses and polyamide tube -hose combination for low … fuel tanks made of plastic or aluminium, advanced driver assistance systems, ultra -scratch-resistant TPO thin foil DecoJect as a…
-
Solar energy and shelter design.
If- plastics were really cheap, if they were transparent to … if they would not deteriorate when exposed to ultra -violet radiation, it is … multilayer structure composed of thin , flexible films cemented togethcr … form air spaces and tubes , a central layer being…
-
ASTROPARTICLE, PARTICLE AND SPACE PHYSICS, DETECTORS AND MEDICAL PHYSICS APPLICATIONS - PROCEEDINGS OF THE 11TH CONFERENCE ON ICATPP-11
…of steel except for the front part in which a thin steel window is supported … on an aluminum and plastic (peek, only inner face … 8502" UV-sensitive photomultiplier tubes , Those are developed by … necessary since the vacuum ultra -violet (VUV) scintillation light…
Indicates content that may require registration and/or purchase.