-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow meter features a clamp-on design
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Features: Liquid
-
Supplier: Transcat, Inc.
Description: Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 20-30 VDC
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 100-240 VAC 50/60 Hz
- Meter Technology: Ultrasonic Meter
-
-
Supplier: Transcat, Inc.
Description: Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 20-30 VDC 50/60 Hz
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 100-240 VAC 50/60 Hz RS-485 serial communcation
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility
- Gas Volumetric Flow Rate: 56.1440677966102 SCFM
- Liquid Volumetric Flow Rate: 420 to 1,590 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: water and wastewater, HVAC, power and chemical. The SITRANS FS220 clamp-on ultrasonic flow system consists of a SITRANS FST020 transmitter paired with SITRANS FSS200 clamp-on ultrasonic sensors, which are available in three different models: WideBeam® (High-Precision), Universal and
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility
- Gas Volumetric Flow Rate: 50.1059322033898 SCFM
- Liquid Volumetric Flow Rate: 375 to 1,419 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility
- Gas Volumetric Flow Rate: 14.4420903954802 SCFM
- Liquid Volumetric Flow Rate: 108 to 409 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility
- Gas Volumetric Flow Rate: 11.2994350282486 SCFM
- Liquid Volumetric Flow Rate: 108 to 320 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
Find Suppliers by Category Top
Conduct Research Top
-
Product Showcase and Marketplace
Solids Flow with Vibration and Aeration Solimar's Fluidizer aerator releases compressed air through silicone disks mounted on silo bin walls, simultaneously using vibration and aeration to promote solids flow and prevent bridging, rat holing and compacting. The disk, which seals against the wall
More Information Top
-
[Hygienic risks associated with sanitary installations and medical equipment in hospitals (author's transl)].
In this context, ultrasonic inhalators, irrigators, dialysis equipment and faucet aerators are discussed.
-
Factors Analysis on Ultrasonic Sludge Reduction in Continuous Flow System
Equipments included ultrasound equipment, peristaltic pumps, aerator , mixers, pH meter, dissolved oxygen meter. Ultrasound equipment was Scientz-ⅡD Ultrasonic Cell Disrupter from Ningbo Scientz Biotechnology Co., Ltd., output power 0~950W …
-
Optimization of the Proportion of the Activated Sludge Irradiated with Low-Intensity Ultrasound for Improving the Quality of Wastewater Treatment
… containers made of plexiglass, which were built to enable parallel test series with and without ultrasonic irradiation. Both bioreactors were agitated (110 rpm) and equipped with an aerator , an intake pump, and electromagnetic valves …
-
States > Oregon > State > Regulations > Chapter 333 - Oregon Health Authority - Public Health Division > [OAR 333-535] 535 - New Construction and Alterations o...
… or gravity steam sterilizers and sterilization equipment to accommodate heat-sensitive equipment (ETO sterilizers) and ETO aerators . (C) This room shall contain work tables, counters, a hand-washing station, ultrasonic storage facilities for backup …
-
03.27.08 Pharmaceuticals In Drinking Water Concern Two Thirds Of Americans
Request additional information from Airmaster Aerator . Signet 3300/3500 Ultrasonic Flow System .
-
Investigation of induction of air due to ultrasound source in the sonochemical reactors.
The effect of ultrasonic power dissipation and type of the liquid medium (water, sodium chloride and sodium … Comparison with the mechanically agitated surface aerators has enabled us to understand the controlling mechanism in the …
-
Ultrasonic Decomposition of Ammonia‐Nitrogen and Organic Compounds in Coke Plant Wastewater
Aerator Ultrasonic Probe .
-
Improved Wastewater Treatment at Hess Collection Winery
An ultrasonic freeboard sensor is suspended by a retractable boom over the water surface. The patent-pending PondSentry™ system determines when the aerators are activated and deactivated, alternated operation of the …
-
07.23.09 -- Future Of Western Water Supply Threatened By Climate Change
Aqua-Jet aerators are installed in a wide variety of treatment schemes including activated sludge systems, such … OPTISOUND VU30 Ultrasonic Transmitter .
Indicates content that may require registration and/or purchase.