Products & Services

See also: Categories | More Information
  • Supplier: Qsonica, LLC

    Description: Q55 Sonicator The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:

    • Capacity: 0.0000070636800650222175 to 0.0017657335318935047 cubic feet
    • Frequency Range: 20,000 Hz
    • Style: Agitator, Ultrasonic / Vibrational
    • User Interface: Analog Front Panel

  • Supplier: Qsonica, LLC

    Description: Q125 Sonicator The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is

    • Capacity: 0.0000070636800650222175 to 0.0017657335318935047 cubic feet
    • Frequency Range: 20,000 Hz
    • Style: Agitator, Ultrasonic / Vibrational
    • Operating System: Batch Operation

  • Supplier: Qsonica, LLC

    Description: needed and sample viscosity can affect flow rate). The unprocessed sample is introduced through the bottom inlet and passes across a specially designed ultrasonic inline probe. The degree of processing can be controlled by adjusting the intensity of sonication as well as flow rate. Batch

    • Capacity: 0.014125868255148038 cubic feet
    • Feed Rate: 316.8 GPH
    • Pressure Range: 100 psi
    • Frequency Range: 20,000 Hz

  • Supplier: Qsonica, LLC

    Description: Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed.

    • Feed Rate: 316.8 GPH
    • Frequency Range: 20,000 Hz
    • Style: Agitator, Ultrasonic / Vibrational
    • Features: Agricultural Products, Homogenizer, Liquids, Solutions, Emulsions, Powders or Granules, Programmable, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids, Timer

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire