Products/Services for Ultrasonic Gasoline Vaporizers

  • Vaporizers-Image
    Vaporizers - (73 companies)
    ...with other fuels such as gasoline and kerosene, most notably in applications such as fuel-injection for engines. They may also be used in cryogenic applications for superheating or vaporizing low temperature fluids (between -280 and -420 °F...
  • Ultrasonic Instruments-Image
    Ultrasonic Instruments - (256 companies)
    Ultrasonic instruments use beams of high frequency, short wave signals to inspect, monitor, and measure materials and components. Ultrasonic energy is introduced into tested materials or components and then retrieved for subsequent analysis...
  • Ultrasonic Transducers-Image
    Ultrasonic Transducers - (166 companies)
    Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications. Ultrasonic transducers send and receive waves...
  • Ultrasonic Cutting and Welding Equipment-Image
    Ultrasonic Cutting and Welding Equipment - (70 companies)
    Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used...
  • Ultrasonic Proximity Sensors-Image
    Ultrasonic Proximity Sensors - (205 companies)
    Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range...
  •  
    Ultrasonic Cleaners and Cleaning Systems - (211 companies)
    Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
  •  
    Ultrasonic Flow Meters - (258 companies)
    Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters. Doppler Effect meters measure the frequency shifts caused by fluid flow. This frequency shift is proportional...
  •  
    Ultrasonic Linear Position Sensors and Switches - (118 companies)
    Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination...
  •  
    Ultrasonic Horns and Boosters - (41 companies)
    Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'ultramicroscopic'),(136297,'ultramodern'),(136298,'ultramontane'),(136299,'ultramontanism'),(136300,'ultranationalism'),(136301,'ultranationalistic'),(136302,' ultrasonic '),(136303,'ultrasonically' … … 'unlawful carnal knowledge'),(137880,'unlawfully'),(137881,'unlawfulness'),(137882,'unlax'),(137883,'unleaded'),(137884,'unleaded gasoline '),(137885,'unleaded … … 139763,'vapor pressure'),(139764,'vaporific'),(139765,'vaporing'),(139766,'vaporisation'),(139767,'vaporise'),(139768,' vaporiser '),(139769,'vaporish' …
  • Fuel cells seminar
    Methanol and water are injected aq a tine spray (by using an ultrasonic nozzle) into a down … … the recycle loop and the reformer burner. as w#ll as the air and fuel preheater and/or vaporizer . … is a great deal of interut in operating fuel cell vehicles on conventional gasoline and diesel fuels.
  • Perfumes, between stench and fragrance
    The atomizer systems operate with ultrasound and avoid any thermal burden of the material. … purchase are the welding odor, consumed and musty air, hygienic odor, cold smoke, gasoline , exhaust gases and …
  • CHAPTER 9 Fuel Systems and Carburetion
    These deposits result from some of the additives that are used in all gasoline . The injectors may be removed and cleaned in an ultrasonic bath, using a special, heated solvent. The vapor pressure forces the liquid fuel through the filter and regulator to the vaporizer .
  • Dubbel
    … system diesel engine P 71 -, Common Rail injecting system (CRS) P 73 -, direct fuel -injection P 68 … … for liquid fuels L 43 -, burner L 43 -, fuel supply L 44 -, pressure atomizer L 43 -, high … … live steam temperature R 57 front wheel drive Q 5 front rotary machine T 76 mating, plastics E 88 -, heating element welding E 87 -, high frequency welding E 88 -, adhere E 88 -, friction welding E 87 -, ultrasound welding E 88 -, warm …
  • Current literature in mass spectrometry
    … 300, Taiwan Rapid Commun Mass Spectrom 2003 17 (8) 811 Molecular fingerprinting of gasoline by a modified … … J Mass Spectrom Soc Jpn 2003 51 (1) 153 Large-volume programmed-temperature vaporiser injection for fast … Chromium determination in foods by quadrupole inductively coupled plasma-mass spectrometry with ultrasonic nebulization Cubadda F, Giovannangeli …
  • Handbook of Petroleum Processing
    … flow vs. backmixed regenerators, 280–281 regenerator designs, 282 Register, 1604, 1795 Regular grade gasoline blend, 115 Regulation … … 1816 Ultralow-sulfur diesel (ULSD), 76, 654, 1816 Ultralow-sulfur kerosene (ULSK), 1816 Ultrasonic meters, 1027 Ultraviolet … … inhibitor, 1819 Vane pumps, 1487 Vapor depressuring, 1819 Vapor disengaging drum, 1470, 1819 Vaporizer systems, 1237 Vapor/liquid …