Products/Services for Ultrasonic Transponder
-
Ultrasonic Transducers - (166 companies)Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications. Ultrasonic transducers send and receive waves...ApplicationStyle / TypeFeatures -
Aviation Transponders - (29 companies)Aviation transponders are electronic devices that generate and transmit a signal in response to receiving a radio frequency interrogation for the purposes of identifying aircraft for air traffic control and collision avoidance functions, as well...
-
Fiber Optic Transponders - (15 companies)Fiber optic transponders are devices that receive, amplify, and retransmit optical signals on different wavelength channels. They are used to convert optical and electrical signals, for serialization and de-serialization, and for monitoring... -
Ultrasonic Instruments - (257 companies)Ultrasonic instruments use beams of high frequency, short wave signals to inspect, monitor, and measure materials and components. Ultrasonic energy is introduced into tested materials or components and then retrieved for subsequent analysis... -
Ultrasonic Cutting and Welding Equipment - (70 companies)Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used... -
Ultrasonic Proximity Sensors - (205 companies)Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range...
-
Ultrasonic Cleaners and Cleaning Systems - (211 companies)Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
-
Ultrasonic Flow Meters - (258 companies)Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters. Doppler Effect meters measure the frequency shifts caused by fluid flow. This frequency shift is proportional...
-
Ultrasonic Linear Position Sensors and Switches - (118 companies)Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination...
-
Ultrasonic Horns and Boosters - (41 companies)Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
Product News
-
Richardson RFPD
Dielectric Filters for Avionics Transponders Band Pass Filters for Avionics Transponders. Optimized for flight-critical aviation systems TCAS, ADS-B, and Mode-S. Multiple families of filters supporting 978 MHz, 1030 MHz and 1090 MHz with various size, power, performance, and insertion loss trade-offs. All frequency bands in each filter family are interchangeable sharing a universal PCB footprint layout. Standard, off-the-shelf product. Available options include smaller sizes, multi-band passbands and customized performance (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Aichi Tokei Denki Co., Ltd.
Ultrasonic Hydrogen Gas Meters High flow measurement accuracy. Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate through the hydrogen gas, reducing the flow measurement accuracy. We have therefore adopted a unique housing shape (patented), shown in the figure, to reduce housing noise and realize highly accurate flow measurement. 10... (read more)Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
NDE Professionals Inc.
Ultrasonic Phased Array Inspection Ultrasonic Phased Array technology has revolutionized the way we perform bridge pin testing. Pins can now be ultrasonically tested using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion, thus picking up discontinuities oriented in any direction. This technology comes from the medical industry and works the same as that experienced during ultrasonic scans of women during pregnancy. The focusing... (read more) -
Aichi Tokei Denki Co., Ltd.
Ultrasonic Flow Meter for Liquid Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities and deionized water usage control of semiconductor manufacturing facilities. Feature. ?High durability with no moving parts. ?Turndown ratio 50:1. ?Ultrasonic sensor is integrated. ?Negligible pressure... (read more)Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
NDE Professionals Inc.
Ultrasonic Inspection Techniques NDE Professionals offer Ultrasonic, a versatile inspection technique, used to test a variety of both metallic and nonmetallic products such as welds, forgings, plate, tubing, plastics, and ceramics. Ultrasonic tests use high frequency sound wave introduces into the test specimen and, an evaluation of any returning echoes or loss of sound energy is used to determine material soundness. Ultrasonic tests are capable of economically revealing subsurface discontinuities in a variety of materials... (read more) -
McCrometer, Inc.
US9000 Ultrasonic Level Sensor Designed for the FL900 and FL1500 Flow Loggers, the US9000 delivers continuous level measurement without contacting the flow stream and minimizes sensor fouling when used in conjunction with flumes or weirs or as a redundant-level sensor alongside an area/velocity flow meter. The US9000 takes the innovation of the Down-Looking Ultrasonic Sensor and integrates cable-straightening ballast, creating a robust solution for SSO (Sanitary Sewer Overflow) and CSO (Combined Sewer Overflow) alarming... (read more)Browse Level Sensors Datasheets for McCrometer, Inc. -
EXAIR
EXAIR's Ultrasonic Leak Detector EXAIR 's Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure... (read more) -
Cygnus Instruments Limited
Advanced Ultrasonic Inspection Solutions In process industries - where uptime, safety compliance and long-term asset integrity directly determine productivity - reliable inspection tools are essential. Across oil and gas, chemicals, energy, marine, water treatment and general manufacturing, engineering teams rely on accurate thickness measurement and tightness verification to reduce failure risk, control maintenance costs and meet regulatory demands. Cygnus Instruments, a long-established leader in digital ultrasonic testing, offers... (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
BinMaster, Inc.
Ultrasonic Sensors Line Launches at BinMaster The NEW BinMaster ToughSonic (R) TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level measurement, remote monitoring, distance ranging, object detection, and agricultural applications. The TS-100 series of ultrasonic sensors offer durable stainless-steel construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series... (read more)Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Cygnus Instruments Limited
Ultrasonic Testing for Hatch Cover Inspection . It is, however, expensive and requires the hold to be empty. Ultrasonic Testing (UT) is a quick and highly accurate leak detection test and is where Cygnus comes in!. Cygnus ' Pin-Point Accurate, Ultrasonic Leak Detection System. Cygnus has applied its marine industry knowledge and ultrasonic expertise to a different angle; a fast, effective and... learn more about why you should choose ultrasonic testing for hatch cover inspections. (read more)Browse Leak Testing Equipment Datasheets for Cygnus Instruments Limited
-
Human-following robot using tether steering
In conventional research on human-following robots, non- contact methods using a camera, laser range finder, and ultrasonic transponder have mainly been applied to detect and follow a human, such as a visual tracking function that can detect a human back based …
-
Tracking systems and the value of inertial technology
The latest version of the InterSense tracking system, the IS-600 Mark 2, uses four ultrasonic beacons instead of three and it has the possibility to use a pair of ultrasonic transponder beacons for heading computation instead of the (inaccurate) compass.
-
Sensor Fusion Approach in Remotely Operated Vehicle Control
As an example, typical information on the vehicle position come from CCD cameras, sonar and ultrasonic transponders , while information of the vehicle attitude are generally retrieved from compasses and rate gyros.
-
Navigation and control breakthrough for automated mobility
detection sensors mounted on the mobot, such as the variable-scan ultrasonic transponder in .
-
In-vitro platform to study ultrasound as source for wireless energy transfer and communication for implanted medical devices
Hypertension is another cardiovascular disease and an intelligent IMD, such as the proposed ultrasonic transponder system, would enable physicians to monitor patients with high blood pressure during normal activity.
-
Steering-by-Tether and Modular Architecture for Human-Following Robot
In conventional research on human-following robots, non-contact methods using a camera, laser range finder, and ultrasonic transponder have mainly been used to detect and follow a human.
-
Monocular Autonomy Following Vehicle
such as an ultrasonic transponder [2], laser range sensor, light-emitting device[3], stereovision[4], [5], and omini- directional camera[6], [7].
-
Multi-sensor based AUV with distributed vehicle management architecture
One is an ultrasonic transponder system which is used for communication mainly with relatively distant agents.
-
Forestry Applications of Airborne Laser Scanning
Alternatively, (c) using direct ultrasonic transponder trilateration may allow carrying out tree position surveying by a single operator alone (Lämås 2010; Holmgren et al. 2012).
-
Detection of deeply implanted impedance-switching devices using ultrasound doppler.
Like radiofrequency identification devices, ultrasonic transponders have the capacity to rapidly change the impedance of their piezoelectric elements, which modulates their backscattering coefficient and allows the device to "flash" periodically at a very low energy cost, and, in particular situations, to communicate …
Indicates content that may require registration and/or purchase.