-
Supplier: NIKKO Company
Description: Features[NP-6]High Mechanical Quality Factor, High output at Eigen Frequency. This is an optimum material for various ultrasonic vibrator applications.[NP-7]The high Piezoelectric Strain Constant offers large static displacement. This is an optimum material for actuator applications.
- Features: Other
- Material Type: Piezoelectric Ceramic
-
Supplier: Cleveland Vibrator Company (The)
Description: Screening down to 20 microns Higher production rates and sieving efficiency Consistency with less screen blinding Features and options of the HyBrute Screener include: Rotary electric vibrators coupled with an ultrasonic deblinding system Available in 3 sizes, with screening areas up
- Equipment Type: Screener - Rectangular Deck
-
Supplier: DME Company
Description: continuously variable stroke of 4 to 40 microns (.00016 to .0016 inches) and ultrasonic vibrations of 20,000 cycles per second, these systems provide the ideal combination of pin-point control and heavy duty power. There is no need to adjust or “tune-in” the ultrasonic frequency for
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
-
Supplier: Gesswein Co., Inc.
Description: easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools They hold 1.5 to 6.35mm diameter tools as well as 4mm or 6mm threaded Ultramax ultrasonic tools with appropriate adapters and clamp tool holders. Secured tools can
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
Find Suppliers by Category Top
More Information Top
-
Diamond-cutting ferrous metals assisted by cold plasma and ultrasonic elliptical vibration
The Ultrasonic elliptical vibrator is made up of two vertically arranged ultrasonic vibrators that use a piezoelectric transducer and a conical amplitude transformer.
-
Next-Generation Actuators Leading Breakthroughs
Ultrasonic vibrator .
-
Realization of button click feeling by use of ultrasonic vibration and force feedback
KEYWORDS: Tactile display, Ultrasonic vibrator , Force feedback .
-
Smart Cooling Technology Utilizing Acoustic Streaming
To gauge an increase in the velocity of air flow due to acoustic streaming, the velocity of air flow in a gap between the heat source and ultrasonic vibrator is measured using PIV.
-
4A-5 Tactile Display of Surface Texture by use of Amplitude Modulation of Ultrasonic Vibration
First, systems are constructed to display artificial tactile sensation using ultrasonic vibrator .
-
Energy Research and Power Engineering
The ultrasonic vibration extrusion system consists of ultrasonic power supply, ultrasonic vibrator , extrusion tool, pressure sensor and radiator (Fig.1).
-
A Study on Ultrasonic Fuel Atomization in a Cylinder
The authors conducted visible experiments using a pressure vessel to examine the effects of at- mospheric gas pressure ( 〜15 kg/cm2) in a cylinder when fuel was atomized by an ultrasonic vibrator (22 kHz).
-
Sensor technique
Abb. 7.10 ultrasound-spindle with integrated ultrasound vibrator for ultrasound-standard installation (Massively 2008) .
-
Ultrasonic Motors
Circular ultrasonic vibrator and the micro-motor driven by this vibrator.
-
Virtual and Mixed Reality
Finger contact area of ultrasonic vibrator .
Indicates content that may require registration and/or purchase.