Products/Services for Underground Diesel Exhaust Scrubbers

  • Floor Scrubbers-Image
    Floor Scrubbers - (154 companies)
    Scrubbers Information Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors, and parking areas. Scrubbers can be used in either indoor or outdoor applications, and include small walk-behind machines...
  • Scrubbers-Image
    Scrubbers - (389 companies)
    Credit: CCI Thermal Technologies Inc. | Anguil Environmental Systems, Inc. Scrubbers are air pollution control devices that use liquid to remove particulate matter or gases from an industrial exhaust or flue gas stream. This atomized liquid...
  • Storage Tanks and Process Tanks-Image
    Storage Tanks and Process Tanks - (1652 companies)
    ...of tanks is typically either above ground or underground, depending on the construction. Portable tanks can be moved from one place to another, via wheels or other moving device. The wall construction of the tank may dictate the application that the tank...
  • Underground Locating Equipment-Image
    Underground Locating Equipment - (46 companies)
    Underground locating equipment locates buried utility lines and infrastructure. This includes marker systems, fault detectors, ground penetrating radar, metal detectors, RF equipment, acoustic detectors, and beacon (sonde) devices. Underground...
  • Separators, Classifiers, and Screeners-Image
    Separators, Classifiers, and Screeners - (582 companies)
    Screeners, classifiers and separators are used to separate materials by particle size.
  •  
    Fans and Blowers (industrial) - (1541 companies)
    ...gymnasiums, and underground parking garages. Industrial fans and industrial blowers are frequently used for high volume, high static pressure applications. Blowers are often used to exhaust foul air and replace it with fresh, outside air. Types...
  •  
    Combustion Engines - (264 companies)
    Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas. Combustion engines...
  •  
    Continuous Miners - (14 companies)
    Continuous miners are composed of a rotating steel drum with hard metal teeth that is advanced through a mine in order to simultaneously excavate and extract coal and soft minerals in underground mining operations. Continuous miners are excavation...
  •  
    Bore and Duct Spacers - (15 companies)
    Bore and duct spacers keep pipes, conduit, and cable racking supported and evenly spaced for underground encasement. Bore and duct spacers are used to keep pipes, conduit, and cable racking supported and evenly spaced for underground encasement...
  •  
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire