-
Supplier: Eaton Cooper Power Systems
Description: These controls are used in conjunction with Kyle Type VFI fault interrupting switchgear and Pad-mounted Source Transfer (PST) units. Coordination and application of the controls are identical to expulsion fuse application, but with the benefit of greatly expanded trip rating and timing curve
- Panels: Single-Panel
- Phase: Single-Phase
-
Supplier: Eaton Cooper Power Systems
Description: VACpac underground distribution vacuum switchgear is an SF6-insulated, sealed, fully submersible--essentially maintenance-free-- stainless steel unit. Applications include underground vaults, submersible, high-rise building, URD, mining operations, campus, and
- Maximum Voltage: 15,500 to 38,000 volts
- Maximum Current: 20,000 amps
- Features: Other
- Panels: Single-Panel
-
Supplier: Eaton Cooper Power Systems
Description: VFI underground distribution switchgear provides an environmentally preferred, safer, and more reliable approach to medium-voltage switching and protection, with optional advanced intelligence. Dead-front construction and enhanced operating features provide added safety. All
- Maximum Voltage: 15,000 to 35,000 volts
- Maximum Current: 600 to 1,200 amps
- Features: Other
- Panels: Single-Panel
-
-
Supplier: Eaton Cooper Power Systems
Description: MOST pad-mounted switchgear offers economical underground protection and switching. Four switch designs are available; combining multiple functions on one switch permits quicker and more reliable operation. The dead-front, oil-insulated, sealed design offers a low-profile appearance,
- Features: Other
- Panels: Single-Panel
-
Supplier: GE Grid Solutions
Description: Multilin™ DGCM Field RTU The Multilin™ DGCM is a versatile Field RTU (Remote Terminal Unit) that can monitor and control a wide range of pole top, pad mount, and underground distribution assets. This compact solution is designed for easy installation on new equipment and retrofit on
- Communications: Ethernet, Serial - RS-232 / 422 / 485
-
Description: electricity; or d) DC transition station (between overhead lines and underground cable or between different sections of underground cables). This International Standard does not apply to the design and erection of any of the following: - overhead and underground lines between
-
Description: following. a) Substation A closed electrical operating area in a transmission or distribution network. When switchgear and/or transformers are located outside a closed electrical operating area, this is also taken to be an installation. b) One (or more) power station(s) located on a
-
Description: Subsurface or submersible-type transformers as described and defined in the following standards: American National Standard requirements for Underground-Type Single-Phase Distribution Transformers, with Separable Insulated High-Voltage Connectors, High Voltage 24 940 GrdY/14 400 Volts
-
Supplier: Douglas Electrical Components
Description: sealed for communication systems operating in underwater and subsea environments. Underwater connections could include those applications that are flood-prone, such as underground switchgear and power distribution equipment. Douglas can protect cabinets and systems from water
Find Suppliers by Category Top
More Information Top
-
Solar Deal Tracker - Global - Pivot - October 2015
Vista underground distribution switchgear units .
-
Solar Deal Tracker - US - Pivot - November 2015
Vista underground distribution switchgear units .
-
Reliability improvement on underground distribution spot network system
He works at S&C Electric do Brasil, being responsible for the development of automation systems for substations and distribution system networks and product support(automated switches, capacitor bank control and underground distribution switchgear ).
-
Distribution automation helps revitalize community
The fault interrupters of the underground distribution switchgear will typically clear a fault within two cycles after a trip.
-
Expanded Offerings For Vista® UDS And System VI™ Switchgear
Chicago, IL â S&C is pleased to announce two further enhancements to Vista Underground Distribution Switchgear and System VI Switchgear â optional 900-ampere continuous current load-interrupters and fault interrupters, plus optional 1200-ampere main bus.
-
Energy Storage Company Profile & Project Database - Q3 2015
New products include Power Xpert Solar 1500- and 1670-kilowatt (kW) inverters, Power Xpert grid-connect energy storage inverter, Eaton’s Cooper Power series high-efficiency transformers, Smart VFI underground distribution switchgear , Power Xpert Solar 1000 volts (v) direct current (DC) breaker recombiner …
-
CR4 - Thread: SF-6 interrupters on Vista switchgear
… S&C Gear for sale let me know what you need.. o S&C Switchgear (Lot Sale) o Four, PME-9, S&C Pad-mount, Cat# 65152R1-F2KM1, Mfg Dates: 12/03, 11/02, 08/04, 12/03 o One, S&C Vista Underground Distribution Switchgear , Cat# 934222F2L2M2P4T2, Model: 422 …
-
Wide Variety Of Products Exhibited By S&C Electric Company
• Vista Underground Distribution Switchgear â new single-way model uniquely designed to fit through wind tower doors in rating of 15.5-kV through 38-kV.
-
S&C To Showcase At DistribuTECH 2008
Booth 1910 will showcase the latest S&C automation products, and will include Remote Supervisory Vista® Underground Distribution Switchgear with the S&C 5802 Switch Control running IntelliTEAM II® Automatic Restoration System software, the TripSaver™ Dropout Recloser, and the new Scada-Mate CX™ Switching …
-
S&C Vista Switchgear Helps A Wind Turbine Manufacturer Address A Unique Switching Application
In remarkably short turnaround time, they designed a special type of Vista Underground Distribution Switchgear that met the size needs.
Indicates content that may require registration and/or purchase.