-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks
- Volume Capacity: 7,772.26028 gallons
- Diameter / Width: 126 inch
- Height: 144 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: ZCL Composites, Inc.
Description: Tank owners and system designers of underground fuel systems need tanks that provide secure storage of fuel over time. ZCL | Xerxes fiberglass double-wall tanks are an excellent solution because they are corrosion-resistant, both inside and out. Our tanks
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-10 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, The
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-15 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ZCL Composites, Inc.
Description: Other benefits start the moment the tank leaves the manufacturing facility. Shipping and installing a multicompartment tank rather than several tanks often saves space and money. Insurance and permitting costs may also be reduced. Our multicompartment tank comes standard
- Volume Capacity: 40,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Spill Containment, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to
- Total Flow: 1,192 GPM
- Capacity: 9,858 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Compartment Tanks Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel including diesel. Since
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: Westeel
Description: When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ unique design of a strong steel primary tank, enclosed within a 360 degree
- Volume Capacity: 10,567 gallons
- Diameter / Width: 96 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Outdoor Use
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to
- Volume Capacity: 8,000 to 20,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to
- Volume Capacity: 40,000 gallons
- Diameter / Width: 72 to 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to
- Volume Capacity: 8,000 to 20,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: ZCL Composites, Inc.
Description: Using a ZCL | Xerxes fiberglass underground tank avoids the need for protective coatings or linings, special equipment and costly maintenance to protect the integrity of the product. Underground DEF tanks also allow for storage of larger capacities than aboveground
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: Xerxes Corporation
Description: Xerxes corrosion resistant tanks are increasingly being specified for a variety of oil and gas industry applications. As the North American pipeline infrastructure and related facilities continues to expand, owners and their design engineering firms are using Xerxes storage
- Volume Capacity: 600 to 10,000 gallons
- Diameter / Width: 48 to 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: ZCL Composites, Inc.
Description: CHOOSE HIGH EFFICIENCY FOR OIL-WATER SEPARATION ZCL | Xerxes oil-water separators offer high-efficiency, long-lasting solutions for managing water and effluent runoff from parking lots or equipment washdown stations. ZCL | Xerxes underground oil-water separators are
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
Find Suppliers by Category Top
Featured Products Top
-
? Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers, such as fiberglass. The mixture is (read more)
Browse Datasheets for Osborne Industries, Inc. -
elements like moisture, oil, and chemicals, prevent pipe sweating, and keep external heat from affecting chilled equipment. Manufactured in a variety of colors for color-coding, matching your environment, or indicating safety hazards, ARMATEX® Coated Fabrics are (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
are difficult to reach, such as a piping galley or on the side of a tank create safety concerns. Not just because they may require crawling out on a pipe or some other structure, but climbing ladders outdoors during winter in icy conditions can create hazards and be dangerous. Valves that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
a bend in the pipe at the invert of an underground tank. Alert your field crew to begin a more thorough inspection when this occurs. 5) Lowering Rope Imagine that your tower crane is in an emergency and needs a new camera head. You’d need to hire a specialized company (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
anti metal detector ( Page 2 ) - offers from anti metal detector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 3D Fiberglass Fabric, Parabeam, Fiberglass Oil Storage Tank , Underground Fiberglass Tank ] .
-
Wind Driven Generator - Wind Driven Generator Manufacturers, Suppliers
[ Related Keywords : 3D Fiberglass Fabric, Parabeam, Fiberglass Oil Storage Tank , Underground Fiberglass Tank ] .
-
States > Maine > State > Regulations > 6 - Environmental Protection‚ Department of > 6-96 - Environmental Protection‚ Department of - General > [96...
(d) If airport hydrant piping is replaced, any underground oil storage tank not constructed of fiberglass , cathodically protected steel, or other commissioner approved noncorrosive materials in conformance with sections 5 or 8 of this chapter must be replaced at the same time.
-
States > Maine > State > Proposed Regulations > 2003 Documents > September 10, 2003 > [2003 ME Proposed me-p006a253] 06-096 Ch. 691 - Rules for Underground Oil...
(d) If airport hydrant piping is replaced, any underground oil storage tank not constructed of fiberglass , cathodically protected steel, or other commissioner approved noncorrosive materials in conformance with sections 5 or 8 of this rule must be replaced at the same time.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
The applicant clarified that the Quad Cities Unit I underground fuel oil storage tank is constructed of fiberglass ; aging management for loss of material is discussed separately as a non-GALL item.
-
States > Maine > State > Statutes > Title 38 - Waters and Navigation > 003 - Protection and Improvement of Waters
The underground oil storage tanks and piping are constructed of fiberglass , cathodically protected steel or other equally noncorrosive material approved by the commissioner; [2009, c. 501, §8 (AMD).] .
-
Economic analysis of community solar heating systems that use annual cycle thermal energy storage
E Coated steel tank, installed underground, 20·yr warranty galvanic rrotection X Coated steel tank, installed underground 181 Steel tank, installed VI Steel fixed roof oil tank , installed e Fiberglass , U.L. listed, installed underground <:> Prestressed concrete tank, installed A Precast concrete septic…
-
Environmental assessment for device assembly facility operations, Nevada Test Site, Nye County, Nevada. Final report
Spill and overfill prevention and leak detection equipment is included in the design of the DAF fuel storage and holding tanks, Double-walled, fiberglass underground storage tanks will be used for the … one for non- PCB transformer oil spill containment, one for…
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 301] 03/01/2010
…State Colleges and Universities, on behalf of Hennepin Technical College, is soliciting bids for interested, qualified vendors to remove two 25,000 gallon steel underground fuel oil storage tanks and related exterior piping … 000 gallon double walled fiberglass tank with all appurtenances…
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 308] 03/08/2010
…State Colleges and Universities, on behalf of Hennepin Technical College, is soliciting bids for interested, qualified vendors to remove two 25,000 gallon steel underground fuel oil storage tanks and related exterior piping … 000 gallon double walled fiberglass tank with all appurtenances…
Indicates content that may require registration and/or purchase.