Products/Services for Understanding Microwave Power Splitter
-
Power over Ethernet (PoE) Splitters - (47 companies)How to Select Power over Ethernet (PoE) Splitters. Image Credit: GlobTek, Inc. Power over Ethernet (PoE) splitters receive a unified PoE signal (data and power), and then separate the data and power onto two different lines for non-PoE devices...Form FactorApplicationsCompliance / Approvals -
PLC (Planar Lightwave Circuit) Splitters - (40 companies)PLC splitters, also known as planar lightwave circuit splitters, are designed to manage the power of optical signals through splitting and routing. PLC (planar lightwave circuit) splitters regulate the power of optical signals via splitting...
-
RF and Microwave Connectors - (521 companies)RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place. Type N. Type BNC... -
Microwave Tubes - (6 companies)...are vacuum electron devices and are generally used in master oscillator power amplifiers. Other microwave tubes are commonly available. There are several ways in which microwave tubes function. A microwave tube works on the principle of velocity... -
Powder Rifflers and Powder Splitters - (31 companies)...a stream of a powder sample flows out from a tube rotating around a cone shaped chamber with an opening, which captures a portion of the power stream on each revolution. Many other types of powder sample or powder stream splitters are available...
-
RF and Microwave Laminates - (38 companies)...absorption, and a low dielectric constant. They also feature high thermal conductivity for better power-handling capabilities, and low thermal expansion for better mechanical properties. As a result, some RF and microwave laminates are used in products...
-
RF Filters and Microwave Filters - (490 companies)RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters. RF filters and microwave filters are devices that pass...
-
Microwave Radiometers - (3 companies)Microwave radiometers measure the radiant flux of microwaves. They are commonly used in meteorological applications to provide temperature, humidity, and liquid profiles. Microwave radiometers measure the radiant flux of microwaves. Applications...
-
Power Supplies - (3080 companies)Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal. Power supplies are electrical devices that deliver electric power to one...
-
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...
Product News
-
Werbel Microwave LLC
Active Splitters Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200 O DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
5o.com
2.0~8.0GHz 4 Way Power Divider RF Power Splitter High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o339452028NK. Frequency Range:2.0~8.0GHz. Insertion Loss:2.0(Split 6dB). Isolation:15dB. VSWR Input:1.6. VSWR Output:1.5. Phase Unbalance: +-8?. Amplitude Unbalance: +-0.8dB. Connector Type: N Female. Dimension:94*52*18mm (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Triad Magnetics
Understanding Wall Plug-In Power Supplies Understanding Wall Plug-In Power. Wall plug-in power supplies have evolved since Hubbell's 1904 patent, now powering various devices. They are the most widespread sources of low-voltage power. Despite their ubiquity, many are inefficient, with 54% energy loss. This underscores the importance of energy-efficient devices. Federally compliant supplies are crucial for safety and efficiency. With increasing demand, designing efficient products is vital. Follow Us: YouTube. LinkedIn. Facebook. Our... (read more)Browse Power Supplies Datasheets for Triad Magnetics -
5o.com
Wideband 2.0-8.0GHz 2 Way Power Divider Splitter Built with high-quality microwave materials and exquisite manufacturing technology, this coaxial power splitter maintains excellent signal stability and minimal signal distortion under long-term continuous operation. It supports uniform distribution of RF microwave signals with outstanding consistency and reliable mechanical structure, effectively ensuring the integrity and stability of transmission signals. Widely applicable for RF laboratory testing, wireless communication systems, signal... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Marki Microwave LLC
1 - 8 GHz MMIC 4-Way Power Divider/Splitter The MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high 22 dB isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
Excelitas Technologies Corp.
Microwave-powered UV Curing System for Industry Excelitas offers its Fusion UV microwave-powered UV curing systems which consist of three primary components: an electrodeless bulb, a lamp module and a power supply. These components are easy to service and their modular design offers process flexibility with lower cost of ownership. The core of the microwave-powered system is the electrodeless bulb which features an exceptionally long service life with consistent output. Electrodeless bulbs are available in a variety of spectral outputs so... (read more)Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Volktek Corporation
PoE Splitter Built for harsh industrial environments, the IPS-342P operates in extreme temperatures ranging from -40 to 75 oC, ensuring stable and reliable performance in mission-critical applications. With plug-and-play simplicity, it eliminates the need for additional power sources, reducing cabling complexity, installation costs, and maintenance efforts. Designed for IP security cameras, wireless access points, LED lighting systems, building automation, and industrial control systems, the IPS-342P... (read more)Browse Power over Ethernet (PoE) Splitters Datasheets for Volktek Corporation -
NWS
RFOCS™ - RF & Microwave Site Components RFOCS TM - RF & Microwave Site Components. RFOCS TM (Radio Frequency and Optical Components and Systems) is a world class vendor of test grade RF components and microwave components. Their high quality and economical RF and microwave components include RF adapters, attenuators, cable assemblies, terminations, and couplers. RFOCS TM also provides a selection of filter products including diplexers, triplexers, and 5-plexers, alongside RF equipment including combiners, reactive splitters... (read more) -
Tecmark Corporation
Understanding HF-Rated GFCI Protection What is the HF note?. As the NEC now requires Ground Fault protection for a larger scope of applications & higher rated circuits in the recent Code cycles, high frequency during start up & cool down phases of equipment involving power inverters & variable frequency drives (VFDs) has created issues with inadvertent fault conditions. This is because the High Frequency "chatter " in the circuit is seen as electrical leakage by the GFCI. High Frequency (HF) rated Ground Fault Circuit Interrupters... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
WAGO
Split-Core Current Transfers WAGO's compact split-core current transformers are ideal for retrofitting existing systems. They are perfect for applications in which the current path must not be disrupted. The transformer's accuracy permits extremely precise current measurements. The split-core current transformers are capable of supplying the specified rated power at the end of the secondary cable. All transformers are supplied with color-coded cables. Two UV-resistant cable ties are also included for secure and easy (read more)Browse Signal Conditioners Datasheets for WAGO
-
Handbook of Microwave Component Measurements: with Advanced VNA Techniques
(1975) Understanding microwave power splitters .
-
Microwave Measurements
21 Johnson, R. A.: Understanding microwave power splitters , Microwave Journal, Dec 1975, pp. 49–51, 56 .
-
Error analysis and uncertainty evaluation in microwave high power measurement
Johnson, Russell A., Understanding microwave power splitters , Microwave Journal, December 1975.
-
Direct comparison transfer microwave power sensor calibration system
… direct comparison system for measuring radio frequency power (100kHz to 18GHz), MEASURE, Vol.1, No.4, December 2006 [5] Tom Crowley, Microwave Power Measurement, NIST/ARFTG Measurement short course, 2006 [6] Russell A. Johnson, Understanding microwave power splitters , Microwave Journal, pp 49 …
-
A generalised approach to the propagation of uncertainty in complex S-parameter measurements
R A Johnson “ Understanding microwave power splitters ”, Microwave Journal, pp 49-56, December 1975.
-
Radiolocation in Ubiquitous Wireless Communication
… Antenna Arrays, Wiley, New York (1974) Data sheet for MAX2820, Maxim Integrated Products (2003). http://www.maxim-ic.com/ Mini Circuits application note AN-10–006, Understanding Power Splitters (2005). http://www.minicircuits.com Pozar, D.M.: Microwave Engineering, Wiley, New York …
-
http://dspace.mit.edu/bitstream/handle/1721.1/76501/823507517-MIT.pdf?sequence=2
… this thesis the main results are summarized and the subsequent advances in the understanding of Lower Hybrid … Chapter 3 - Alcator C-Mod and the 4-way- splitter LH antenna For this thesis, the RF design of a new LH four-way-splitter antenna [1] for Alcator C-Mod was carried out using the Microwave Studio software and the … Similarly to a multijunction design [4], the poloidal-splitter antenna redistributes the power at the front of …
-
Injection-Locked Phase-Locked Loop for BPSK Coherent Demodulation: Theory and Design
Microwave Theory and Techniques, vol. [4] “ Understanding power splitters ,” Mini-Circuits, Application Note AN-10006, .
-
Asymmetric, adiabatic multipronged planar splitters
The concept of the adiabatic, asymmetric Y-splitter has been proven experimentally for the cases of the asymmetric Y-forked splitter [1, 2] and the so-called warped mode microwave coupler [3]; more, recently, its implementation in planar integrated optics has … … two-channel scheme is shown in Fig. 1 and the key to its understanding is the concept … … sectional evolution in adiabatic devices with axial distance is so slow that negligible power is transferred between …
-
Analysis of 0° hybrid junction constructed with broad-band transmission-line transformer
power splitter / combiners,” (Mini Circuits Q & A. Series-2), Microwaves ,vol. Understanding thebasics of power splitters.
Indicates content that may require registration and/or purchase.