-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. has excelled in the design, manufacture, and testing of ROV Tools, Underwater Remote Installation Tools, and Robotic tooling for decades. We provide standard and cutting-edge customized tooling for Underwater Construction, Offshore Subsea, Hydropower
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. has excelled in the design, manufacture, and testing of ROV Tools, Underwater Remote Installation Tools, and Robotic tooling for decades. We provide standard and cutting-edge customized tooling for Underwater Construction, Offshore Subsea, Hydropower
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. has excelled in the design, manufacture, and testing of ROV Tools, Underwater Remote Installation Tools, and Robotic tooling for decades. We provide standard and cutting-edge customized tooling for Underwater Construction, Offshore Subsea, Hydropower
-
-
Supplier: Mechanical Research & Design, Inc.
Description: barriers, specialty gates, and valves. Our vast working experience in custom sealing and restraint systems allows us to provide countless solutions, helping our customers have peace of mind when worker’s lives are on the line. Our products can be found as safety barriers protecting
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: NIBCO INC.
Description: NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is
- Features: Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, SDWA "Lead Free" Compliant, Swing Check Valves
- Actuation: Manual / Hand
- Media: Potable Water, Water
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer-type knife gate
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: CoorsTek
Description: your specific requirements. VALVES AND VALVE COMPONENTS Abrasion-Resistant Valves Needle Valves Wing-Guided Valves Gate Valves Stem-Guided Plate Valves Ball & Seat Check Valves Plug Valves Custom Valve Components
- Features: Ball / Disk Check Valves, Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Other, Plug Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of
- Valve Size: 2.5 to 6 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Z1088 dura-coated cast iron body and cover with PVC flapper valve, bronze check valve, gate, and stem. Features And Benefits Manual backflow flood gate Automatic flapper type backwater valve
- Features: Check Valves, Gate / Knife Valves
- Media: Water
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved – 250 psig (1725 kPa/17 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Flow (Cv): 10.2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Complete with Bronze trim Each valve is hydrostatically tested to BS EN 12266-1: 2003 Manufactured in accordance with BS EN 1171: 2002
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 48 OS&Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved end connections and can be used to stand alone or on Wilkins Backflow
- Features: Back Flow Preventer Assembly, Gate / Knife Valves
- Media: Water
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Material Of Construction: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: NIBCO INC.
Description: Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Water
-
Supplier: Mueller Company
Description: complies with ANSI B16.42 Class 150 • Ductile iron body and bonnet with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy coating interior and exterior surfaces; 30" – 54" valves coated with Mueller HP Epoxy coating. • Epoxy coatings meet or exceed all applicable requirements of ANSI/AWWA C550
- Valve Size: 14 to 54 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34.
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 67
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Radwell International
Description: VALVE, GATE VALVE, BRONZE, 200 SWP - 400 WOG, THREADED CONNECTION, UNION TYPE, 1/2 INCH, RISING STEM, KNOB ACTUATED, FOR NON-POTABLE WATER. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Connection Description: Threaded, Union
- Media: Water
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications In industrial plants, power stations, process
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 752 F
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Sharpe Valves
Description: ASTM-A351, 200 psi WOG at 350°F, inside screw and screwed bonnet
- Valve Size: 1.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: Watts
Description: Series 408-OSY-RW OS&Y Flanged Gate Valves are used in fire protection applications in fire main shutoff applications. They feature an epoxy coated cast iron body with flanged connections, resilient wedge disc, and cast iron handwheel. Series 408-OSY-RW are UL/FM listed and comply with
- Valve Size: 2.5 to 12 inch
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. The D237 carries the British Standards Institution Kitemark - your assurance of exacting quality standards WRAS approved
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 3-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 3" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. Features And Benefits 3" Fire OS&Y Untapped gate valve Outside stem and yoke,
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16 Design dtandard: DIN 3352 Working temperatures: 80 to 100°C Materials: WCB, LCB, CF8, CF8M,
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 to 212 F
Find Suppliers by Category Top
More Information Top
-
Development of a Multi-function Fail-Safe Hydraulic Contorl System for underwater Christmas Trees
set-up being used for long term cycle testing of underwater gate valves .
-
PRTR/309 building nuclear facility preliminary
The sluice gate was an underwater 61 cm (24 in) square gate valve in the containment vessel wall.
-
Simulation of the Illinois waterway locks system
The water elevation inside the locks is controlled by underwater valves at both the upstream and downstream gates .
-
Limnoperna Fortunei
Fouling is common on concrete underwater structures, valves , trash racks, gates , etc.
-
Advanced Neutron Source radiological design criteria
… level to be lowered below that necessary to maintain minimum shielding and cooling capability, unless they are located in an area of a pool that can be isolated by valves or gates (57.1; 57.2 includes all underwater componentsin this requirement).
-
Testing of Lower Cost Remote Control System
Underwater testing incorporates a seawater hydraulics control system, including a gate valve actuator, pilot valve, and pump coupled to a surface power supply.
-
An Overview of Cavitation Corrosion of Diesel Cylinder Liners
… speed aircraft surfaces and liquid droplet erosion in low-pressure stages of steam turbines [13]; diesel engine fuel systems [14]; ship underwater appendages, ship propellers, hydraulic turbines, pumps, valves , regu- lators, sluice gates , civil engineering hydraulic structures, underwater sound transmission and detection …
-
ZSS1025
Seawater pumps, gate valves for seawater ballast systems, on tankers, high-pressure (microbial) deep-sea sampler and incubation chambers, and underwater robotic arms. Chemical.
Indicates content that may require registration and/or purchase.