Products/Services for Underwater Pressure Washers

  • Pressure Washers-Image
    Pressure Washers - (335 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers may use either cold water or hot water and steam to perform their function, and the water is often...
  • Washers-Image
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
  • Industrial Parts Washers and Cleaning Systems-Image
    Industrial Parts Washers and Cleaning Systems - (661 companies)
    ...industrial parts washers use a CNC controller to adjust cleaning solution levels and parameters such as heat, pressure, speed, applied load, and flow rate in a pre-programmed manner. Other industrial parts washers are controlled or programmed through...
  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Air Compressors - (1122 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
  •  
    Wave Washers - (70 companies)
    Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
  •  
    Spray Washers - (218 companies)
    ...on the floor, a skid, a bench, or pedestal. Some spray washers can be programmed with a personal computer (PC) or software interface. Others use a CNC controller to change or adjust parameters such as heat, pressure, speed, applied load, or flow rate...
  •  
    Pressure Sensors - (1184 companies)
    Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
  •  
    Pressure Switches - (758 companies)
    Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Larval release and attachment modes of the hydroid Ectopleura larynx on aquaculture nets in Norway
    Strong currents of approximately 235 m sÀ 1 created by underwater high- pressure washers (AKVAgroup ASA, Bryne, Rogaland, Norway) not only exceed the critical value of 8 cm s1 (Pye¢nch & Downing 1949) to dislodge settled actinulae and juveniles from the substratum …
  • Radioactive air emissions notice of construction fuel removal for 105-KE basin
    Canisters w i l l be cleaned underwater using mechanical brushing and/or a pressure washer . purpose o f canister cleaning and consists o f r o t a t i n g nozzles t h a t clean the inner and outer …
  • Manual for Technical product design
    … epee, Diskus, steam engine, blade, can openers, wiring brush, rotary closure, lathe, tricycle, pressure boiler, nozzle, railway … Pocket knife, thermos flask, toasters, pot, staircase railing, safe, triangles, engine, the handle, turbine blade, movement, washer , Trumpets the submarine maritime boat fan, valve, bird cage, jacks, roller, rolling bearing, heating protective layer, heat exchanger, laundry drum, faucet, water turbine, the camper …
  • https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24167/Bassett_washington_0250E_12226.pdf?sequence=1&isAllowed=y
    An ideal flow shield for underwater applica- tions is one that effectively damps out turbulent pressure fluctuations while not attenuating propagating noise at any frequencies measured by the hydrophone contained within the flow shield. … Fig. B.1) constructed for field deployments consisted of three primary features: two washer -shaped end caps …
  • http://dspace.mit.edu/bitstream/handle/1721.1/74911/815525011-MIT.pdf?sequence=2
    underwater connecter developed by Teledyne Impulse that is capable of withstanding pressures up to 20,000 psi with a flat washer surface and larger .
  • Improvement of measuring devices for monitoring dredge operation
    … pump: a) with deck or hold location of pump; b) with submersible pump; 1) pump; 2) suction pipeline; 3) air pulse tube D,om = 15 mm; 4) choke washer with hole D = 1 mm; 5) Sapfir-22DIV pressure -vacuum transducer or Sapfir … dredge or submergence underwater , in the latter variant the Sapfiro22DD differential pressure transducer can be used.
  • Manual for Technical product design
    … epee, Diskus, steam engine, blade, can openers, wiring brush, rotary closure, lathe, tricycle, pressure boiler, nozzle, railway … Pocket knife, thermos flask, toasters, pot, staircase railing, safe, triangles, engine, the handle, turbine blade, movement, washer , Trumpets the submarine maritime boat fan, valve, bird cage, jacks, roller, rolling bearing, heating protective layer, heat exchanger, laundry drum, faucet, water turbine, the camper …
  • Carbon monoxide poisoning - Wikipedia, the free encyclopedia
    … monoxide include cigarette smoke, house fires, faulty furnaces, heaters, wood-burning stoves, internal combustion vehicle exhaust, electrical generators, propane-fueled equipment such as portable stoves, and gasoline-powered tools such as leaf blowers, lawn mowers, high- pressure washers , concrete cutting saws, power … Poisoning may also occur following the use of a self-contained underwater breathing apparatus (SCUBA) due to …
  • CR4 - Thread: Underwater Shaft Seals
    Re: Underwater Shaft Seals If you placed a washer outboard of the seal, ID 1/2mm greater than the shaft, OD a neat fit into the seal … … into the seal housing - that should protect the seal against the buildup you mentioned while allowing water pressure against it .