Products/Services for Underwater Rotary Actuator
-
Electric Rotary Actuators - (212 companies)Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities. Electric rotary actuators drive components rotationally via electromagnetic power from a motor. They typically...Rotation AngleIndexing / Multi-positionShaft Configuration -
Valve Actuators - (917 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close... -
Rotary Switches - (504 companies)...with a single switch. These devices have some advantages over other switches since turning the actuator can turn circuits on or off depending on the position and many different actuation positions are possible. Rotary switches can also be designed to have... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Pneumatic Rotary Actuators - (207 companies)Pneumatic rotary actuators use pressurized air to rotate mechanical components. Pneumatic rotary actuators use pressurized air to rotate mechanical components. They are used in applications such as machine loading and unloading, material handling... -
Hydraulic Rotary Actuators - (168 companies)Description. Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components. They are faster and more powerful than pneumatic actuators because the high pressures used in hydraulic systems produce greater torque...
-
Linear Actuators - (789 companies)Mechanical actuation is used to covert rotary motion of a screw thread or gear into linear displacement and force. Examples include a car jack, laser positioner, and other positioning instrumentation. Electrical actuation uses electrically driven motors...
-
Robots - (1075 companies)Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types...
-
Butterfly Valves - (1275 companies)...rotary motion valves used as throttling valves to control flow through a system. They can be used with many different media. Butterfly valves offer several advantages including quarter-turn, openness for less plugging, and good control capabilities...
-
Air Valves - (793 companies)...to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow passage. Rotary motion valves rotate a disc or ellipse about an angular or circular shaft...
Product News
-
Bansbach Easylift®
Electric Linear Actuators for Precision Motion extendable upon request) and operate on 12 or 24 VDC, with options for integrated or external controllers. Built for durability, the actuators feature powder-coated or stainless steel bodies, stainless steel or aluminum piston rods and brackets in polyamide, aluminum, or stainless steel. With an IP66 rating as standard (upgradable to IP69K equivalent for harsh environments), they perform reliably in extreme conditions, from -40 C to +90 C. Specialized versions, like the underwater easyE actuator... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Bansbach Easylift®
In-line Actuators with Integrated Controllers and actuator tube made of powder coated steel or 316 stainless steel. Harsh Environment and Underwater versions available. The intelligent, in-line actuators from Bansbach (R) can now do significatly more!. To learn more visit our website: www.easye.us. Catalog Download!. You can find detailed product information in our Catalog. Visit Our E-Store !. Watch > > >easyE-i Electric Linear Actuators with Integrated Controllers. Bansbach was founded in 1919 and with our in-house machine shop, fully integrated... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Bansbach Easylift®
Underwater easyE® Electric Linear Actuators The Underwater easyE (R) actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI316). Stainless steel brackets. Cable is molded into end fitting. Integrated Controller Options. Analog or Digital Control. Max Stroke Length is limited up to 600mm. 12 or 24 VDC. The Underwater easyE (R) is the perfect... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Southco
AC Rotary Latch Actuators Southco AC Rotary Latch Actuators are engineered to complete a remote latching system, enabling efficient operation of light, medium, and heavy-duty rotary latches through a cable connection. Designed for versatility, these actuators support multiple cable placement options, allowing both in-line and perpendicular routing to suit a wide range of installation requirements. The actuators feature an ergonomic hand grip that ensures comfortable and intuitive operation, even in demanding... (read more)Browse Latches Datasheets for Southco -
Compact Automation
Custom Rotary Actuator Products Compact Automation offers durable, reliable and innovative industrial. solutions with high value and low life-cycle cost to customers around the globe in diversified industrial end markets. With our extensive engineering capability and 96 patents globally with a combined 1,290 years of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what the... (read more)Browse Linear Actuators Datasheets for Compact Automation -
DynaQuip Controls
Electric Rotary Valve Actuators Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition... (read more)Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Indelac Controls, Inc.
Compact rotary electric actuator Product Data Sheet. Product Manual 1. Product Manual 2. SD & SDX. The SD series compact rotary electric actuator was specifically designed for valve sizes from 3/4 " to 2 1/2 " and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb .in (model SD) and 300 (model SDX) lb .in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe applications and, as in all ICI actuators, can withstand stall... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Compact Automation
Custom Pneumatic Rotary Actuator Products Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Features: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Options and modifications to fit your application (read more)Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Oriental Motor USA
Collaborative Robot for Hollow Rotary Actuators Oriental Motor is pleased to announce a new feature for the DGII Series DC Input Type Hollow Rotary Actuators and the AZ Series Ethernet Type mini Driver, enhancing their compatibility with Universal Robots and Fanuc collaborative robots. This integration allows users to program and control the DGII Series directly through the robot 's native software, streamlining automation and improving efficiency. With this latest development, customers can now seamlessly integrate the DGII Series actuators... (read more) -
Compact Automation
Brute Series Rotary Vane Actuators 25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Actual applications with 25 million cycles and more. 100 's of standard options and modifications. (read more)Browse Hydraulic Rotary Actuators Datasheets for Compact Automation
-
Heading Lock Maneuver Testing of Autonomous Underwater Vehicle
Underwater Rotary Actuator Analog +/- 5V .
-
Robot
underwater hydraulic manipulator|swing rotary actuator |double-screw-pair transmission|axis force compensation|manipulator elbow .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43002/23935052-MIT.pdf?sequence=2
Chapter 3 details the development of the anthropomorphic manipulator including the design of an underwater hybrid pneumatic/hydraulic rotary actuator , the implementation and testing of digital rate controllers, and the testing of revolute joints.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35750/22151328-MIT.pdf?sequence=2
Chapter 3 details the development of the anthropomorphic manipulator including the design of an underwater hybrid pneumatic/hydraulic rotary actuator , the implementation and testing of digital rate controllers, and the testing of revolutejoints.
-
Machine Vision and Mechatronics in Practice
Several robotics researchers [2 - 4] have designed and built articulated flippers and fins to propel fish-like underwater vehicles using conventional electric motors and rotary actuators .
-
Resonance-Based Wireless Energizing of Piezoelectric Components
As a new method of wireless energy transfer, this technique provides a convenient alternative to traditional power transfer system for the operation of the piezoelectric devices used in wet or underwater environments, water actuation, ac- tuators in rotary machines, fluid manipulation applications …
-
Development of a hollow axis swing cylinder for the elbow joint of 7 Function hydraulic manipulator
Keywords— Underwater hydraulic manipulator; Manipulator elbow; Swing rotary actuator ; Double-screw-pair transmission .
-
Modeling and simulation of magnetostriction in a twin lateral transducers energy harvester
Abstract- Magnetostrictive transducers are used in a broad variety of applications that include fast response valve actuator , linear pumps, rotary motors, acoustic underwater devices and energy harvesting devices.
-
[Front matter]
Since 1985, Technadyne has been a leader in the worldwide subsea robotiCS industry, manufacturing underwater thruster motors, propulsion systems, rotary and linear actuators , hydraulic power units (HPUs), valve packs and plan and tilts for use on Remotely Operated Vehicles (ROVs), Autonomous Underwater …
-
A rate-dependent incremental variational formulation of ferroelectricity
… presently being used in a broad range of applications including sonar, MEMS devices, fuel injectors for high efficiency-low emission diesel engines, actuators for active control of helicopter rotor blades and underwater vehicle control surfaces, and ultrasonic rotary inchworm motors with high …
Indicates content that may require registration and/or purchase.