-
Supplier: Quarktwin Technology Ltd.
Description: Touchscreen Controller 2 Wire Capacitive I²C, USB Interface 64-TQFP (10x10)
- Supply Voltage: 2.3 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
- Interface: I2C, USB
-
Supplier: DigiKey
Description: Touchscreen Controller, 2 Wire Capacitive I²C, USB Interface 64-QFN (9x9)
- Supply Voltage: 2.3 to 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1004055-ATMXT1664T3-C2U035 Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: maXTouch® Package: Tray Standard Package: 280 Mounting: SMD (SMT) Interface: I2C, SPI, USB Current - Supply: 11.28 mA Resolution
- Operating Temperature: -40 to 85 C
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 886413-MTCH6303-I/RG Operating Temperature Range: -40°C ~ 85°C Features: Touchscreen Controller 2 Wire Capacitive - I²C, USB Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 790239-MTCH6303-I/PT Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Interface: I2C, USB Family Name: MTCH6303 Categories: Integrated Circuits (ICs)
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SENSOR, 27-CH, QFN-64; IC Interface Type:I2C, USB; Resolution (Bits):999bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Biamp Systems, Ltd.
Description: The Apprimo Touch 4 is a 4” touch panel intended for smaller rooms. Similar in size to a smartphone, the Apprimo Touch 4 feels familiar and intuitive to use. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen
- Sensor Type: Capacitive
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Silicon Labs
Description: (40/64/80/92-pin) Applications Portable medical Barcode scanner POS peripherals Smart phone Wireless trackers Cable set-top box Terrestrial set-top box Laser printer USB audio Docking station White goods Motor control Home automation/security Metering Sensor controllers Optical
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Aaeon Systems Inc.
Description: six USB 2.0, one Line-out, and one VGA connector. For even more expansion, the ACP-5182 is fitted with two Mini Cards. As AAEON is one of the first companies to incorporate Projected Capacitive Multi-Touch screen into Digital Signage and POS/KIOSK applications, the
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: Microchip Technology, Inc.
Description: The recommended alternative touch controller is ATMXT2952TD for new designs without Active Stylus. The mXT2954T2 is a single-chip capacitive touch controller for 15.6 inches Windows 8.x certified or Android enabled notebooks and Intel Ultrabooks. With the
- Operating Temperature: -40 C
- Interface: I2C, USB
-
Supplier: Silicon Labs
Description: gateway White goods Motor control Home automation/security Treadmill Sensor controllers Optical touch screen Instrumentation 10G+ optical transceivers Power Tools Vending Machines Factory Automation Server Backplanes Server Fans Industrial monitoring Model cars/planes HVAC
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: OnLogic Inc.
Description: project. Our custom carrier board inside Factor 202 gives you dual 1 GbE LAN ports, 1 RS-232/422/485 terminal block connector, 1 USB 3.2 port, 2 USB 2.0 ports, 1 HDMI port and 1 USB-C management port used to configure the CM4 module. In addition, 16x digital inputs and 16x
- Operating Temperature: -20 to 60 C
-
Supplier: Maple Systems, Inc.
Description: be employed to resolve your toughest automation challenges. And because they are full-strength industrial computers, Panel PCs can operate any Windows Software — providing you with flexible options. Kiosk Applications • PC400 Panel PCs can be kiosk mounted and attached to a wide number of USB
- Operating Temperature: 14 to 122 F
- Effective Screen Width: 16.06 to 18.54 inch
- Effective Screen Height: 12.13 to 15.59 inch
- Screen Diagonal: 15 to 19 inch
-
Supplier: Maple Systems, Inc.
Description: our Panel PCs can be employed to resolve your toughest automation challenges. And because they are open platform computers, these units can operate any Windows software — providing versatile and comprehensive options. Kiosk Applications • Can be kiosk mounted and attached to a wide number of
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.95 to 21.93 inch
- Effective Screen Height: 5.87 to 14.25 inch
- Screen Diagonal: 7 to 21.5 inch
-
Supplier: e-con Systems™ Inc
Description: Bluetooth Classic and BLE v4.1 Serial Ports 2 RS232 USB 1 USB Host (2.0) USB OTG Digital Video 8MP MIPI Camera, 5 MP HD Camera and 1.3 MP Custom Lens Camera (add-on module) Miscellaneous I2C SPI SD/MMC Card Support 1 Wire Interface 2 Channel 10 bit ADC Upto 50 User Configurable
- RAM: 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Video: LCD Controller
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: Capacitive Touch screen, SDIO, SPI, I2C, LCD controller, 3 UARTs, 1 wire, local bus expansion, USB high speed client, MIPI CSI-2/Parallel camera interface. Almach - Reference design for eSOM3730 embedded ARM SOM As a part of rapid development kit, e-con Systems
- RAM: 128 to 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Operating Temperature: -4 to 158 F
- Features: Other, Real Clock Timer, RoHS / Lead-Free
-
Supplier: ValueTronics International, Inc.
Description: Acquisition/Multimeter System with 2 Module Slots Large, 5-inch (12.7 cm) multi-touch capacitive touchscreen with graphical display 2-year specified, full featured, traceable 6½-digit multimeter with 0.0025% DCV (1 V, 10 V ranges) basic accuracy Standard LAN/LXI and USB-TMC
- Data Acquisition: Datalogger / Recorder
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet,
- Type: Capacitive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen
- Supply Voltage: 1.71 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Type: Capacitive
-
Supplier: RS Components, Ltd.
Description: One-Channel Touch Sensor IC
- Type: Capacitive
- Features: Other
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: Lingto Electronic Limited
Description: IC SCREEN CNTRL
- Operating Temperature: -20 to 70 C
- Features: Other
- Interface: Serial, USB
-
Description: IC SCREEN CNTRL 12BIT 20QFN
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface: Serial, UART, USB
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SENSOR, 3 CHANNEL, TDFN-8, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: The QuickSense™ C8051F99x family of ultra low power capacitive sensing microcontroller (MCU) devices provide the lowest power and highest sensitivity touch sensing solution for capacitive buttons, sliders, wheels and capacitive proximity sensing. Architected from the
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SENSOR; IC Interface Type:I2C; Resolution (Bits):-; Supply Voltage Min:2.4V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:16Pins; Automotive Qualification Standard:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The recommended alternative touch controller is ATMXT2952TD. Microchip's maXTouch® family is known for its superior performance and rich feature set. The mXT3432S is optimized for touchscreens up to 17.3" and enables shieldless designs, in addition to its superior performance,
- Operating Temperature: -40 C
- Interface: I2C, USB
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH CTRL, 5.5V, UQFN-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
-
Supplier: Semtech Corp.
Description: Semtech capacitive touch controller ICs come in 8- and 12-channel models and feature integrated LED drivers. Our SX864x capacitive touch controller platform supports a wide range of button, slider and touch wheel capacitive sensor designs in
- Type: Capacitive
- Interface: I2C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
environments, giving developers broad control over tags, screens, recipes, alarms, data handling, and more. Built-in connectivity options like Ethernet, USB-A, and serial interfaces support flexible integration, and remote access via VNC is available for efficient service and troubleshooting (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, which can greatly improve the operation efficiency. It also supports mouse control and remote web control over LAN. Key Features 4 analog channels, up to 2 GHz bandwidth (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
long-duration captures. Large Touch Screen Display: 10.1-inch TFT LCD capacitive touch screen with 1280x800 resolution provides clear waveform visualization and intuitive operation. Extended Field Operation: (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
features include: CSZ's EZT-570S touch screen controller Emergency Power Switch (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
capturing accidental signal and observing complicated signal Ultra Phosphor 3.0 super phosphor display effect, up to 256 grey display 15.6-inch 1920×1080 HD capacitive multi-touch screen, supporting gesture control: click, slide, zoom, edit, and drag Multiple (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
. Sophisticated programming, communication, and other operational features are standard, enabling superior performance in all models. Standard features include the CSZ EZT-570S touch-screen controller, providing the ability to control each chamber separately, or together, for thermal (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
When Requirements Compete - Explore resources for evaluating interface & environmental tradeoffs. Designing for the User. User confidence drives the decision Engineers developing a critical care ventilator initially explored a touch screen interface (read more)
Browse Touch Screen Controllers Datasheets for NKK Switches
More Information Top
-
Psp Lcd Game - Psp Lcd Game Manufacturers, Suppliers
17 Inch Projected Capacitive Touch Screen with USB Controller Big Size Multi Touch Panel .
-
All Products | Mouser
These Projective Capacitive Touch Screens offer 4096 x 4096 resolution, Windows and Linux software interface, and I²C and USB touch controller interface.
-
Net Vision Designs SVI-06 Image Recorder with Cypress’s USB 3.0 Device Controller
• Himax Imaging’s USB 3.0 5M Sensor Evaluation Board Integrates Cypress’ FX3 Peripheral Controller • Longcheer Selects Cypress’ Capacitive Touch Screen Solution for New Smarphone .
-
Cypress Semiconductor Receives Electronic Products Magazine Award for PRoC-UI Solution
• Himax Imaging’s USB 3.0 5M Sensor Evaluation Board Integrates Cypress’ FX3 Peripheral Controller • Longcheer Selects Cypress’ Capacitive Touch Screen Solution for New Smarphone .
-
On Semiconductor Acquires Cypress Semiconductor Image Sensor Business
• Himax Imaging’s USB 3.0 5M Sensor Evaluation Board Integrates Cypress’ FX3 Peripheral Controller • Longcheer Selects Cypress’ Capacitive Touch Screen Solution for New Smarphone .
-
BMW Selects Cypress’s CapSense Capacitive Touch Solution for Infotainment System
• Himax Imaging’s USB 3.0 5M Sensor Evaluation Board Integrates Cypress’ FX3 Peripheral Controller • Longcheer Selects Cypress’ Capacitive Touch Screen Solution for New Smarphone .
-
Cypress’s PRoC-UI Selected for I-Rocks Wireless Keyboard
• Himax Imaging’s USB 3.0 5M Sensor Evaluation Board Integrates Cypress’ FX3 Peripheral Controller • Longcheer Selects Cypress’ Capacitive Touch Screen Solution for New Smarphone .
-
Cypress Envirosystems Unveils Deadband-Supported WPT for Energy Savings in Buildings
• Himax Imaging’s USB 3.0 5M Sensor Evaluation Board Integrates Cypress’ FX3 Peripheral Controller • Longcheer Selects Cypress’ Capacitive Touch Screen Solution for New Smarphone .
-
DM240315-2 Remote Control Demonstration Board - Microchip | Mouser
Microchip DM240315-2 Remote Control Demo Board integrates graphics, touch sensing, USB , and wireless connectivity. This Microchip board demonstrates a remote control populated with a PIC24FJ256DA210 micro controller , 3.5" graphical TFT LCD display with resistive touch screen , capacitive touch keys with plastic overlay, MRF24J40 2.4GHz transceiver, and a ZENA™ wireless adapter.
-
Touch Screen Whitepaper
Its compensation data is stored in EEPROM of the controller in pair with the panel and is … The compensated coordinates is then transmitted to the host computer through RS232 or USB interfaces. 3.3 Projected Capacitive (PCT) Touch Screen .
Indicates content that may require registration and/or purchase.