-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Clark Solutions
Description: tube sizes to optimize the dispense flow rate. Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller. For added safety and peace of mind, the DC unit is
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.1181103 inch
- Power Source: AC Powered, DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps, Water Supply Pumps
-
Supplier: Metrohm USA, Inc.
Description: USB Sample Processor with two workstations and two built-in membrane pumps for the automatic processing of routine samples in series with small to medium quantities. In addition to the built-in pumps, two additional pumps (membrane or peristaltic) and up to three
- Titration Indication Method: Voltametry
-
Supplier: Metrohm USA, Inc.
Description: USB Sample Processor with one workstation and one built-in membrane pump for the automatic processing of routine samples in series with small to medium quantities. In addition to the built-in pump, an additional one (membrane or peristaltic) and up to three dosing devices
- Titration Indication Method: Voltametry
-
Supplier: Metrohm USA, Inc.
Description: USB Sample Processor with one workstation for the automatic processing of routine samples in series with small to medium quantities. Up to two pumps (membrane or peristaltic) and three dosing devices for Liquid Handling tasks can be connected. Because of the multitude of
- Titration Indication Method: Voltametry
-
Supplier: Metrohm USA, Inc.
Description: USB Sample Processor with two workstations for the automatic processing of routine samples in series with small to medium quantities. Up to four pumps (membrane or peristaltic) and three dosing devices for Liquid Handling tasks can be connected. Because of the multitude of
- Titration Indication Method: Voltametry
Find Suppliers by Category Top
Featured Products Top
-
: • Infusion systems and dialysis machines • Heart-lung machines and insufflators • Biopharmaceutical Processes • Promotion of dangerous or sensitive media The challenge: The flow rate of a peristaltic pump is primarily controlled by the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
peristaltic pumps and piping to simulate a variety of pumping conditions. The decrease in energy used over time when the pulsation dampener was added in the system ranged from 3.9% up to 34.1% depending on the setup and differential pressure created. As seen in Figure 1 (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
support and flexible customization, helping you enhance precision, efficiency, and reliability in fluid control applications. Contact us to design the ideal motor solution for your peristaltic pump or compact device. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Standard 15, 25, and 37 gallon dampener series are designed to act as shock absorbers for your peristaltic pumps while also serving as small bladder-style surge vessels. Prevent pipe and pump damage as well as costly repairs with these durable buffers against the damaging effects of water hammer and pulsation from any large positive displacement pumps. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pipes do not just break. Something usually beats them up first. In many pump systems, that “something” is pulsation. Diaphragm pumps, metering pumps, and peristaltic pumps all move fluid in strokes, and every stroke sends a pressure wave through the (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
bench configuration, designed for use as a stand-alone laboratory station. Equipped with wheels, it can be easily moved and connected to a non-industrial voltage power grid. The structure includes two shelves to optionally host a printer and a peristaltic pump. Laminar flow equipment can be (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Marposs Corp -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
with integrated BAS communication, advanced bypass control, or multiplex pump control, look no further than the HV600 family to meet a wide range of variable speed needs in building automation. Due to its greatly improved ease of use and advanced functions, the HV600 will address every (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. Designed to control traditional and emerging motor technologies through 600 HP, the GA800 handles applications ranging from simple fans and pumps to high-performance test dynamometers (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Microfluidic beta and conversion electron radiation detector for preclinical pharmacokinetic studies with PET and SPECT radiotracers
Future work will focus on animal experiments as well as the development of a new acquisition board with USB connection and peristaltic pump speed control .
-
A microfluidic system for rapid bacterial pathogen detection
An external electromechanical, 8-port, valving system connected to a laptop computer via a custom USB controller board is used to control the PDMS valves in order to generate peristaltic pumping .
-
Drug adsorption on bovine and porcine sclera studied with streaming potential
The readouts from the amplifiers were digitized using a National Instruments USB -6008 DAC (National In- struments, Austin, TX), which would also control the speed and direction of the peristaltic pump .
-
Design, Construction and Evaluation of a Portable Biosensor for Rapid Detection of E. coli O157:H7
The USB controller is also connected to a 12-bits D/A converter to control the rotary motor speed of the peristaltic pump using the PWM (Pulse width modulation) method.
-
Performance of nondenaturing micro 2‐DE followed by third‐dimension SDS‐PAGE in the analysis of Escherichia coli soluble proteins
… flow of gradient gel-preparation solutions (three 3-way valves and two 2-way valves were used); 7, peristaltic pumps ; 8, containers of gradient … … 9, six relays to control the five solenoid valves … … 10, a container of USB Computer (Netplus, Chiba, Japan …
-
Simultaneous cyclic-injection spectrophotometric determination of aluminum and iron in petroleum products
The scheme of CIA (Fig. 1) included a seven way valve, a reversible peristaltic pump (flow rate from 0.5 to 6 mL/min), a thermostatically controlled reaction vessel (a glass tube … … of visible light, and an USB 4000 spectrometer (Ocean Optics …
-
Microsystems and Nanotechnology
The system included a mixer for DNA sample fabricated by MEMS technology, an electrochemical microarray chip for detecting computational solution, a pint-sized self-made magnetic bead separator, a peristaltic pump for driving fluid, and a 24-way valve for controlling fluid. … buffers could be automatically sampled, injected, driven, and controlled by a microcomputer via USB , leading to an …
-
Future Materials Engineering and Industry Application
Image data from the CCD transmitted to touch computer through the USB directly. Liquid part is controlled by the peristaltic pump , while pressure controller monitors the gas part.
-
A Robot Application for Marine Vessel Inspection
Regarding the arm con- troller, it features a USB interface with MARC and an ARM Cortex M3 (@72 MHz) processor, running a 400 Hz control loop that in particular implements spline-based trajectory following. Finally, regarding the end-effector, it comprises a grinder for surface preparation (using current monitoring for torque control), a peristaltic pump to inject the couplant that improves the transmission of the ultrasonic pulse, and the corresponding ultrasound sensor.
-
USB-MEA-Systems
… can select the desired temperature at the device itself or using the included control software TCX- control . Multi Channel Systems also offer the USB -MEA-System with enhanced perfusion, meaning that the system comes with a heatable perfusion cannula, another temperature controller, and a peristaltic perfusion pump .
Indicates content that may require registration and/or purchase.