-
Supplier: Cole-Parmer
Description: These sturdy, one-piece molded mobile containers are made of high-density polyethylene (HDPE). Ideal for storing and handling both solids and liquids. Caster frame gives complete mobility regardless of load. Removable casters are 3'' dia for smooth rolling. Containers easily separate
- Volume Capacity: 26 gallons
- Material: Plastic
-
Supplier: Cole-Parmer
Description: These sturdy, one-piece molded mobile containers are made of high-density polyethylene (HDPE). Ideal for storing and handling both solids and liquids. Caster frame gives complete mobility regardless of load. Removable casters are 3'' dia for smooth rolling. Containers easily separate
- Volume Capacity: 52 gallons
- Material: Plastic
-
Supplier: Wiper Master, Inc.
Description: Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white
-
-
Supplier: U.S. Plastic Corporation
Description: Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as
-
Supplier: U.S. Plastic Corporation
Description: Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as
-
Supplier: U.S. Plastic Corporation
Description: Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as
-
Supplier: U.S. Plastic Corporation
Description: Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cleveland Bottle & Supply Co.™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety
- Volume Capacity: 30 gallons
- Height: 30.1 inch
- Width / Diameter: 21.3 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: Pitt Plastics
Description: resistant. Multicolor design. Meets FDA and USDA specifications for food contact. Special additives make these bags light and strong Specially formulated for the low temperatures required for ice storage FDA and USDA approved Available in 5 lb., 8 lb. and 10 lb. capacities
- Container Type: Bag / Sack
-
Supplier: Pitt Plastics
Description: resistant. Multicolor design. Meets FDA and USDA specifications for food contact. Available in 5 lb. and 10 lb. capacities Clear, blue-tinted bag Special additives make these bags light and strong Specially formulated for the low temperatures required for ice storage FDA and USDA
- Container Type: Bag / Sack
-
Supplier: Orbis
Description: ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The
- Fork Tine Entry: 4 Way Entry
- Size: 44" x 56"
- Features: FDA / USDA Compliant, Hygienic, Other
Find Suppliers by Category Top
Featured Products Top
-
. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Download a detailed product brochure USDA approved Vertical Rotary Band Sealing System with Synchronized Conveyor Features: Supplied with (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
HBS-1/8TX HORIZONTAL MOTORIZED SEALER FOR INSTALLATION ON EXISTING CONVEYOR USDA approved smokeless and odorless Horizontal Model Rotary (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
customers from determination of test methods to final test certification. Services include physical property, developmental testing, and flammability testing, including the seat cushion oil burner test. General Plastics is one of only 9 in the nation who performs this test, which is performed in our FAA-approved (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
/8 with Coder and Shelf Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Features: Materials: PE, PP (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Pouches. USDA approved baggers and sealers are also available. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Enidine is the OEM supplier of choice for many of the world’s major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the “clam shell” molds and stretch rods from high impact forces and cycle rates (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Packagers APM's line of Speedy Bag Packagers is ideal for quick and easy product bagging using pre-made bags on a wicket. With one simple motion, the operator pushes the product into the already opened bag. The machine's heavy duty construction and USDA approved stainless steel models are perfect (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
TBS-3/8 Portable USDA approved rotary tabletop model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Federal Register > Thursday, November 21, 2002 > [67 FR 70140] Kiwifruit Grown in California; Relaxation of Pack and Container Requirements
After considering this ‡alternative, the Committee recommended and the USDA approved relaxing the container marking requirements provided that plastic containers meet any approved method of PLI ( 67 FR 54327 , August 22, 2002).
-
Federal Register > Tuesday, April 22, 2003 > [68 FR 19708] Grapes Grown in a Designated Area of Southeastern California; Establishment of Safeguards and Proced...
…not apply to containers in the center tier of a lot palletized in a 3 box by 3 box pallet configuration: Provided, That pallets of reusable plastic containers shall have the lot … number stamped on two USDA - approved pallet tags, each affixed…
-
Federal Register > Friday, April 26, 2002 > [67 FR 20607] Grapes Grown in a Designated Area of Southeastern California; Revision to Container and Pack Requirem...
…not apply to containers in the center tier of a lot palletized in a 3 box by 3 box pallet configuration: Provided, That pallets of reusable plastic containers shall have the lot … number stamped on two USDA - approved pallet tags, each affixed…
-
Federal Register > Monday, April 16, 2007 > [72 FR 18847] Nectarines and Peaches Grown in California; Revision of Handling Requirements for Fresh Nectarines an...
…lot stamp number, assigned by such Service, showing that such fruit has been USDA inspected in accordance with § 916.55: Provided, That pallets of returnable plastic containers shall have the lot … each pallet with a USDA - approved pallet tag, in addition…
-
Federal Register > Thursday, March 25, 2004 > [69 FR 15641] Nectarines and Peaches Grown in California; Revision of Handling Requirements for Fresh Nectarines ...
…lot stamp number, assigned by such Service, showing that such fruit has been USDA inspected in accordance with § 916.55: Provided, That pallets of returnable plastic containers shall have the lot … each pallet with a USDA - approved pallet tag, in addition…
-
Federal Register > Wednesday, April 9, 2003 > [68 FR 17257] Nectarines and Peaches Grown in California; Revision of Handling Requirements for Fresh Nectarines ...
…such fruit has been USDA inspected in accordance with § 916.55: Provided, That for the period April 1 to October 31, 2003, pallets of returnable plastic containers shall have the lot … each pallet with a USDA - approved pallet tag, in addition…
-
Federal Register > Friday, April 5, 2002 > [67 FR 16286] Nectarines and Peaches Grown in California; Revision of Handling Requirements for Fresh Nectarines and...
…such fruit has been USDA inspected in accordance with §916.55: Provided, That for the period April 6, 2002, to October 31, 2002, pallets of returnable plastic containers shall have the lot … each pallet with a USDA - approved pallet tag, in addition…
-
Federal Register > Monday, April 2, 2001 > [66 FR 17479] Nectarines and Peaches Grown in California; Revision of Handling Requirements for Fresh Nectarines and...
…that such fruit has been USDA inspected in accordance with §916.55: Provided, That for the period April 1 to October 31, 2001, pallets of returnable plastic containers shall have the lot … each pallet with a USDA - approved pallet tag, in addition…
-
Federal Register > Wednesday, March 22, 2000 > [65 FR 15205] Nectarines and Peaches Grown in California; Revision of Handling Requirements for Fresh Nectarines...
…that such fruit has been USDA inspected in accordance with §916.55: Provided, That for the period April 1 to October 31, 2000, pallets of returnable plastic containers shall have the lot … each pallet with a USDA - approved pallet tag, in addition…
-
Federal Register > Friday, August 23, 2002 > [67 FR 54567] Grapes Grown in a Designated Area of Southeastern California; Revision to Container and Pack Require...
…the additional time and cost of affixing adhesive labels to containers, the Committee unanimously recommended and the USDA approved the stamping of lot stamp numbers on two USDA - approved pallet tags, with each … of each pallet of containers ( 67 FR 20607 , April .... The pallets will be wrapped with clear plastic immediately after inspection, ensuring the tags cannot be easily…
Indicates content that may require registration and/or purchase.