-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-8 Conveyor is designed for curing UV/Visible light-curable adhesives, coatings, and inks. This cost-efficient and versatile conveyor system is perfect for both production and lab environments and can be used in a number
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® CV300 is a versatile conveyor system designed to complement the OmniCure AC Series of high power UV LED curing systems and is suitable for production, laboratory and research and development applications. The CV300 can handle substrates up to 310 mm (12.2") wide on
- Speed: 3.280839895013125 to 47.572178477690315 ft/min
- Conveyor Type: Belt Conveyor
-
-
Supplier: Hernon Manufacturing, Inc.
Description: while outputting a maximum intensity UV light. The Ultracure® 6 can be installed alone or in series to produce a UV light bath across manufacturing conveyor belts.
-
Supplier: Dymax
Description: the entire 18 in width, which is ideal for low profile parts such as PCBs, and up to 6 in across a 13.75 in width, which can be increased to either 8 in or 12 in with optional risers installed. The Dymax Edge-Carry series of conveyors are designed for efficient curing of UV
-
Supplier: Dymax
Description: Available in Europe and Asia Only Upgrade your light-curing operations with the UVCS V3.0 LED conveyor platform, designed to maximize efficiency and enhance operator experience. Equipped with the latest in curing system technology, this modernized conveyor combines
-
Supplier: Golden Collar Technology Co., Ltd .
Description: extreme conditions. Available in various mesh sizes (1mm, 2mm, 4mm, and custom), our PTFE mesh sheets are ideal for heat transfer, drying systems, screen printing, UV curing, food processing, and conveyor belting. The open mesh design ensures efficient air circulation and
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: B&B Engineered Systems
Description: skin, 18 gauge, G-90 galvanized steel construction. Panels are pre-punched for nut & bolt assembly. Tube Axial non-sparking exhaust fans with belt guards and connector ring for duct connection. 3 phase TEFC (208/230/460) tri-voltage motors with variable pitch pulleys. Four tube, 4 ft.,
- Air Flow / Gas Consumption: 14,000 to 60,000 SCFM
- Automation / Control: Automatic, None - Manual
- Options / Components: Booth - Tunnel / Continuous, Booth - Spray Room, Conveyor / Part Loader, Oven / UV Curing Unit
- Equipment Type: Component / Sub-system
Find Suppliers by Category Top
Featured Products Top
-
High-performance, energy-efficient UV LED curing system delivers exceptional UV dose, uniformity, and process control (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Custom design is ideal for successful integration of a UV curing system into an existing or soon to be installed production line. Profit from our know-how and many years of experience with UV curing technology. Our UV curing experts will give you advice to find your ideal solution (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
optical inspection RoHS2 compliant (Directive 2015/863/EU) Applications Ideal for chip-on-board, chip-on-flex, multi-chip modules, and wire-bond encapsulation. Compatible with Dymax UV/LED spot lamps, flood lamps, and conveyor systems that provide balanced UV and visible wavelengths for fast, deep cures. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better moisture (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
tarpaulins and truck covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
be used to protect both machinery and workers from high temperatures. This includes conveyor belts of drying machines, equipment covers, gaskets, lining and liners in equipment and welding curtains. Aluminum Industry Due to the high resistance properties of fiberglass (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Design Case Study: Spectrometer-based instrument monitors UV curing
Compact unit fits in on conveyor belt in UV curing tunnel.
-
Spectrometer-Based Instrument Monitors UV Curing
Compact unit fits in on conveyor belt in UV curing tunnel.
-
Acceleration of the cationic polymerization of an epoxy with hexanediol
At 23°C adding 10 mass% 1,6-hexanediol to epoxy 3,4 causes the conversion during UV curing on a conveyor belt system to quintuple over the level obtained without the alcohol present.
-
Adhesion performance and surface characteristics of low surface energy psas fluorinated by UV polymerization
using conveyor belt type UV - curing equipment with a 100 W high pressure mercury lamp (main wavelength: 365 nm).
-
Adhesion
These dried PSA films were kept at 22 ± 2 C and 60 ± 5% RH for 24 h before testing and were cured in a conveyor belt type of UV curing machine equipped with a high-pressure mercury lamp (100 W …
-
Simplified Large‐Area Manufacturing of Organic Electrochemical Transistors Combining Printing and a Self‐Aligning Laser Ablation Step
Then the dielectric layer was printed with a second screen having the same parameters and cured in a conveyor - belt UV dryer (Aktiprint T28-1, Technigraf) at 164 mJ/cm2 for ca.
-
UV curing of aqueous polyurethane acrylate dispersions. A comparative study by real-time FTIR spectroscopy and pilot scale curing
Then, they were UV cured at various speeds of the con- veyor belt .
-
Handbook of Polymer Reaction Engineering, Two Volumes
The basic process is very simple: a sheet is put on the conveyor belt and the resin is cured under the UV lamp.
-
ToF-S-SIMS molecular 3D analysis of micro-objects as an alternative to ion beam erosion at large depth: application to single inkjet dots
Both primer and magenta ink were polymerised using a curing station equipped with con- veyor belt and a wide spectrum UV lamp.
-
Parameter Study on the Preparation of UV Depth‐Cured Chemically Resistant Polysulfone‐Based Membranes
The UV curable membranes were transported through UV curing unit (Fusion Systems, Inc.) on the conveyor belt at a line speed of 10 m min−1 .
Indicates content that may require registration and/or purchase.