Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV benchtop conveyor system, the LC6B, is a standard product for use with our microwave-powered or Semray UV LED curing systems. This UV curing conveyor is suitable for production, laboratory and R&D applications and can be used to test
- Features: Coating / Paint Testing, UV Curing
- Type: Conveyor / Continuous
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC9 Series are high-power UV LED Curing Systems delivering over 14 W/cm2 peak irradiance for fast curing of inks, adhesives and coatings. Consisting of the AC9150, AC9150P, AC9225, AC9225P, AC9300 and AC9300P, the AC9 Series are high-performing,
- Lamp / Output Power: 365 to 730 watts
- Lamp Intensity: 14,000 mW/cm²
- Features: LED Source, Other, UV Curing
-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV floor standing conveyor system, the DRS10/12, is a standard product for use with our microwave-powered or Semray UV LED curing systems. This UV curing conveyor is suitable for production, laboratory and R&D applications and can be used
- Features: Coating / Paint Testing, UV Curing
- Type: Conveyor / Continuous
-
-
Supplier: Excelitas Technologies Corp.
Description: Our Fusion UV DRF Series of UV curing systems are used to cure photoresponsive coatings, coloring inks, and ribbon matrix polymers in the production of optical fiber and cable. These microwave-powered UV curing systems include the DRF F6 and
- Illuminated Width / Diameter: 6 to 10 inch
- Illuminated / Cure Width / Diameter: 6 to 10 inch
- Features: Other, UV Curing
- Type: Process / Line Mounted
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-8 Conveyor is designed for curing UV/Visible light-curable adhesives, coatings, and inks. This cost-efficient and versatile conveyor system is perfect for both production and lab environments and can be used in a number
-
Supplier: Nordson EFD
Description: EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm². These systems
- Features: LED Source, Optical Component Testing, Other, UV Curing
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 5000-EC Series UV curing flood lamps are designed for high-intensity, rapid UV curing of UV adhesives, UV coatings, and UV inks. 5000-EC UV curing lamps are designed for processes
- Lamp / Output Power: 400 watts
- Lamp Intensity: 225 mW/cm²
- Illuminated / Cure Length: 5 inch
- Illuminated / Cure Width / Diameter: 5 inch
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 1200 Series focused beam UV curing flood lamps use high-intensity UV/Visible light for the rapid curing of UV adhesives, UV coatings, and UV inks. A Dymax 1200-EC UV flood lamp delivers
- Lamp / Output Power: 400 watts
- Lamp Intensity: 349.99999999999994 mW/cm²
- Illuminated / Cure Length: 6 inch
- Illuminated / Cure Width / Diameter: 1 inch
-
Supplier: Ruco USA, Inc.
Description: ink systems. Individual ink systems among one another can influence the printing results negatively. Ink series UVFX can be printed with all printing plate types developed for the usage of free radical curing UV inks. The relevant printing
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: ink systems. Individual ink systems among one another can influence the printing results negatively. Ink series UVFX can be printed with all printing plate types developed for the usage of free radical curing UV inks. The relevant printing
- Features: Other
- Substrate: Plastic
-
Supplier: Ushio America, Inc.
Description: 365, 385, 395 and 405nm Wavelengths APPLICATIONS Roll-in Print UV Inkjet Printers UV Ink Drying 3D Printing Edge Curing Spot Curing
- Lamp Intensity: 5.3 to 9 mW/cm²
- Features: Other, UV Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: NETZSCH-Gerätebau GmbH
Description: Photo-DSC 204 F1 Phoenix® - Differential Photocalorimeter The main advantage of light-curing systems is their fast reaction time. Monomer solutions which are mostly free of solvents can be cured within only a few seconds and already at low temperatures. A combination of thermal and
- Temperature Range: -100 to 200 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Ruco USA, Inc.
Description: ink systems. Individual ink systems among one another can influence the printing results negatively. Ink series UVFX can be printed with all printing plate types developed for the usage of free radical curing UV inks. The relevant printing
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: ink systems. Individual ink systems among one another can influence the printing results negatively. Ink series UVFX can be printed with all printing plate types developed for the usage of free radical curing UV inks. The relevant printing
- Features: Other
- Substrate: Plastic
-
Supplier: Adams Magnetic Products Co.
Description: material with your printer and ink system. The material is suitable for: • Digital inkjet printing • Screen printing • Solvent ink • Eco-solvent • UV curable ink Acrylic adhesive Adams magnetic sheet uses APAA (All Purpose Acrylic Adhesive) which is good for most
- Width: 40 to 48 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Adams Magnetic Products Co.
Description: material with your printer and ink system. The material is suitable for: • Digital inkjet printing • Screen printing • Solvent ink • Eco-solvent • UV curable ink Acrylic adhesive Adams magnetic sheet uses APAA (All Purpose Acrylic Adhesive) which is good for most
- Width: 40 to 50 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Entech Electronics Inc.
Description: for higher usage applications · Full range of finishes including embossing, debossing, selective texturing and raised graphics · Flat Key, tactile and polydome · Embedded display LED's and backlighting · UV cured ink technology, conductive silver, graphite inks and dielectric
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, East Asia / Pacific Only, Embossed Switches, Hazardous Environment, LED Indicators, North America, Outdoor Environment, Southwest US Only, United States Only, Washdown Capable
- Industries: Building Controls, Communications / Electronics, Manufacturing / Automation, Medical, Retail, Security & Identification
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Nordson EFD
Description: Unaffected by entrapped air in fluids Drip-free shutoff Compatible Fluids Epoxies Lubricants Marking inks Solvents UV-cure & light-cure Adhesives The complete system includes the 741MD-SS needle dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: Zero dead fluid volume Compatible Fluids Epoxies Lubricants Marking inks Solvents UV-cure & light-cure adhesives The complete system includes the xQR41 needle valve, ValveMate™ 8000 or ValveMate 7100 controller, fluid reservoir, and dispense tip. For even faster throughput,
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
- Number of Components: Single Component Dispensing
-
Supplier: Nordson EFD
Description: Accelerators Marking inks Silicone oils Solvents UV-cure adhesives The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Boyd
Description: Insulating & EMI shielding Embossed/debossed Custom-matched adhesives UV cured & conductive inks Market Applications: Rear panel graphic overlays for identification of input/output ports Front panel graphic labels for device functionality identification System information labels
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Type: Overlay
Find Suppliers by Category Top
Featured Products Top
-
UV curing enables medical device, component and product manufacturers to reduce (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
Conduct Research Top
-
Overview of UV Curing in the Medical Industry
Manufacturers of a wide variety of. medical products such as syringes,. catheters, hearing aids, dialysis. machines, medication patches,. hydrogels, filters, test strips, etc. find UV. curing of coatings, inks and adhesives. speeds production and reduces costs,. while insuring high product quality
-
Overview of UV Curing in the Medical Industry
Manufacturers of a wide variety of. medical products such as syringes,. catheters, hearing aids, dialysis. machines, medication patches,. hydrogels, filters, test strips, etc. find UV. curing of coatings, inks and adhesives. speeds production and reduces costs,. while insuring high product quality
-
5 Ways UV LED Curing Improves Manufacturing Curing Processes
Commercial use of UV LED curing technology, used for instantly "drying" inks, coatings, and adhesives, is advancing at a rapid pace due to improvements in energy output and increasing availability UV curable chemistry formulations for applications in printing, bonding/sealing of medical devices
-
5 Ways UV LED Curing Improves Manufacturing Curing Processes
Commercial use of UV LED curing technology, used for instantly "drying" inks, coatings, and adhesives, is advancing at a rapid pace due to improvements in energy output and increasing availability UV curable chemistry formulations for applications in printing, bonding/sealing of medical devices
-
How UV LED Curing Reduces Manufacturing Line Downtime
UV curing is widely used by manufacturers to instantly "dry" inks, coatings, and adhesives via a polymerization process. Manufacturers in industries such as aerospace, automotive, electronics, medical device, converting and more find UV curing improves their functional coating, decorating, bonding
-
How UV LED Curing Reduces Manufacturing Line Downtime
UV curing is widely used by manufacturers to instantly "dry" inks, coatings, and adhesives via a polymerization process. Manufacturers in industries such as aerospace, automotive, electronics, medical device, converting and more find UV curing improves their functional coating, decorating, bonding
-
The Advantages of UV Curing Epoxy Adhesive Over Other Adhesives
The UV Curing Epoxy Adhesive has become a dominant force in the adhesives market in 2023. Its efficiency and other benefits have made it a top choice for many fabricators and assemblers today. For instance, anytime curing and drying of inks, adhesives, and coatings is required, UV adhesives have
-
UV Inks Enhance Glass' Position in Packaging Market
Read this article to learn how glass and ceramic decorators of products including beverage bottles, drinkware, mirrors and flat glass, packaging for cosmetics, perfume and personal care products can use UV curing to compete against other packaging material options. Learn how UV curing offers
More Information Top
-
The Printing Ink Manual
UV - curable ink systems can alleviate handling and adhesion problems.
-
Trident Launches Breezemark UV Ink Jet Printing Solution For Flexible Packaging Materials
BreezeMark UV Ink uses only 1/3 the cure power of traditional UV cured ink jet systems , making it ideal for flexographic web and plastic sheet printing on a wide variety of heat-sensitive materials such as polyethylene, polypropylene, Mylar, semi-gloss label…
-
Study on the Curing Kinetics of UV-Curable Inkjet Ink
In order to make different UV curing inkjet ink system and test the relationship between the dynamic elastic modulus and UV curing time, the same monomer and pre-polymer were mixed in different proportions, and different functional monomers and pre-polymer were…
-
Radiation Curable Coatings
UV curing systems Toyo Ink .
-
Scientific.Net: Materials Science
Abstract:In order to make different UV curing inkjet ink system and test the relationship between the dynamic elastic modulus and UV curing time, the...
-
Kinetic Model of Semibatch Polymerization with ABg Monomer and Bƒ Core
Abstract:In order to make different UV curing inkjet ink system and test the relationship between the dynamic elastic modulus and UV curing time, the...
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Lt. stabilizer, gloss retention aid for powd. coatings for exterior applics., clear coats, thin film systems, pigmented one-coat systems, industrial and powd. coatings, inks , UV - cured systems , plastics Features: Aids gloss retention during weathering, resists cracking Properties: Wh. free-flowing…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Lt. stabilizer, gloss retention aid for powd. coatings for exterior applics., clear coats, thin film systems, pigmented one-coat systems, industrial and powd. coatings, inks , UV - cured systems , plastics Features: Aids gloss retention during weathering, resists cracking Properties: Wh. free-flowing…
Indicates content that may require registration and/or purchase.