-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Material: Coated / Sized, Fluoropolymer, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Sterling Rope Co., Inc.
Description: These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Since they are 100% polyester, these cords are resistant to UV light and water absorption. Warning: Accessory cords are not for use as
- Breaking Strength / Load: 472 lbs
- Type: Rope / Cordage
-
Supplier: Darco Southern, Inc.
Description: Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and
- Overall Width / OD: 0.25 to 2 inch
- Overall Length: 10 to 425 yd
- Use Temperature: 1,000 F
- Applications: Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Cut Resistant / Bullet Proof, Fire Proofing / Thermal Protection, Industrial OEM
-
-
Supplier: Mid-Mountain Materials, Inc.
Description: resistance, and UV or weather resistance.
- Overall Thickness: 0.03 inch
- Overall Width / OD: 36 to 60 inch
- Fabric Weight: 813.6 gsm
- Use Temperature: 449.6 to 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric
- Applications: Aerospace, Fire Proofing / Thermal Protection
- Material: Coated / Sized, Glass / Fiberglass
- Features: Specialty / Other, Weather / UV Resistant
- Textie Product Type: Woven Product
-
Supplier: Mid-Mountain Materials, Inc.
Description: resistance, and UV or weather resistance.
- Overall Thickness: 0.026 inch
- Overall Width / OD: 60 inch
- Fabric Weight: 441 gsm
- Use Temperature: 449.6 to 500 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: resistance, and UV or weather resistance.
- Overall Thickness: 0.012 inch
- Overall Width / OD: 38 inch
- Fabric Weight: 440 gsm
- Use Temperature: 449.6 to 1,799.6 F
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered coatings provide exceptional hydrostatic resistance and heat seaming resistance Technologically designed for UV resistance
- Overall Thickness: 0.045 inch
- Fabric Weight: 762.75 gsm
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
-
Supplier: Princess Auto Limited
Description: 2 in. x 15 ft Tow Strap
- Overall Width / OD: 2 inch
- Overall Length: 5 yd
- Material: Polyester, Synthetic / Polymer
- Features: Webbing (Ribbon / Strap)
-
Supplier: Intertape Polymer Group, Inc.
Description: A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a one side laminated non-woven geotextile to reduce slip risks in dry and wet conditions. The coating recipe is designed to improve toughness and abrasion resistance.
- Overall Thickness: 0.024 inch
- Fabric Weight: 471.21 gsm
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
-
Supplier: Princess Auto Limited
Description: 2 in. x 20 ft Tow Strap with Safety Snap Hooks
- Overall Width / OD: 2 inch
- Overall Length: 6.666666666666667 yd
- Material: Polyester, Synthetic / Polymer
- Features: Webbing (Ribbon / Strap)
-
Supplier: Princess Auto Limited
Description: 2 in. x 20 ft Recovery Strap
- Overall Width / OD: 2 inch
- Overall Length: 6.666666666666667 yd
- Material: Nylon / Polyamide, Synthetic / Polymer
- Features: Webbing (Ribbon / Strap)
-
Supplier: Lowy Enterprises, Inc.
Description: black
- Overall Thickness: 0.035 to 0.05 inch
- Overall Width / OD: 1.5 inch
- Overall Length: 150 yd
- Breaking Load (Rope / Fiber): 2,500 lbs
-
Supplier: Lowy Enterprises, Inc.
Description: black (special order), foliage green
- Overall Thickness: 0.07 inch
- Overall Width / OD: 2 inch
- Overall Length: 50 yd
- Material: Polypropylene
-
Supplier: Darco Southern, Inc.
Description: Manufactured from plain Tetraglas® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures
- Overall Width / OD: 1 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Use Temperature: 1,000 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Lowy Enterprises, Inc.
Description: black, white
- Overall Thickness: 0.03 to 0.04 inch
- Overall Width / OD: 1 inch
- Overall Length: 100 yd
- Breaking Load (Rope / Fiber): 1,000 lbs
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.09 inch
- Overall Length: 500 yd
- Applications: Electrical / Electronics
- Material: Nylon / Polyamide, Synthetic / Polymer
-
Supplier: Lowy Enterprises, Inc.
Description: Binding Tape
- Overall Thickness: 0.015 to 0.025 inch
- Overall Width / OD: 1 inch
- Overall Length: 100 yd
- Material: Nylon / Polyamide
-
Supplier: Princess Auto Limited
Description: 6 in. x 30 ft Recovery Strap
- Overall Width / OD: 6 inch
- Overall Length: 10 yd
- Material: Nylon / Polyamide, Synthetic / Polymer
- Features: Webbing (Ribbon / Strap)
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.09 inch
- Overall Length: 500 yd
- Applications: Electrical / Electronics
- Material: Fluoropolymer, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy.
- Overall Thickness: 0.023 inch
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
- Applications: Industrial OEM
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy.
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
- Applications: Industrial OEM
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom
- Material: Coated / Sized, Polypropylene, Synthetic / Polymer
- Applications: Packaging / Material Handling
- Features: Weather / UV Resistant
- Textie Product Type: Woven Product
-
Supplier: Murphy Industrial Products Inc.
Description: 2” x 20’ Heavy Duty Camo Tow Strap Break/Strength 24,800 lbs.
- Overall Width / OD: 2 inch
- Overall Length: 6.666666666666667 yd
- Features: Webbing (Ribbon / Strap)
- Textie Product Type: Woven Product
-
Supplier: Sterling Rope Co., Inc.
Description: Type 9800 webbing is a flat, woven nylon webbing that is abrasion resistant and offers a high tensile strength. The increased strength is often preferred in harsh or abrasive environments for anchor building, hauling or making harnesses. Because Type 9800 is woven solid opposed
- Breaking Strength / Load: 9,800 lbs
- Features: Webbing (Ribbon / Strap)
-
Supplier: Murphy Industrial Products Inc.
Description: Cargo Control 4”: 4” x 5’ Roll Off Container Winch Strap w Large Flat Hook.
- Overall Thickness: 0.4 inch
- Overall Width / OD: 4 inch
- Overall Length: 1.6666666666666667 yd
- Textie Product Type: Knitted Product
Find Suppliers by Category Top
More Information Top
-
Setting standard for breathable underlays
The three-layer microporous roofing underlay with high UV resistance developed by Web Dynamics is described.
-
Regulations on Technical Requirements and Approval of Vehicles, Components and Equipment (Kjoretoyforskriften of October 4, 1994) - Chapter 45 - Load Securing ...
11.2 Synthetic fibre webbing used for lashing must be resistant to UV and must have mechanical characteristics at least equal to polyester.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Mar resistance aid, slip agent for printing inks (IR, UV , heat set web offset, sheet fed), metal decorating paints/coatings, high gloss overprint varnishes .
-
Handbook of Lubricants
Uses: Mar resistance aid, slip agent for printing inks (IR, UV , heat set web offset, sheet fed), metal decorating paints/coatings, high gloss overprint var- nishes .
-
NISCAIR ONLINE PERIODICALS REPOSITORY (NOPR) : Effect of outdoor exposure and accelerated ageing on textile materials used in aerostat and aircraft arrester ba...
The UV resistant (UVR) finish has been found to be quite effective on both nylon and polyester webbings .
-
The effect of fibrous reinforcement on optical and impact performance of fibre-reinforced transparent glass composites
To improve the impact and other mechanical properties of this composite structure, a transparent silicate matrix has been reinforced with alkali- and UV - resistant synthetic (polypropylene, polyamide 66, glass) and metallic (steel) fibres as of nonwoven webs or woven meshes.
-
Shopping In Bits & Accessories - Big Bruin
Range 200 Degrees F, Yarn Coating Latex, Resists Uv Sunlight, Grease And Most Acids, Standards Asme B30.9, Osha, Wstda, Includes Web Sling Safety Bulletin Rev 3 11 Rated: 0/10 0 Reviews .
-
Large-area, continuous roll-to-roll nanoimprinting with PFPE composite molds
The PVP coated web was re-wound on to the rewind roller with interleaf and brought back to the unwind section for UV resist coating, imprinting, and curing.
-
The Biofilm Primer
The functioning community (Fig. 1) has programmed genomic diversity to withstand specific antibacterial challenges, and it is inherently resistant to drying and UV light, but it is susceptible to grazing … … and serves as the basis of food webs in most aquatic ecosystems.
-
High-speed roll-to-roll nanoimprint lithography on flexible substrate and mold-separation analysis
Liquid phase resist is continuously coated on flexible substrate and then, imprinted by heat (thermal R2RNIL) or UV exposure (UV R2RNIL) under the web tension.
Indicates content that may require registration and/or purchase.