-
Supplier: Precision Polymer Engineering Ltd.
Description: the seals encounter high pressure and an abrasive media containing various solids, oil and water. PPE can provide V-packing (Vee packing) sets manufactured from its range of high performance elastomers, PTFE and PEEK. Additional V-rings are added to the
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Kelco Industries
Description: Western Consolidated Technologies V packing seals are highly adaptive sealing products used in telescoping truck hoists, pumps and valves. V packing seals comprises of a set of “V” shaped components which when pressed together form a complete
-
Supplier: KC Seals, Inc.
Description: with the capability of manufacturing custom V sets. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20 years. From our organically grown beginnings, we’ve managed to grow the business into a trustworthy name when sourcing sealing
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Vee Packing
-
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Greene, Tweed & Co.
Description: A multi-lip (redundant), pressure-activated seal is constructed of elastomeric and/or thermoplastic components. Pressure differential develops across each lip and a column mechanical load expands across the entire packing set and is constant at any point in the set. Vector forces
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Description: operating temperature range. Works well in tandem with the Zurcon® Buffer Seal as a secondary seal.
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
-
Supplier: KC Seals, Inc.
Description: Vee Packings, V-Cups, or Piston Cups. The result is a compact, efficient and less costly overall component that fits easily into standard O-Ring grooves. Our styles range from Rod T-Seals, Piston T-seals, Capped T-Seals, and Locking T-Seals. K.C.
-
Description: traditionally used in globe and gate valves. Other valve stem types (e.g. quarter-turn) may involve additional considerations not within the scope of this Standard Practice. The requirements herein apply to qualification of traditional compression packings. Rod seal elements such as
-
Supplier: Vooner FloGard LLC
Description: packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
- Ultimate Operating Vacuum: 455.2 to 150.4 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
- Ultimate Operating Vacuum: 658.4 to 353.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
- Ultimate Operating Vacuum: 150.4 to 99.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Radwell International
Description: AIR MOTOR RESEAL KIT, NDP-20/25, (5) 771053 SEAL RING, (2) 771240 GASKET, (6) 771080 O'RING, (1) 640005 O'RING, (2) 685414 BUNA V-PACKING, (2) 685276 O'RING, (1) 771241 PACKING, (1) 771056 GASKET, (2) 771057 GASKET, (2) 640009 O'RING,
-
Supplier: Vooner FloGard LLC
Description: packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
- Ultimate Operating Vacuum: 150.4 to 99.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Delta Controls Ltd.
Description: mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the
-
Supplier: Delta Controls Ltd.
Description: style packings. Safe anti-rotational pin locking device. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland
-
Supplier: Delta Controls Ltd.
Description: NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure
-
Supplier: Delta Controls Ltd.
Description: 5/16” UNF tapped mounting holes. Supplied with 7/16” UNF transmitter mounting bolts and seal rings. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long
- Valve Size: 3 to 48 inch
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
- Actuation: Electric, Pneumatic
-
Supplier: McWane Plant and Industrial
Description: provides maximum strength and stability for high pressure applications. BONNET: Allows for direct mounting of all types of actuation. Standard drilling conforms to ISO 5211. PACKING: Multi-layered, V-type PTFE packing allows for even compression against shaft and body, providing
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: ASTM International
Description: for the following are specified: (1) flanges, (2) pump casing, (3) radial and thrust bearings, (4) rolling contact bearings, (5) mechanical shaft seals, (6) backup packing box, (7) pump head or end covers, (8) rotors and timing gears, and (9) fasteners. The pump shall meet the required
-
Description: read by the controller and observe the working status of the valve. Extendable functions, such as remote setting, temperature compensation, and over-temperature forecast. The packing seal adopts a V-ring high-temperature sealing assembly, which prevents the possibility of
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. Standard packing sets are available with temperature ranges between -30° C to 130° (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
metal ring seals can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing. Sonkit Metal V-Ring are designed to combine the (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
What are metal ring seals? Metal ring seals are typically made of high strength materials such as stainless steel or high temperature alloys, and are designed to withstand the high pressures and temperatures that are often encountered in injection molding applications (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Aluminum Metal C-Ring Other Series: Metal V Ring Metal W Ring(E Ring) Metal Comma Ring Spring Energized) Spring Energized Metal Comma Ring "China factories are not affected by coronavirus now. We are operating as normal" johnny@sonkit.cn (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The most demanding applications are best served by JETSEAL's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability and high spring back (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Delta) Metal V-Ring Seals Metal U-Ring Seals (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
dependability in quality, reliability, and performance. AS1895 metal seal rings are available in both the AS1895/7 and AS1895/23 profiles. JETSEAL supplies the full range of AS1895 seal ring sizes from -100 to -750 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL's patented metal Super C-Seal is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Valve Handbook, Third Edition > Valve Selection Criteria
Vacuum- seal V - ring packing configuration.
-
carbon filter kit - offers from carbon filter kit manufacturers, suppliers, exporters & wholesalers
Carbon packing butter packing non asbestos gasket asbestos packing V ring double lip seal ptfe packing U-RING ...
-
Standard Handbook of Machine Design, Third Edition > SEALS
Cup packings, U- seals , V - ring packings , and other forms of lip packings are used primarily to seal reciprocating motion.
-
Köhler / Rögnitz machine parts 1
-, V packing ring 435 sealing , V-Ring-Wellen- 441 -, rolling compound 422 -, Welch- 424 -, soft material membranes 458 -, 426 Weichstoffprofil- DIN norms, Absperrgerate 392 -, allg. 92f.
-
A Flexible Large-Bore Sand-Control Completion Design Improves Completion Results In All Multi-Zone, High-Rate, Frac-Pack Well Scenarios Requiring Zonal Selecti...
The unique crimp seal design incorporated into the completion does not require assembly connections for seal installation as do traditional molded seals or v - ring type packing sets that enables use of reduced wall thickness tubulars (Fig 5).
-
Residual Stress, Thermomechanics & Infrared Imaging, Hybrid Techniques and Inverse Problems, Volume 9
For small sealing gaps, the seals are typically O-rings and their variations, which can be V - ring packing stacks, bonded seals , etc.
-
Grainger.com
1 In., For Use With 22A595, 22A596, 22A601, Includes O-Rings, V - Packing , Springs, Seal Rings , Cusions, Packing, Gaskets & Pilot Valve Assembly .
-
Fluid Compatibility and Selection of Elastomers in Oilfield Completion Brines
These materials are used in many tools as thin cross section O- rings , bonded seals , V - packing and in thick cross-section packer elements.
Indicates content that may require registration and/or purchase.