Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment.
- Body Material: Stainless Steel
-
Supplier: IRISS, Inc.
Description: Detect early warning signs of problems in electrical & mechanical assets long before they become failures. Unparalleled savings Find Leaks and Save on energy costs: Finding and fixing compressed air leaks can often reduce energy costs by up to 30%. Compatibility High quality
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Cole-Parmer
Description: foot interior unit has been factory tested for leakswhile pressurized, with virtually no detectable leaks. The unit meets Class I atmosphere containment conditions for oxygen leak rates. Unit contains six manual valves with 3/8" compression fittings and 3/8" hose barbs. Two valves on
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
- Isolator Type: Glovebox
-
-
Supplier: Cole-Parmer
Description: foot interior unit has been factory tested for leakswhile pressurized, with virtually no detectable leaks. The unit meets Class I atmosphere containment conditions for oxygen leak rates. Unit contains six manual valves with 3/8" compression fittings and 3/8" hose barbs. Two valves on
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: • Contamination-free work environment at an affordable price • Leak-tight environment for for work with contamination-sensitive products • Chemical-resistant work surface resisits spills Permanently-mounted black laminate work surface and leveling feet • Lower shelf supports accessory
- Main Chamber Width: 60 inch
- Main Chamber Depth: 31 inch
- Isolator Type: Glovebox
-
Gloveboxes and Isolators - 5235500 - Adjustable Height Mobile Base Stand, 33-40" High -- GO-34762-95Supplier: Cole-Parmer
Description: • Contamination-free work environment at an affordable price • Leak-tight environment for for work with contamination-sensitive products • Chemical-resistant work surface resisits spills Permanently-mounted black laminate work surface and casters • Lower shelf supports accessory
- Main Chamber Width: 60 inch
- Main Chamber Depth: 31 inch
- Isolator Type: Glovebox
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: for all gas-contacting components, achieving internal surface finishes of Ra ≤ 5 μin. This eliminates particle entrapment and outgassing, which are vital for maintaining wafer yields. Our systems undergo rigorous helium leak testing to reach rates as low as ≤ 1 × 10⁻⁹ atm·cc/sec,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 316L stainless steel for all gas-contacting components, achieving internal surface finishes of Ra ≤ 5 μin. This prevents particle entrapment and outgassing, which are critical for maximizing wafer yields. Our equipment undergoes stringent helium leak testing to ensure rates as
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Douglas Electrical Components
Description: hermetic seal required for the application. Fiber optic seals continue to grow given the continuous signal transmission over long distances without signal loss. What testing is performed on the fiber optic cable prior to shipment? Mechanical testing on the feedthrough is verified
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: entrapment and outgassing, which are critical for maximizing wafer yields. Our equipment undergoes stringent helium leak testing to ensure rates as low as ≤ 1 × 10⁻⁹ atm·cc/sec, offering industry-leading airtight reliability. Beyond precision hardware, Jewellok integrates
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Douglas Electrical Components
Description: defense applications, vacuum chambers and commercial applications that require helium leak test rates less than 1×10-8 cc He /seconds. Offered in smaller sizes than standard connectors, these MIL 26482 standard hermetic connectors feature a three-point bayonet coupling mechanism, with
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
-
Supplier: NuAire, Inc.
Description: HEPEX Zero Leak Airflow System The HEPEX™ Zero Leak Airflow System provides quiet, uniform velocities throughout the entire sterile work zone. All positive pressure chambers and ducts are surrounded by a vacuum or negative air pressure relative to the room. This feature
- Inflow Velocity: 105 SFPM
-
Supplier: Douglas Electrical Components
Description: and requirements. Helium leak <1 x 10-9 cc-He/sec Vacuum levels to 1 x 10-8 Torr Assembly is hipot tested at 600VAC unless otherwise noted Temperature Range: -40°F to 250°F What electrical connection types area available in a PotCon hermetic bulkhead connector? Douglas electrical can
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
time-consuming and impractical. Vacuum box testing is more accurate, creating a vacuum inside the hold to measure leaks by loss of vacuum. It is, however, expensive and requires the hold to be empty. Ultrasonic Testing (UT) is a quick and highly accurate leak detection test and is where Cygnus (read more)
Browse Leak Testing Equipment Datasheets for Cygnus Instruments Limited -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
this purpose, a third module has been designed to be connected to the first module and provide a complete vacuum leak test. It is equipped with a vacuum chamber connected to a vacuum pump, along with a manifold of pneumatic components to manage the process. Inside, there is the part fixture connected (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
. The system uses a vacuum chamber-based process where, should there be a leak, VOCs from the cells are vaporized, extracted, and traced to quantify leakage. The test is applicable to any type of cell (button, cylindrical, prismatic, or (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
Interested in how Agilent Vacuum and Leak Detection support Lithium-Ion Battery Manufacturing? Learn how they are used in the battery production cycle, base material mixing, vacuum drying, electrode degassing, electrolyte filling, battery housing (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Agilent offers a vast range of state-of-the-art helium detectors that ensure safety, security, and consistent performance of research, vacuum, and industrial process systems. Our Helium Leak Detector (HLD), PHD-4 and Multi-Gas CrossLab sniffers are rugged, precise, and easy-to-use instruments (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
for higher throughput and reliability from end-users, the importance of robust leak testing on quick connectors is only growing. Marposs HeTech’s proven vacuum technology and automation expertise have positioned it as a key supplier not only for current projects but also for future (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
systems for grinders and other machine tools; - manual gauges, sensors, probes and other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
commonly used methods include: Pressure Decay Differential Pressure Decay Vacuum Decay Leak Testing with Direct Leak Rate Measurement Flow Testing The selection of the most appropriate method depends on the component's characteristics (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
All standard part numbers and special assemblies are 100% Helium Leak tested and guaranteed to Ultra High Vacuum (UHV) standards. Helium mass spectrometer leak detection is the most common form of leak detection used to qualify assemblies for high vacuum and ultra-high vacuum (read more)
Browse Hermetic Sealing Services Datasheets for MPF Products, INC.
Conduct Research Top
-
IR - Benefits - Thinking Outside of the Box (.pdf)
temperature. Other examples will include applications dealing with high pressure hydro cleaning of pipes, locating the source of a turbine boot seal leak, and the identification of a sudden large condenser vacuum leak.
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_628_Rev_2_web.pdf
------------------------------------------------------------------------------------------------------------------ EQUIPMENT AND RESOURCES: ------------------------------------------------------------------------------------------------------------------ Writing board Transparencies Films Course notes Vacuum box leak test equipment and accessories Other applicable test equipment and accessories .
-
Pressurized water reactor plant. Volume I. 1000-MWe central station power plants investment cost study.
… and dome Bottom plate and drain sumps Reactor and instrumentation sumps Test channels Piping sleeves Instrumentation sleeves Electrical sleeves Ventilation sleeves Hatch penetrations Fuel transfer penetration Equipment hatch Personnel hatches Construction openings Vacuum box test Strength and leak tests Radiographing High pressure …
-
The Impurity Processing System for the JET Active Gas Handling System — Inactive Commissioning
The buffer pumping box, the leak test and vacuum box , and the interconnecting duct are flat-sided boxes serving as secondary containments for the equipment inside.
-
Demonstration of a Solution Film Leak Test Technique and Equipment for the S00645 Canister Closure
Place: High Pressure Lab, 723-A Equipment : Helium Mass Spectrometer Leak Detection Unit, Make: Varian, Model: 948 Vacuum box designed specifically to test DWPF nozzles Examiner Certification: ASNT SNT-TC-lA Wayne Thompson, Level II (Mass Spectrometer and Bubble Leak Testing) Procedures: .
-
Technical and Scientific Aspects of the JET Trace-Tritium Experimental Campaign
diagnostic window or feedthrough leaks; to disconnect redundant equipment from torus vacuum and forevacuum system (such as the Fast Pellet Gun vacuum tank); to perform an extensive vacuum leak test of the torus and NB boxes including forevacuum lines; and to upgrade …
-
ANNUAL REPORT JULY 1, 1951
Larger vacuum boxes for the straight sections between magnet quadrants have been especially designed to house the necessary equipment at each of the four locations and these have been leak - tested .
Indicates content that may require registration and/or purchase.