Products/Services for Vacuum Compatible CCD Cameras
-
CCD Cameras - (507 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as an electronic signal. These types of cameras do not use photochemical film to capture stills or video. Instead... -
Video Cameras - (1655 companies)...the four colors to create an estimate of the correct color. Any inaccuracy is measured as interpolation. These types of cameras use CCD, CMOS, or CID image sensing technology. Images credit: Cambridge in Colour. CCD. Charge coupled devices (CCDs... -
CMOS Cameras - (231 companies)Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer... -
CCD Image Sensors - (77 companies)Electronics360 --ON Semiconductor Enhances Near-Infrared Performance of CCD Image Sensors. Electronics360 --Electron-Multiplying CCD Image Sensor Targets Low-Light Industrial, Scientific Imaging Applications. Engineering360 --CCD Camera: A Growing... -
UV Cameras - (30 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized... -
Board Cameras - (36 companies)...their optical recording devices--aperture, lens, and image sensor--directly attached to a printed circuit board with typical input/output. As such, most board cameras are small in size --registering just 1/3" in lens diameter. CCD image sensors are most...
-
Smart Cameras - (107 companies)...to maintain effectiveness in harsh environments. Without the need for particular imaging features, CCD and CMOS image sensors are common for smart cameras. Since a smart camera's imaging capabilities are seldom displayed, monochrome sensors are often...
-
Digital Cameras - (244 companies)Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor. Digital cameras encode digital images and store them for later reproduction. They make up...
-
CID Cameras - (8 companies)...to the CCD; but was recently supplanted by CMOS cameras as the primary alternative to CCD. CID remains a valuable resource in research and industrial industries. CID Camera Operation. After the camera's record function is initiated, the camera's lens focuses...
-
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects for various scientific, research, and industrial cameras. Many styles are used for color balancing, matching CCD or other sensor sensitivity ranges, emphasizing or blocking ranges...
Product News
-
PI (Physik Instrumente) L.P.
Vacuum-Compatible High Load Hexapod Sub-micron precision and up to 200kg power-off holding capability. PI (Physik Instrumente), a global leader in precision motion control and nanopositioning technologies, announces the H-850.H2IV vacuum-compatible hexapod, a six-degree-of-freedom positioning system designed for high-precision alignment and motion control in demanding vacuum environments. Engineered for operation in vacuum chambers down to 10?? hPa, the H-850.H2IV combines sub-micron positioning accuracy with the ability... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Skyworks Solutions, Inc.
New High Gain LNA is Pin-to-Pin Compatible New High Gain LNA is Pin-to-Pin Compatible with Family of High Performance LNAs. The SKY67181-396LF is a high gain, low noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this device is housed in an ultra-compact 2 x 2 mm plastic surface mount package, that is pin-to-pin compatible with the previously... (read more) -
Oriental Motor USA
CVD Series Multi-Axis EtherCAT Compatible Drivers This compact, 4-axis EtherCAT-compatible driver can connect to both 2-phase and 5-phase stepper motors, simplifying setup. It consolidates cables and directly imports encoder data, eliminating the need for a host controller and streamlining wiring. Features: This single-driver unit integrates all necessary wiring for 4-axis communication, power supply, and more. It is compatible with both 2-phase and 5-phase stepper motors, and its EtherCAT communication enables synchronous operation. Reduce... (read more) -
Hypersen Technologies Co., Ltd.
Cobot-Compatible 6-Axis Force Torque Sensor interfaces: RS485, Ethernet, EtherCAT, Analog. Compatible with most robot brands. Applications: Robot precision assembly. Robot force-controlled polishing. Medical & rehabilitation robots. Robot hand guiding. Application Fields: 3C Electronics. Automotive Manufacturing. Semiconductor Components Manufacturing. Medical Industry. Delivery Time: 3 -5 business days. Shipping Method: FedEx, DHL, or other carriers as requested... (read more)Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Automationdirect.com
di-soric IO-Link Compatible Ultrasonic Sensors AutomationDirect now offers di-soric 8, 12, 18, and 30mm tubular and 12mm rectangular ultrasonic proximity sensors that are designed for contactless distance measurement and offer IO-Link with ISDU support, a rugged nickle plated brass construction, high IP67 protection ratings, and sensing distances up to 6,000mm. ISDU (Indexed Service Data Unit) provides on-demand exchange of parameter data (i.e., identification, configuration, diagnostics) between the IO-Link master and the connected device... (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Vacuum Gauge Anode Assembly voltage insulation for 2-4 kV DC operation. 4.Vacuum compatible materials for low outgassing conditions. 5.Hermetic ceramic to metal sealing by metallization and vacuum brazing. 6.Excellent electrical stability and long service life. 7.Precision concentricity control for field symmetry. Why the Anode Assembly Is Critical. The anode assembly is a key electrical discharge control component in cold cathode vacuum gauges. Operating under 2-4 kV DC high voltage, it creates the electric field... (read more)Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Douglas Electrical Components
Hermetic Vacuum Electrical Feedthroughs signal, thermocouples, fiber optics, and complex cable assemblies within a single vacuum-compatible solution. Advanced low-outgassing epoxy technology enables flexible, high-density configurations while maintaining long-term vacuum integrity. Designs can support hundreds of conductors, high-voltage applications up to 35 kV, and cryogenic environments down to 3 K. Compatible with CF, KF (QF), ISO, NW, and RF flange systems, these feedthroughs are used across semiconductor manufacturing, cryogenics... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Interquip Electronics Co., Ltd.
Crystal Oscillators for Automotive HD camera Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40 C to +85 C. The module is output waveform CMOS compatible and AEC-Q100 qualified. The seam-welded ceramic package is manufactured on an IATF16949-certified production line. Specifications... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Busch Vacuum Solutions
THE ALL-ROUNDER FOR COUNTLESS VACUUM APPLICATIONS Oil-lubricated rotary vane vacuum pump. R5 RA 0520 A ECOTORQUE. Efficient - Up to 50% energy savings thanks to the variable speed drive (VSD), automatic start and stop function with Ecomode. High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio. Flexible - Precise adjustment of vacuum level (pressure control) and pumping speed (speed control) to process requirements, compatible... (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
SCHURTER Inc
Ganged IEC outlets are V-Lock cord set compatible SCHURTER's 4751 series are IEC style F outlets for 2, 4 or 6 pack configurations. The outlets are designed to provide enhanced features for increased functionality, as well as ease of assembly in power distribution units and uninterruptible power supplies. For the safe operation of systems in data centers, information and communication technology, the power distribution architecture is a key facet of power quality design. Components with safety agency approvals ensure compliance in the end... (read more)
-
Status of EUV micro-exposure capabilities at the ALS using the 0.3-NA MET optic
The metrology tower includes two vacuum compatible CCD cameras nominally focused to the reticle plane for x/y positioning, and three capacitive sensors for tip, tilt, and z positioning.
-
New concept CCD camera for laser-produced plasmas imaging spectroscopy in the XUV spectral region
A new concept, compact and vacuum compatible CCD camera has been developed for application in the extreme ultraviolet and soft X-ray (XUV) spectroscopy.
-
Vacuum focus testing of large telescopes
2K x 2K Vacuum - Compatible CCD Camera Large Aperture Telescope .
-
Extreme Ultraviolet Lithography > Exposure System
The metrology tower includes two vacuum - compatible CCD cameras nominally focused to the reticle plane for xy positioning and three capacitive sensors for tip, tilt, and z positioning.
-
IASI OGSE spot scan: design and realization of infrared test equipment for use in vacuum
The system consists of a small lamp and a non- vacuum compatible standard CCD camera , mounted in a pressurized container with a window.
-
2000 Engineering Annual Summary
Vacuum Compatible Miniature CCD Camera Head .
-
Detection of 1-100 keV x rays from high-intensity 500-fs laser-produced plasmas using charge-coupled devices
A description of the vacuum compatible , miniature CCD camera has been reported recently by Conder et al 16 Briefly, the philosophy driving the camera design was to accomodate a large format scientific CCD to give the maximum active detection area possible within …
-
Science and Technology Review January/February 2001
Vacuum - Compatible Miniature CCD Camera Head .
-
Science and Technology Review March 2001
Vacuum - Compatible Miniature CCD Camera Head .
-
Temperature Determination Using K(alpha) Spectra from M-shell Ti Ions
Spatially resolved x-ray spectra were measured using a focusing spectrometer with spatial resolution (FSSR-1D) [18, 19] equipped with a spherically bent quartz crystal (R=150 mm, 2d21¯30 ≈ 3.082 ˚A) and a vacuum compatible back illuminated CCD camera .
Indicates content that may require registration and/or purchase.