Products/Services for Vacuum Operated Exhaust Butterfly Valves

  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    ...operation of the valve. Electric actuators are the most common actuator type for butterfly valves because the valve can be operated remotely, and the actuator is reliable and maintenance-free. The high speed motor is usually reversible and used...
    Connection
    Material of Construction
    Cryogenic Valves
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    Solenoid valves can be considered direct-acting, which means that the plunger directly opens and closes the orifice inside the valve. Pilot-operated: Solenoid valves can also be considered pilot-operated, which means the plunger opens and closes a pilot...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  • Control Valves-Image
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  • Valve Actuators-Image
    Valve Actuators - (917 companies)
    ...valve actuators come permanently lubricated and will operate best with instrument-quality air. They can also be packaged with position sensing equipment, digital communication capacity and motor protection. Valve Method of Control and Function. Valve...
  •  
    Pressure Relief Valves - (1010 companies)
    ...upstream pressure at the desired setting by opening to allow excess upstream pressure to flow downstream. Specifications. Pressure relief valves are self-operating valves that are installed in a process system to protect against over pressurization...
  •  
    Diverter Valves - (256 companies)
    ...of the two outlets. This type of valve is best for handling dry bulk materials in dilute phase vacuum or pressure pneumatic conveying systems. They are designed to eliminate material cross contamination and buildup. The second type of diverter is primarily...
  •  
    Industrial Valves - (3059 companies)
    ...for slurries, solids. Well-suited for difficult environments. Butterfly valve. Image Credit: Cameron. Rotary motion valves that can be used in on-off and throttling systems. They are quick and easy to operate. The flow control element is on either a vertical...
  •  
    Vacuum Valves - (165 companies)
    ...of vacuum valves for high vacuum applications. Additional valve types include ball, butterfly, conductance controllers, diaphragm, gas control or leak valve, relief valve, and straight through. Gate valves (also known as knife valves or slide valves...
  •  
    Dampers and Louvers - (302 companies)
    ...for use in nuclear power plants and tested according to ASTM and ASME standards. Round isolation dampers are made of carbon steel and have a butterfly blade. They provide extremely low leakage in both HVAC and process systems. Round discharge dampers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire