Products/Services for Vacuum Over Hydraulic Brake

  • Hydraulic Brakes-Image
    Hydraulic Brakes - (145 companies)
    How to Select Hydraulic Brakes Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
    Brake Engagement
    Brake Type
    Brake Operation
  • Mechanical Brakes-Image
    Mechanical Brakes - (172 companies)
    ...automobiles the operator depresses a pedal that compresses brake fluid in a linked master cylinder. The master cylinder converts this into hydraulic pressure that actuates the slave cylinders that ultimately provide the braking force. A vacuum servo often...
  • Vacuum Pumps and Vacuum Generators-Image
    Vacuum Pumps and Vacuum Generators - (843 companies)
    ...be periodically regenerated because they become saturated with captured material over time. This diagram provides an overview of vacuum pump classification. Vacuum pump classification. Image Credit: Pfeiffer Vacuum. Types. As shown in the previous chart...
  •  
    Hydraulic Fittings - (303 companies)
    ...to make the connections. Image Credit: Digital Dezines | Parker Hannifin. End Fittings. End fittings provide specific surfaces for connecting vessels in hydraulic systems. Clamp ends are fittings which allow hoses or tubes to be clamped over the part...
  •  
    Vacuum Switches - (115 companies)
    ...signals for electro-mechanical, solid-state, or pneumatic switches upon reaching a specific vacuum level. The most important parameter to consider is the vacuum range that is needed for the switch to actuate, or the range over which linear output...
  •  
    Hydroforming Presses - (32 companies)
    ...fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming press components consist of a hydraulic...
  •  
    Hydraulic Brake and Clutch Assemblies - (36 companies)
    Hydraulic brake and clutch assemblies consists of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Power transmission systems delivering rotational energy...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
  •  
    Pressure Relief Valves - (1009 companies)
    Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
  •  
    Linear Actuators - (789 companies)
    Holding brakes work in conjunction with the self-locking feature to increase holding force. Shock absorbers- Shock absorbers are used in pneumatic of hydraulic fluid absorption of shock. Double-ended rods- Double end rods extend from both ends...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Placid Industries, Inc.
Stock Drive Products & Sterling Instrument - SDP/SI