-
Supplier: Pump Solutions Group
Description: GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven
- Maximum Discharge Flow: 860 to 3100 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Water Pumps
-
Supplier: Finish Thompson, Inc.
Description: Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump
- Discharge Size: 2 inch
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 253 GPM
- Pump Type: Centrifugal Pumps
-
-
Supplier: Finish Thompson, Inc.
Description: Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump
- Discharge Size: 1.5 inch
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 83 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Finish Thompson, Inc.
Description: Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump
- Discharge Size: 1 inch
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 38.4 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 10 inch
- Maximum Discharge Flow: 3500 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1500 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 8 inch
- Maximum Discharge Flow: 2000 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 4 inch
- Maximum Discharge Flow: 500 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or more stages. The MCHZ family is self-priming by means of a
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 440 GPM
- Power Source: None, Pump Only
- Pump Type / Application: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
Side-channel Pumps Type SCM The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Self-priming Side-Channel Pumps Type SC The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The (read more)
Browse Self Priming Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
process liquids prior to the vacuum pump, erosion and corrosion is reduced and stable vacuum levels are maintained. Features: Up to 99% Water Removal Self Priming (No NPSH Required) Easy Installation Minimum Floor Space (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
• Sample taking • Immersion thermocouple • Mold turntable/trolley for pouring multiple molds in a single cycle • Centrifugal casting • Sight glass viewing port(s) • High vacuum pumping system • Optical pyrometer • Bridge breaker (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
SIDE CHANNEL PUMPS WITH MAGNETIC COUPLING The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
KNF Neuberger, Inc. specializes in custom diaphragm vacuum pumps, liquid pumps and compressors for the OEM, lab and process industries located in the USA, Canada & Mexico, within the below specifications: Flow: 0.45 LPM to 300 LPM (0.016 CFM to 10 CFM (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
Side-channel Pumps Type SCM The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP CONSTRUCTION
Systems for Units Driven by Gasoline or Diesel Engines An automatic priming system using motor-driven vacuum pumps can be used for centrifugal pumps driven by diesel engines if a reliable source of electric power is available in the station.
-
Temporary Structures in Construction, Third Edition > CONSTRUCTION DEWATERING AND GROUNDWATER CONTROL
…several thousand individual wellpoints may be connected to the vacuum header pipe and typically to a single wellpoint pump (combination centrifugal and vacuum ) that separates and disposes … water so that the system can be constantly and effectively primed and the water removed.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
…system, 212 Gatty system, 211 Molerus–Siebenhaar system, 211 negative ( vacuum ) system , 212, 213 positive pressure … 595 Primary air, 432 Priming , 482 Printed circuit heat … Pulsations in flow, 129 Pumps , 101 acid egg, 140 … motor pump, 137, 138 centrifugal pumps, 101 affinity laws…