-
Supplier: Weiss Technik North America, Inc.
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: Cincinnati Sub-Zero Products
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: BMT USA, LLC
Description: transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Industrial, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
Core Advantages of Explosion-Proof Oven 1. Strict Explosion-Proof Design for Absolute Safety Adopting a full-set explosion (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Brazing Ovens (vacuum & partial pressure) Multiple Inficon UL 1100 (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
wet parts Clean machined parts Distribute heat in molds/ovens Ventilate confined areas Dust collection Exhaust tank fumes Advantages Compared to Fans: Compact, lightweight, portable No (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
-emulsified resin that develops exceptional bond strength and provides an excellent, chemically-resistant film. There are minimal tank adjustments needed, clean up after impregnation is very easy, and it has almost no run-off in the oven. It has low VOCs, a high flash point, and no noxious odors (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
-emulsified resin that develops exceptional bond strength and provides an excellent, chemically-resistant film. There are minimal tank adjustments needed, clean up after impregnation is very easy, and it has almost no run-off in the oven. It has low VOCs, a high flash point, and no noxious odors (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC
More Information Top
-
Fractographic study of transverse cracks in a fibre composite
The glass rods were first baked in a furnace at 540~ (1000~F) for 2h to pyrolyse possible organic contamination, then cleaned in refiuxing isopropyl alcohol for 1h, and finally dried and kept at 150~C in a vacuum oven until the specimens were …
-
Tracking Environmental Change Using Lake Sediments
Place clean vessels in oven at 60 °C or keep in a desiccator under vacuum . During periods of prolonged non-use, the pyrolysis vessels should be kept in a desiccator to minimize …
-
Magnetic, optical, and kinetic properties of Hg1 − x − y Mnx Dyy Te crystals
The ampules were cleaned by etching with hydrofluoric acid (HF), followed by rinsing with distilled water and drying in a vacuum oven . … the silica wall, the ampules were coated with graphite through extrapure grade acetone pyrolysis in a closed …
-
Thermal degradation study of phenolphthalein polycarbonate
A clean and dry fiberlike sample (0.4336g) with an intrinsic viscosity of 0.31 was placed … Vacuum (1 mm Hg) was applied and the ampoule was heated in an oven at 350 f 1°Cfor 2 h. The pyrolysis products, which included gases,liquids, and solids,had a total weight of 0.0759g (17 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44292/272354600-MIT.pdf?sequence=2
overnight in a vacuum oven before pyrolysis to minimize the amount of absorbed volatile One to two milligrams of sample was placed on pre- cleaned aluminum sheets and .
-
Outdoor Performance and Stability under Elevated Temperatures and Long‐Term Light Soaking of Triple‐Layer Mesoporous Perovskite Photovoltaics
The precipitate was washed three times with di- ethyl ether and dried in a vacuum drying oven . … oxide (FTO) glass was first etched to form two separated electrodes before being cleaned ultrasonically with ethanol. … patterned sub- strates were coated with a compact TiO2 layer by aerosol spray pyrolysis , and a 1 …
-
Dicyanketen: flashing thermolysis of Alkyldicyanacetaten
… v)-oxid, b) the pyrolysis of metal enolaten of the Alkyldicyanacetate and c) pyrolysis of Alkyldicyanacetaten in … Methyldicyanacetat la "] that slowly became itself farbt yellow at room temperature cleaned through vacuum sublimation. Became the Eaeugung of 2 la in a furnace sub- .
-
Tetrakis(trimethylsilyl)diaminodiphosphen
… v)-oxid, b) the pyrolysis of metal enolaten of the Alkyldicyanacetate and c) pyrolysis of Alkyldicyanacetaten in … Methyldicyanacetat la "] that slowly became itself farbt yellow at room temperature cleaned through vacuum sublimation. Became the Eaeugung of 2 la in a furnace sub- .
Indicates content that may require registration and/or purchase.