-
Supplier: FLSmidth
Description: The top of the line pneumatic unloader has a throughput of 600 tph. To make optimum use of this large unloader, the railmounted version is the preferred solution.
- Common Features: Control Panel
- Features: Other
- Equipment Type: Pneumatic / Vacuum Feeders
- Loader / Unloader: Unloader / Discharger
-
Supplier: FLSmidth
Description: Stationary or mobile Vacuum unloading with direct discharge to mechanical conveying system For materials not suitable for pressure conveying (lime, alumina, pet coke, grain, etc.) Low, medium or high-capacity unloading from barges or ships (up to 50,000 DWT)
- Loader / Unloader: Unloader / Discharger
-
Supplier: Gilson Company, Inc.
Description: Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four specimens in
-
-
Supplier: Gilson Company, Inc.
Description: Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four specimens in
Find Suppliers by Category Top
Conduct Research Top
-
Safe and Environmentally Friendly Loading and Unloading of Tankers in the Port of Gothenburg
during the loading and unloading of tankers is to prevent hydrocarbon vapors from escaping. This is where Busch Vacuum Technology comes into play: in a vapor recovery unit that captures hydrocarbons.
More Information Top
-
CR4 - Thread: Vacuum Power
Try a search on google for a vacuum ship unloader .
-
Equipment and design considerations for environmentally safe cement distribution terminals
Depending on the size of the ship and the unloading capacity required, it may even be possible to convert the pneumatic conveying system into a ship unloader through the addition of a vacuum arm.
-
Bulk cement ship and barge unloading systems, which system is best?
unloaders which use a vacuum pump system to remove cement from the ships hold and delivers it to a transfer system - usually a pneumatic conveying pipeline .
-
Materials Handling Handbook 2nd Edition Complete Document
… package modules, 1314 pallet slip, 1318-1319 paper documentation, 1315 picklists,1316,1318 procedures, 1315 product design, 1314-1315 shipping orders, 1316 stock number … … internal clamping grabs, 799 vacuum grabs, 797-798 Ultimate … … load vehicles, 295-296 Unloaders , 1303-1305 Unloading, 840 …
-
CR4 - Thread: Redundancy in Belt Conveyors and Bucket Elevators
… in some countries, simply because it can be that it is cheaper to ship it round the … Have you checked out the cost, flexibility and bulk moving capabilities of the Vacuum loaders and unloaders in one unit?
-
California mill varies raw materials
A somewhat newer method of unloading copra employs the vacuum unloader , a mech- anism operating on the principle of the vacuum cleaner, or sweeper. It is run by a gasoline engine stationed alongside the ship .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… tool boxes; tool carrying cases; veneer panels; blocks; wood crates; shipping crates; wood shipping skids; wooden crates … … bars and raw materials; brass coils; disks; copper foil tape and tubes; rapid unloader copper tubes; copper … … pneumatic actuators; air brake cylinders; hydraulic pumps; lube oil engine measuring pumps; pumps; vacuum pumps; air compressor …
Indicates content that may require registration and/or purchase.