-
Supplier: Marposs Corp
Description: DESCRIPTION T3LD is an innovative device for leak tests by differential pressure method. By measuring the pressure difference between the product being tested and a reference sample, it is possible to reduce test time and heighten the sensitivity. PERFORMANCE The touchscreen interface, with a
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: Marposs Corp
Description: with the electronic regulation of the filling pressure, allow to perform not only leak tests but also destructive burst test, safety valves opening checks, volumetric control, obstruction tests and “in bell” tests on sealed products or by interception method. CONNECTIVITY T3LP has
- Computer Interface Options: Serial Interface
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. provides Modular Pressure and Leak Test systems for manufactured pipes, fittings, valves and other component assemblies. Our typical clients include direct piping and fitting manufacturers; mechanical contractors and piping system weld shops;
-
-
Supplier: Marposs Corp
Description: flow sensor measures the actual value of the leak adjusted through the needle valve. The LTC instrument shows both the test pressure and the leak flow on the display. By simulating a specified leak, the operator can check the testing equipment’s efficiency and the correct
-
Supplier: Marposs Corp
Description: permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data. BENEFITS Leak measurement with mass flow sensor ≥ 2 cm3/min up to 100 cm3/min Resolution up to 0.01 cm3/min Electronic regulation of the test pressure from 5 mbar to 1 bar,
- Computer Interface Options: Serial Interface
-
Supplier: Sonel Test
Description: Hear the inaudible Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact device developed to detect leaks
- Testing Method: Manual
-
Supplier: Proto® Industrial Tools
Description: DIFFERENTIAL CYLINDER PRESSURE TESTER TYPE 4.02 LB WEIGHT BLOW MOLDED CASE PACKAGING TYPE ADAPTER KIT CONTENT PROTO[R] BRAND FEATURES LOCATES INTERNAL ENGINE PROBLEMS SUCH AS BAD RING/VALVE/LEAKING HEAD GASKET
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: control - Combination with BF cylinders (SC series): Printing machines, paper craft machines, plastic film fabricating machines, textile machines, etc. Press control - Combination with BF cylinders: Grinding machines, friction testing machines, soil tester, cutter, etc. Volume booster -
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Sonel Test
Description: Sonel TUD-1 ultrasonic leak and electric discharge detector and the Sonel GUD-1 ultrasonic generator. With the use of the Sonel TG-1 set, diagnosing damage in the form of cracks, holes and other leaks is easy and efficient. The versatile TUD-1 detector will prove its worth in many
- Testing Method: Manual
-
Supplier: Caterpillar Oil & Gas
Description: block n Engine control terminal with analog instrumentation in robust cast casing n Connecting rod, oblique split design n Compact module for lower valve drives and injection pump drives with cam followers n Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: block - Engine control terminal with analog instrumentation in robust cast casing n Connecting rod, oblique split design - Compact module for lower valve drives and injection pump drives with cam followers - Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, oblique split design - Compact module for lower valve drives and injection pump drives with cam followers - Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, oblique split design - Compact module for lower valve drives and injection pump drives with cam followers - Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
More Information Top
-
In vitro assessment of a new algorithm for quantitative echo measurement of heart valve regurgitant jet
An in vitro assessment of regurgitant flow was made at the Laboratory of Biomedical Engineering of the ISS, using a reference flow rate, provided by the VSI LT9891 (Vivitro Sytems Inc., Victoria B.C., Canada) valve leakage tester together with an axisymmetric…
-
Irradiation Processing Department monthly report, February 1959
Suggested design changes in monorail work at Building 1706-KE to con- serve outage time and burnout° Designed an improved ball valve leak tester .
-
Invitational well-testing symposium proceedings
The tester valve was leaking and no C. I.P. was recorded.
-
Small cryoadsorption pumps and equipment for mass spectrometric leak testing systems
…chamber method with direct connection of AKT-7 equipment to a chamber with a capacity of 17 m3 showed that at a residual pressure in the chamber of 1.3 Pa the inlet valve of the leak tester was completely opened, the…
-
CR4 - Thread: Leakage Class Test for Control Valves
You might be interested in: Check Valves , Current Leakage Testers , Audio Amplifier Chips .
-
WASTE SOLIDIFICATION PROGRAM. VOLUME III. DESIGN FEATURES OF THE FACILITIES AND EQUIPMENT FOR THE WSEP PRODUCT EVALUATION PROGRAM.
in parallel, with the inlet valve to the leak tester throttled so that the tester "sees" the required low pressure.
-
DST Design for Deepwater Wells with Potential Gas Hydrate Problems
Monitor wellbore to confirm that the downhole tester valve is not leaking .
-
Development of amount flexible production system in mid species and CAD/CAM (explanation)
Second *, for example, the 闘 shooting of flexible special precise machine tools and flexible special equipment such as washing, valve sheet * valve guide indentation, leakage tester such as valve sheet surface * valve guide hole finishing processing for cylinder head addition Eline is…
-
CR4 - Thread: Control Valve Seat Leakage
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators, Current Leakage Testers .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1994 > In the Month of May > [...
If leakage is found to be significant, the Exhalation Valve Tester would distinguish exhalation valve leakage from the potential leak sources.
Indicates content that may require registration and/or purchase.