Products/Services for Vane Switch Oscillators
-
Oscillators - (647 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: Harmonic oscillators produce sine wave outputs...Oscillator TypePackage / Form FactorRF Connector -
Rotary Vane Vacuum Pumps and Systems - (180 companies)Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive... -
Inductive Proximity Sensors - (352 companies)Inductive proximity sensors detect the presence or absence of an object using a critical distance. Inductive proximity sensors are non-contact proximity devices that set up a radio frequency field with an oscillator and a coil. The presence... -
Optical Parametric Oscillators - (10 companies)Optical parametric oscillators (OPO) use parametric amplification in nonlinear crystals to produce optical gain. The output of an OPO can be varied over wide spectral ranges. Optical parametric oscillators (OPO) use parametric amplification...
-
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Limit Switches - (561 companies)Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch 's actuator to make the contacts change state. Limit switches detect and are controlled by the motion or presence of an object...
-
Flow Switches - (342 companies)Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam. Flow switches can also be used to trigger an alarm...
-
Touch Switches and Tactile Switches - (287 companies)Description. Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback...
-
LCD Switches and LED Switches - (23 companies)LCD switches and LED switches contain an integrated liquid crystal display (LCD) or light emitting diodes (LED) that show text and graphics. They can be programmed to perform specific functions and provide choices for the selected operation. LCD...
Product News
-
Atlas Copco Industrial Technique AB
Vane Air Motor LZL Atlas Copco LZL vane motors use six vanes and an optimum cylinder sealing for a rugged, compact design that offers a long service life. Certain models are available in standard and stainless-steel versions. The motors have strong starting torque and can be run non-reversible or reversible with lube free vanes. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Interquip Electronics Co., Ltd.
Differential Crystal Oscillator for Ethernet PCIe High-Performance Differential Output Crystal Oscillator. The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz. Low Phase Jitter:5ps rms (12kHz -20MHz). Stable Performance:Frequency stability options from +-25PPM to +-100PPM. Multiple Power Supply... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Agilent Technologies - Vacuum Products
New MS45 Rotary Vane Pump The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today 's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr, ensuring stable, consistent performance across mass spectrometry (LC/MS, ICP/MS, GC/TOF/MS), electron microscopy, and a wide range of scientific instrumentation platforms. Visit the product webpage to learn more. (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Compact Automation
Brute Series Rotary Vane Actuators 25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Actual applications with 25 million cycles and more. 100 's of standard options and modifications. (read more)Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Atlas Copco Industrial Technique AB
High-Performance, Reliable Vane Air Motor Designed to deliver high performance and high reliability standards. Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application 's specific need. The long and slim design integrates seamlessly with several different mounting styles while multi-step planetary gears dial in your exact torque and speed requirements, offering high efficiency with compact dimensions. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Busch Vacuum Solutions
Versatile Oil-Lubricated Rotary Vane Pumps R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr. Pumping speed 60 Hz: 2.8 - 1060 ACFM. Oil-lubricated R 5 rotary vane vacuum pumps are the industry standard due to their robustness and operational reliability. Over 2.5 million of these vacuum pumps are used worldwide every day in tough industrial applications. Safe and cost-effective. Rotary vane technology has been continuously developed and optimized by Busch over decades... (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Compact Automation
Turn-Act Series Rotary Vane Actuators Turn-Act's rotary vane actuators feature: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Options and modifications to fit your application. (read more)Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Atlas Copco Industrial Technique AB
Speed sensor accessories for vane air motors Eliminate redesign risk. Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full ATEX certification. It 's. the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Atlas Copco Industrial Technique AB
Vane Air Motor with Helical Gearbox LZL The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting configurations: foot or flange.Country of origin is HU. Customs tariff is 84123900 (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Duvelco Limited
Jet Engine Bushings, Vanes & Seals for Aerospace Bushings and washers are essential components in the aerospace industry, providing critical performance under extreme conditions. These high-performance aircraft parts are designed to withstand the rigorous demands of aircraft operations, ensuring reliability and efficiency. Unique Material Properties. In today 's world of high-performance materials, Ducoya 's G021-formed bushings and washers stand out for their exceptional durability, reliability, and versatility. These components are not only... (read more)
-
Lifetimes of some highly excited levels in the Pb-I spectrum measured by the hanle method
… detection of the Hanle signals the fluorescent light is passed through a rotating Polacoat PL 40 polarizer, from which a reference square wave signal for a PAR HR-8 lock-in amplifier could be obtained by means of a vane switch oscillator .
-
Hyperfine structure in the sequence of sodium S states
The reference signal for the lock-in amplifier was obtained from the rotating polarizer by means of a vane switch oscillator .
-
Hyperfine Interaction, Zeeman and Stark Effects for Excited States in Rubidium
In the LC measurements the fluorescent light was passed through a rotating linear polarizer, from which a reference square-wave signal for the lock-in amplifier could be obtained by means of a vane - switch oscillator .
-
Investigation of the fine structure in the 2D sequence of sodium using level-crossing spectroscopy
A reference signal for the lock-in amplifier was derived from a vane - switch oscillator .
-
Transistor cup anemometer
For such applications an anemometer, with a shielding vane controlling a transistor oscillator switching circuit, has been found useful and is described below. .
-
A Torque-Operated Wattmeter for 3-cm Microwaves
The magnetron oscillator was then switched on, causing the vane to turn.
-
A reading machine for the blind
… optoelectronic diode array is the only as required to operate the setting-up mechanism . relatively expensive integrated circuit used; for the using an opto- switch interrupted by a vane on a . logic circuits … … CMOS,for the basic oscillator motor-driven shaft to …
-
Hilbert-transform spectral analysis of millimeter- and submillimeter-wave radiation with high Tc Josephson junctions
Millimeter-wave radiation from the oscillators was directed to the cryogenic set-up through a WR-10 waveguide, a PIN switch and a direct-reading attenuator of the rotary- vane type.
-
Terahertz Hilbert-transform spectral analysis with high-Tc Josephson junctions: first applications
Millimeter- wave radiation from the oscillators was directed to the cryogenic set-up through a WR- 1 0 waveguide, a ferrite isolator, a PIN switch . a directional coupler and a direct-reading attenuator of the rotary- vane type.
-
Author Index
… over ideally conducting plane, 3840 Kannr, M., error reduction in loaded potentio- meters, 3969 Kanzaak, S., with others, double- vane torque- operated wattmeter for … … A. A., transistor blocking oscillator for digital systems, 3970 … … F., magnetic cores as switching elements, 3492 Kapur, K …
Indicates content that may require registration and/or purchase.