-
Supplier: SAE International
Description: In order to increase the efficiency of automotive turbochargers at low speed without compromising the performance at maximum boost conditions, variable geometry compressor (VGC) systems, based on either variable inlet guide vanes or variable geometry
-
Supplier: Gardner Denver, Inc.
Description: customized systems for the chemical, pharmaceutical and all other process industries, offered by Gieffe Systems. Truck mounted rotary vane and liquid ring vacuum pumps for use in the road tanker industry. Performance range: 70 to 3100 m3/hr. Rotary Vane Rotary Vane pumps and
-
Supplier: Siemens Energy Sector
Description: variable-pitch inlet guide vanes Optional fast inlet guide vanes for peak load operation and frequency stabilization Four stage turbine All blades removable with rotor in place Hybrid burners for premix and diffusion mode operation with natural gas,
-
-
Supplier: Siemens Energy Sector
Description: cover lift Combustion chambers lined with individually replaceable ceramic tiles 16-stage axial-flow compressor with variable-pitch inlet guide vanes Optional fast inlet guide vanes for peak load operation and frequency stabilization Four stage
-
Supplier: Siemens Energy Sector
Description: serration 3 rows variable inlet guide vanes Advanced cooling technology Duel fuel option Ultra Low-NOx (ULN) combustion system Syngas combustion system (IGCC) Single digit CO and NOx emissions with 40% turn down capabilit Siemens Gas Turbine Packages are the combination
-
Supplier: SAE International
Description: Aim of this work is the development of a lumped parameters simulation model of single-vane vacuum pumps for pneumatically actuated brake boosters. Kinematic and fluid-dynamic models are integrated in a simulation environment to create a tool aimed at evaluating the vacuum pump performance and
-
Supplier: Safran Helicopter Engines
Description: a single-stage power turbine. An IGV (Inlet Guide Vane) system, made up of variable-pitch blades positioned above the compressor, improves the thermodynamic cycle of the engine in cruise flight, and contributes to its reduced fuel consumption. The Arrano is one of the
- Horse Power: 1,100 to 1,300 HP
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Cessna Aircraft Company
Description: Citation Latitude. The engine is a twin-spool design with a damage-resistant wide chord fan. Behind the fan, four axial and one centrifugal compressor stages lead to a high-efficiency, low-emission, through-flow combustion and five turbine stages. Two-stage variable inlet guide
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Tubular AcoustaFoil™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and air-conditioning systems.
(read more)
Browse Datasheets for New York Blower Company (The)
More Information Top
-
Compressors and Modern Process Applications
Single-stage, overhung compressor showing (1) casing, (2) inlet cover, (3) back plate, (4) impeller, (5) shaft, (6) seal, (7) jour- nal bearings, (8) thrust bearing, (9) coupling hub, (10) balance plane, and (11) variable inlet guide vanes .
-
Journal of Aircraft > Effect of variable guide vanes on the performance of a high-bypass turbofan engine
… speed corrected to core inlet temperature, percent of 15,683 rpm = static pressure, kPa = total pressure, kPa = engine inlet pressure, kPa = gas generator inlet pressure, kPa = strain gage = metal temperature, K = total temperature, K = variable inlet guide vane = total engine inlet airflow …
-
Exploration of combined adjustment laws about IGV, stator and rotational speed in off-design conditions in an axial compressor
Experimental investigations are performed in a three-stage low-speed axial compressor with variable inlet guide vanes (IGV) and adjustable stators.
-
Journal of Propulsion and Power > Variable cyclic turboshaft technology for rotorcraft of the '90s
Variable inlet guide vanes and variable exit dif- fusers were assumed to be used on all VARICAP configura- tions.
-
Modeling and Analysis of a Turbocharged Diesel Engine with Variable Geometry Compressor System
Centrifugal compressors can be equipped with either a variable inlet guide vanes device or with a variable geometry diffuser.
-
Transient performance prediction of an axial compressor considering VIGV operation speeds
Keywords: Axial compressor; Transient performance characteristics; Variable inlet guide vane ; Operation speed ---------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------------- .
Indicates content that may require registration and/or purchase.