-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, variable orifice, hydraulic flow control valve with reverse flow check.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for
- Connection Description: Bolt Flange
- Features: Control Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate
- Connection Description: Bolt Flange
- Features: Control Valves
- Primary Material: Ductile Iron
- Actuation: Electro-pneumatic
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Technical Toolboxes, Inc.
Description: The Process Hydraulics Toolbox is a flexible, user-friendly program for calculating flow rates and pressures in pipes and piping networks. It is based on a novel method for solving hydraulic problems and it regards all flow rates and equipment inlet and outlet pressures as unknowns or
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
fitting, these devices are configured with a check valve and a precision orifice in parallel, allowing metered flow in one direction and free flow in the opposite direction. The use of a fixed precision orifice in the design makes them tamperproof — ideal (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
O'Keefe Controls Co. Tamperproof Checked Orifices are a unique style of flow control consisting of an integral check valve and a fixed precision orifice incorporated into a single fitting. This efficient construction allows metered flow in one (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-effective. The V-Cone Flow Meter features a rugged no-moving parts design with nothing to foul or break in harsh oil production environments. The contoured shape of the V-Cone's beta edge prevents it from dulling like that of an orifice plate beta edge, eliminating the need for the costly periodic (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Design of the chilled glycol instrument cooling system for the CFHT
Initially, we used Griswold brand spring actuated variable orifice flow control valves on each component.
-
A semi-active controller for the vibration absorber on the I-35 Walnut Creek Bridge
A variable orifice valve controls flow from one semi-active actuator chamber to the other.
-
Variable-Orifice Oxygen-Flow Regulator
Variable - orifice flow - control valve switchable between fully and partially opened positions.
-
CR4 - Thread: VFD (VARIABLE FREQUANCY SPEED) GOOD OR BAD
Again a fixed orifice plate or variable flow control valve is a MUST to keep the pump in the operating range.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
The pressure-regulating valves on the suction and discharge ends of the feeder work together to maintain a specific pressure drop across the orifice control valve, which assures that the flow across the variable orifice control valve is predictable based solely on…
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINE ELEMENTS
Figure 8.2.61 shows a simple needle valve with variable orifice usable as a flow control valve .
-
Handbook of Noise and Vibration Control Complete Document
Flow and pressure control valves contain variable orifices to control the fluid flow.
-
Automotive climate control
Other systems use a variable - orifice expansion valve to control refrigerant flow .
-
Encyclopedia of Lubricants and Lubrication
The latter is called resistive control because the flow resistance of variable valve orifices is the determin- ing part.
-
DEVELOPMENT OF A VARIABLE ORIFICE FOR HNPF FUEL CHANNELS
The variable flow control orifices are, in effect, valves whose inn^pedance to coolant flow can be adjusted remotely from outside the core during reactor power operation.
Indicates content that may require registration and/or purchase.