-
Supplier: Microwave Photonic Systems, Inc.
Description: array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 1 to 3,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
-
-
Supplier: Richardson RFPD
Description: delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier,
- Primary Frequency Range: 26,500 to 29,500 MHz
- Gain: 15 dB
- VSWR: 2.2 :1
- Polarization: Linear
-
Supplier: ValueTronics International, Inc.
Description: female for the RF output. SSPB +24 or +48 VDC and 10 MHz reference can be inserted on the RF line as added options. The external 10 MHz option E includes a 10 MHz output connector which contains either the internal or external 10 MHz reference signal. A high stability internal
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: Generation In the RF world, technologies ranging from a wireless mouse to a satellite image require test equipment that can provide enough sample rate and resolution to recreate even the most complex RF behavior. The latest digital RF technologies often exceed the capabilities
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: in low resistance measurement with 1 μΩ sensitivity. For maximizing measurement speed, make measurements as short as 0.0005 power line cycles (PLCs) or 8.3 μs for 60 Hz power lines (10 μs for 50 Hz power lines). To analyze transient signals, use the DAQ6510’s digitizing function
- Data Acquisition: Datalogger / Recorder
-
Supplier: Newport MKS
Description: The F-VDL-2-6-FP-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1310/1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The MDL-2-3-FP-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 330 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The MDL-1-6-FA-P Motorized Variable Optical Delay Line provides precision optical path delays of up to 17 cm, which corresponds to 560 picoseconds maximum delay in the time domain. Driven by a DC motor with an integrated encoder, the motorized variable
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The F-VDL-1-6-FP-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Quarktwin Technology Ltd.
Description: Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)
- Time Delay: 1.39 to 3.63 ns
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 2.95 to 3.05 ns
- Rise Time: 0.176 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 0.1 to 1.6 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 0.1 to 10 ns
- Rise Time: 0.095 ns
- Delay Line Technology: Digital
- Features: Other
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 0.1 to 1.3 ns
- Rise Time: 0.107 ns
- Delay Line Technology: Digital
- Features: Other
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (1503: 40 turns, 1503J: 60 turns) • Stackable for PC board economy • 20mil x 10mil flat leads (1503) • #20 gauge leads (1503J) • Resolution: As low as 0.12ns • Dielectric breakdown: 50 Vdc • Temperature coefficient:
- Time Delay: 15 to 250 ns
- Rise Time: 3 to 40 ns
- Delay Line Technology: Analog, Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (approx. 40 turns) • Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) • Resolution: As low as 0.12ns • Minimum delay (TD0): 6ns typical • Output rise time: 2ns typical • Min. input pulse
- Time Delay: 15 to 170 ns
- Rise Time: 2 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The ICS854S296I -33 is a high performance LVDS Programmable Delay Line. The delay can vary from 2.2ns to 12.5ns in 10ps steps. The ICS854S296I -33 is characterized to operate from a 3.3V power supply and is guaranteed over industrial temperature range. The delay of the
- Delay Line Technology: Digital
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
-
Supplier: Data Delay Devices, Inc.
Description: Mechanically variable LSTTL delay line
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
-
Supplier: RCD Components, Inc.
Description: Programmable Delay Line Construction: DIP, 16 PIN TO 64 PIN Application: TTL, ECL TT3 3 BIT Total delay times from 14nS to 287nS Incremental delays of 1nS to 40nS 7nS zero step delay 16-pin DIP package TT4 4 BIT Total delay times from 30nS to 165nS
- Time Delay: 14 to 1,040 ns
- Delay Line Technology: Digital
- Package Type: Through Hole Technology (THT)
- Delay Line Type: Variable
Find Suppliers by Category Top
Featured Products Top
-
waveform, no attenuation, no distortion and no transmission delay during long-term dynamic rotary operation, guaranteeing the accuracy and integrity of signal transmission. All internal RF transmission units adopt (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
electrostatic discharge (ESD) event and are commonly placed alongside I/O lines, audio hardware, human interface devices, power supplies, and an antenna’s RF front end (RFFE (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
. An MRI install you can’t afford to delay. A failed RF test means rework, rescheduled vendors, and a scanner sitting idle. Our MRI/RF shielding systems, RF doors, and (read more)
Browse Radiation Shielding Datasheets for MarShield -
Trimmer capacitors are variable components used to calibrate RF circuits during manufacturing or servicing. These components allow for variable tuning--think oscillator frequency values or rise and fall times. Should values drift over the life of the device, trimmer capacitors can be (read more)
Browse Capacitors Datasheets for Knowles -
wastewater effectively and efficiently is critical to minimizing environmental impact, avoiding project delays, and controlling operational costs. Our advanced wastewater treatment system Is engineered to meet this challenge head-on. Wastewater Treatment System: (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Remcom’s simulation solutions enable engineers to model signal behavior across lunar terrain, on-body antennas, and complex spacesuit materials—creating reliable predictions of RF propagation in the lunar environment. Predicting Wireless Communications on (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Unigraf, a global leader in high-performance audio and video testing solutions, today announced a major enhancement to its line of HDMI® test and analysis solutions with the upcoming release of Unigraf Vision Intelligence™ (UVI™), available in first quarter 2026 on the (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
positioning. With Magnetek control systems and Duff-Norton actuators, aerospace manufacturers can improve efficiency, safety, and productivity across production lines and MRO operations. The Role of Motion Control in Aerospace Aerospace operations require precise movement (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
relatively fast-moving targets when their size, spacing, and exposure time are suitable. The stated first-power-up delay is up to 15 ms, with a response delay of approximately 0.1 ms and a recovery delay of approximately 0.3 ms. These response characteristics (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Variable time delay for RF/microwave signal processing
Such methods have yet to be practically implemented due to losses associated with the large fanout required to approximate a continuously variable RF delay line .
-
Broadband reconfigurable optical beam-forming systems
Such methods have yet to be practically implemented due to losses associated with the large fanout required to approximate a continuously variable RF delay line .
-
Silicon-photonics-based wideband radar beamforming: basic design
N. A. Riza and S. Fathpour, “Hybrid Design Variable RF Delay Line Using Silicon Photonics,” US Patent Pending.
-
The Dissertation Committee for Harish Subbaraman Certifies that this is the
approved version of the following dissertation:
Highly Dispersive Photonic Crystal ...
[26] E. N. Toughlian and H. Zmuda, “A photonic variable RF delay line for phased array antennas,” IEEE.
-
10 Gb/s transmitter-based equalization for extended-reach multimode-fiber datacommunication links
Variable RF delay line .
-
Demonstration and analysis of a frequency-agile photonic beamformer
, E. N. and Zmuda, H . , "A Photonic Variable RF Delay Line for Phased Array Antennas" , J. Liahtwave Technol . , vol.
-
Opto-electronic oscillator and its applications
The RF variable delay line is used to adjust the ioop length and the variable attenuator is used to adjust the ioop gain.
-
Optical diffraction effects in a photonic delay line
E. N. Toughlian and H. Zmuda, ‘‘A photonic variable rf delay line for phased array antennas,’’ J. Lightwave Technol. 8 12 , 1824–1828 1990 .
-
An electro-optical feedforward system for dynamic control of a chirped laser source suitable for photonic analog-to-digital conversion
The electrical signal passes through a coarse variable RF delay line and is amplified by a broadband amplifier, while a variable attenuator is positioned in the electrical arm to control the amplitude of the electrical signal.
-
Transmitter-based equalisation for extended-reach multimode-fibre datacommunication links
variable RF delay line .
Indicates content that may require registration and/or purchase.