-
Supplier: Accuris
Description: WINCH, DRUM, POWER OPERATED (ELECTRIC-HYDRAULIC, VARIABLE, SPEED); GENERAL SPECIFICATION FOR
-
Supplier: MY-TE Products, Inc.
Description: elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: David Round
Description: Available in single or dual line configurations, this furnace lifting door winch features high starting torque to pull doors free from seals. High-torque electric motor Sealed gearing with oil bath lubrication One, two and variable speed models
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
-
Supplier: David Round
Description: Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout Variable speed air lever controls Sealed gearing provides years of
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: LAKOS Separators and Filtration Systems
Description: - Adjustable cable level wind - Mechanical counter - Mechanical footage read-out at winch - Video depth encoder, displaying camera position at all times on TV monitor - Variable speed control - Choice of hydraulic or electric power sources
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Type: Electric, Hand
- Features: Other
-
Supplier: Certex UK
Description: Piston Air Motor Positive starting torque Infinitely variable speeds with precision spotting control Superior reliability in harsh environments Brake Systems manual drum brake standard Optional auto drum brake and /or auto disc available Fully enclosed automatic oil bath “wet” disc
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: Piston Air Motor Positive starting torque Infinitely variable speeds with precision spotting control Superior reliability in harsh environments Brake Systems manual drum brake standard Optional auto drum brake and /or auto disc available Fully enclosed automatic oil bath “wet” disc
- Load Capacity: 8,818.48 lbs
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof motors
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof motors
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Description: modified models. Remote control options available. Creating sheer power from the natural environment, Ingersoll Rand air motors are flexible, efficient alternatives to electric sources. With infinitely variable speeds and torques, our motors are perfect for a wide range of
- Required Torque: 0 to 78 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 425 SCFM
- Rated Free Speed (output): 1,800 rpm
-
Supplier: Mile-X Equipment, Inc.
Description: zigzag groove with less difficulty. The groover attachment accepts 4 blade widths, allowing the operator to re-groove any truck tire. The 1 hp electric / hydraulic system operates all components and features variable rotation speed. A 110v/30 amp outlet and 1/4" 80 psi air line
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
specifications of a hub motor require a lightweight and compact package with high torque output at a high speed. Inherent design characteristics of BLDC motors force a trade-off between torque and speed. Desired performance can be achieved by adjusting motor design variables. For instance, motor (read more)
Browse DC Motors Datasheets for Portescap -
At Parvalux, we understand that every electric motor is chosen specifically to provide efficient and reliable power to a wide range of potential applications, each with its own requirements. When you are choosing an electric motor for your application, there are several variables to (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Variable speed from 5 to 10 seconds via OLED screen. CAFE NITRO FAST Model includes programmable options via OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
Fuji Electric AC Variable Frequency Drives provide variable speed operation. Our products help manage various process variables related to movement. Fuji Electric drives are versatile, operating on single-phase and three-phase power up to 460VAC, and maintain optimal speeds throughout (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
Drainage-flow studies in the Geysers geothermal area of California
The system consists of four basic units: 1) airborne sensor package, 2) an aerodynamically shaped balloon that carries the sensor package a l o f t , 3) a variable speed electric winch , and 4) the ground station.
-
THE VIBRATORY PACKING OF POWDERS*
The funnel could be raised by means of a variable - speed electric winch .
-
TAN HOT SHOP AND SUPPORT FACILITY UTILIZATION STUDY
The TAN Storage Pool and Storage Pool vestibule are connected by an underwater rail system and pool transfer cart 11 ft wide and 13 ft long, which is powered by an electric , variable - speed winch .
-
A combined benthic grab and observation system for rapid assessment of water column and seabed
The winch is all electric and uses a variable speed drive to power the winch drum.
Indicates content that may require registration and/or purchase.