-
Supplier: CSA Group
Description: ISO 12614-18:2014 specifies tests and requirements for the gas temperature sensor, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is not applicable to the following: a) fuel containers; b)
-
Supplier: Vaisala
Description: Noncontact infrared sensor for measuring pavement temperature, that also measures air temperature. The sensor is mounted outside your vehicle and continuously monitors road surface temperatures, providing instant feedback on road surface
- Operating Temperature: -40 to 160 F
- Electrical Output: Current, Serial, Voltage
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: CSA Group
Description: CSA Preface This is the first edition of CSA/ANSI LNG 3.18, Road vehicles — Liquefied natural gas (LNG) fuel system components — Part 18: Gas temperature sensor, which is an adoption, with North American deviations, of the identically titled ISO (International
-
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 1 m above the surface and calculates information about
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only, Sensor System
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only, Sensor System
-
Supplier: e-con Systems™ Inc
Description: Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: 10 or 12-Bit RGB format Pixel size: 3μm x 3μm Sensor
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: e-con Systems™ Inc
Description: enclosure S-mount IP69K complaint lens focused and glued at factory Light weight, versatile and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: upto 15m Sensor features: Sensor: AR0823AT from onsemi® Focus Type: Fixed focus Sensor Resolution:
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 0.81889808 inch
- Height: 0.81889808 inch
-
Supplier: e-con Systems™ Inc
Description: Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: The DVE10-VR2 is a DVE display with a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The 10.4" DVE monitor has been designed to operate in the extreme environments found in off-road and tracked military vehicle operations. The
- Features: Flat Panel Monitor
-
Supplier: e-con Systems™ Inc
Description: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus distance:1m to infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
Find Suppliers by Category Top
Featured Products Top
-
Vehicle-Mounted Aerial Platforms are a subset of Mobile Elevating Work Platforms (MEWP) that contain the lifting machinery mounted on vehicles. This enables portability and easy maneuverability, especially useful if transporting the equipment great distances or sharing the road with public (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Vehicle-Mounted Aerial Platforms are a subset of Mobile Elevating Work Platforms (MEWP) that contain the lifting machinery mounted on vehicles. This enables portability and easy maneuverability, especially useful if transporting the equipment great distances or sharing the road with public (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
measure wheel torque and speed during driving, braking and coastdown. Standard models are available for front wheel, rear wheel, and all wheel drive vehicles. Applications include characterization of road load driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
reliability if you've got newer vehicles on the road. If that's the case, look at your replacement costs over time versus the preventative maintenance costs. You can make that calculation or you can do more efficient preventive maintenance inspections and try and keep that vehicle on the road longer. This is (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
RLDA obtains this information via sensors in the vehicles, that collect data during on-road and track tests. This data forms the basis for durability, fatigue and performance validation, enabling engineers to create accurate lab test profiles and validate simulation models (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The automotive and transportation industries are busy innovating. As vehicles & vessels become safer, more connected and running on alternative fuel sources. Trucks, buses and off-road vehicles in agriculture, construction, marine and industrial environments require components that withstand (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
SURFACE MOUNT ASSEMBLY Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors (“shunts”) provide a range of unique (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
BUS BAR MOUNTING Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors (“shunts”) provide a range of unique benefits (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Innovative Sensor Technology features the new UltraSlim Platinum RTD component with a chip size of 3505 (3.5mm x 0.5mm x 0.5mm (L x W x H)). The ultra-small dimensions of the sensor allow it to be mounted in a tube with an ID Ø of 0.8 mm (0.0315") and the temperature range from (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
DC. RSK-3200 Series sensors are extremely durable with MTTF of over 500 years. All units meet seven EMC standards for immunity to EMI including ISO 11452 for road vehicles. See data sheet for details (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Verification of route-based road weather forecasts
Thermally mapping the road network with a vehicle - mounted infrared temperature sensor provides a dataset describing the spatial variation of RST around the road network (Shao et al. 1997), precisely what is required for verifying a route-based forecast.
-
Transport / road / traffic (yearbook)
Forward road risk warning function (figure 1 0): due to various sensor set up in road ( vehicle detector, meter, temperature sensor, multipurpose image sensor around viewing etc), is functional, immediately performing the notice warning of dangerous situation occurred due to front, not…
-
Omnidirectional Video and Sensor Data Collection and Distribution System on Challenged Communication Environment
Furthermore, the VMSS consists of a vehicle mounted PC, omnidirectional camera and environmental sensors including temperature , humidity, GPS (latitude, longitude), snow accumulation and road surface temperature.
-
A MOBILE ROAD CONDITION SENSOR AS WINTER MAINTENANCE AID
The present state-of-the-art of determining the presence of surface contaminants on pavements includes remote infrared (IR) surface temperature sensors mounted on maintenance vehicles , in-situ deicing chemical sensors … ice/water sensors mounted alongside the road based on backscatter of…
-
NEW IDEAS FOR ITS. AN ANNUAL PROGRESS REPORT OF THE ITS IDEA PROGRAM, JULY 1998 - JUNE 1999
Present methods of determining the presence of surface contaminants on pavements includes remote infrared (IR) surface temperature sensors mounted on maintenance vehicles , in-situ deicing chemical sensors embedded in … passive ice/water sensors mounted along- side the road based on backscatter of…
-
Chrysor
…Steering wheel with integrated instrument panel (including speedometer, fuel and temperature gauges, signal lamps, starter … AdHoc WLAN communication system Sensors for registering vehicle surroundings and remote vehicle … drive: Customised and easily mountable RC60 track system for off- road mobility Max payload: 680…
-
Energy Efficient Non-Road Hybrid Electric Vehicles
This is caused by the external mounted temperature sensor , which is more influenced by the strong gradient of the ambient temperature in case of the temperature validation signal. .... Nevertheless, these ambient temperature gradients usually do not appear in real non- road vehicles , due to which the temperature model is legitimized.
-
MEMS-based Circuits and Systems for Wireless Communication
State-of-the-art tire pressure monitoring systems are wireless sensor nodes mounted on the rim (see Fig. 12.2). .... Attaching the node on the inner liner of a tire allows sensing of important additional technical parameters, such as road condition, tire wearout, temperature , tire friction, side slip, wheel speed, and vehicle load.
-
Operational Responses to Climate Change Impacts
Mobile sensing is a new concept utilized by a few states with vehicle - mounted devices able to profile road segments as an aid in mediating between macro weather and micro forecast needs. .... This includes not only special vehicles, but increasingly capitalizing on the sensors on standard production-line vehicles (rainfall, temperature , traction, etc.).
-
Real-Time, On-Road Measurement of Driving Behavior, Engine Parameters and Exhaust Emissions
The ambient air temperature sensor was mounted on the radio antenna where it would be directly exposed to ambient air flow and a significant distance from any hot vehicle surfaces. .... VEHICLE SPEED MEASUREMENTS The test vehicle's road speed was obtained by conditioning the signal of the stock…
Indicates content that may require registration and/or purchase.