-
Supplier: Accuris
Description: Standard Specification for Tank Vent Flame Arresters
-
Supplier: ASTM International
Description: This specification provides the minimum requirements for design, construction, performance, and testing of two types of tank vent flame arrester (Type I and Type II). This specification is intended for flame arresters protecting systems containing vapors of flammable or
-
Supplier: Accuris
Description: Fuel Tank Fill and Vent Tube Flame Arresters
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR TANK VENT FLAME ARRESTERS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: FLAME ARRESTERS FOR VENTS OF TANKS STORING PETROLEUM PRODUCTS
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover tank vent deflagration flame arresters and in-line detonation flame arresters. 1.2 The requirements for tank vent deflagration flame arresters cover arresters for use on vents of storage tanks for petroleum oil and gasoline.
-
Description: Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe, or on top of the tank to stop the flame from spreading at subsonic speed. Design Features of
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: SAE International
Description: document presupposes that the flame arrestor is properly installed; note that existing documentation (refer to ARP8615) provides detailed guidance for testing a flame arrestor as a component of a system, including standard requirements for testing the installation of a
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover tank vent deflagration flame arresters and in-line detonation flame arresters. 1.2 The requirements for tank vent deflagration flame arresters cover arresters for use on vents of storage tanks for petroleum oil and gasoline.
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover tank vent deflagration flame arresters and in-line detonation flame arresters. 1.2 The requirements for tank vent deflagration flame arresters cover arresters for use on vents of storage tanks for petroleum oil and gasoline.
-
Supplier: Radwell International
Description: BRASS VERTICAL DRUM VENT, FOR PETROLEUM-BASED APPLICATION WITH AUTO RELIEF VALVE, 2 IN NPT/NPS BUNG, PLATED STEEL FLAME ARRESTOR. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze, Steel
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Exide Technologies
Description: 25.4mm (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
- Voltage: 2 to 4 volts
- Capacity, Amp Hours (AH): 176 to 608 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Exide Technologies
Description: (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
- Voltage: 2 to 4 volts
- Capacity, Amp Hours (AH): 192 to 480 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Exide Technologies
Description: two-38.1mm (1.5") square; NCN 19-27 four-25.4mm (1.0") square; NCN 29-35 four-38.1mm (1.5") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper Qualified according to IEEE 535 Tested according to IEEE 450
- Voltage: 2 volts
- Capacity, Amp Hours (AH): 552 to 2,552 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Exide Technologies
Description: Polycarbonate Jar and Cover, UL 94 - V-0, 28% Limiting Oxygen Index (L.O.I.) Optional: PVC Jar and Cover, UL 94 - V-0, 32% Limiting Oxygen Index (L.O.I.) Posts: Four - 38.1mm (1.50") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
- Voltage: 2 volts
- Capacity, Amp Hours (AH): 2,504 to 4,000 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: CSA Group
Description: Devices to Prevent the Passage of Flame into Cargo Tanks in Tankers", as amended. NOTE 2 In addition to providing pressure relief, high velocity vent valves are devices that prevent the passage of flame. Where high velocity vent valves are installed on the pressure relief
-
Supplier: Wiper Master, Inc.
Description: Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: Wiper Master, Inc.
Description: Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: Wiper Master, Inc.
Description: Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: Wiper Master, Inc.
Description: Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: C & C Lift Truck, Inc.
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2"
- Height: 65 inch
- Width: 34 inch
- Depth: 34 inch
-
Supplier: New Pig Corporation
Description: venting through 3/4" bung, a possible closed container reg violation if left open Nitrile gasket and locking mechanism completely seal lid to help reduce vapor emissions FM Approved for flammable liquids when equipped with a PIG Drum Funnel Flame Arrestor (DRM617, sold separately)
-
Supplier: C & C Lift Truck, Inc.
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2"
- Height: 65 inch
- Width: 43 inch
- Depth: 18 inch
-
Supplier: C & C Lift Truck, Inc.
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2"
- Height: 35 inch
- Width: 36 inch
- Depth: 22 inch
-
Supplier: SAE International
Description: upper and lower operating limits of the battery under test. b To prevent damage of the battery under normal operating conditions due to ignition of gases within the battery by an external spark or flame, battery systems that are vented shall be equipped with a suitable flame arresting
-
Supplier: C & C Lift Truck, Inc.
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2"
- Height: 35 inch
- Width: 23 inch
- Depth: 18 inch
-
Supplier: Southland Equipment Service
Description: All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2"
- Height: 65 inch
- Width: 34 inch
- Depth: 34 inch
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: U.S. Plastic Corporation
Description: rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with durable, lead-free hybrid powder
-
Supplier: New Pig Corporation
Description: leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup
- Height: 65 inch
- Width: 43.4 inch
- Depth: 18.6 inch
- Features: Fire Proof
-
Supplier: New Pig Corporation
Description: sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static
- Height: 65 inch
- Width: 59.4 inch
- Depth: 34.6 inch
- Features: Fire Proof
-
Supplier: New Pig Corporation
Description: pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space provides excellent fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width,
- Use: Industrial
- Type: Safety Cabinet
Find Suppliers by Category Top
Featured Products Top
-
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview This battery pack ex-proof valve is a new type of venting unit with a fire arrestor function, designed to protect sealed enclosures from pressure-related failure while adding a layer of flame-arresting safety for battery pack applications (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Integrated flame arrestor prevents flame propagation • Durable construction suits harsh industrial conditions (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Introduction Milvent MIV series fire arrestor venting units maintain high airflow in large battery packs while adding flame-retardant and fire-extinguishing functions. They equalize pressure, reduce condensation, and release overpressure in an emergency, improving the (read more)
Browse Pressure Relief Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
its earliest stage Explosion isolation – preventing flame fronts from spreading into adjacent equipment Explosion venting / flameless venting – controlled release of pressure, with or without flame arresting depending on the installation environment (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Advanced Technologies in Manufacturing, Engineering and Materials
A vent flame arrestor is a key element in this device, which helps prevent a dangerous second explosion by venting flames.
-
Assessment of the O2Diesel Operational Safety Program: December 23, 2002 -- June 30, 2007
Do all vehicles inspected during the visit have approved fill opening and tank vent flame arrestors in place?
-
Federal Register > Thursday, April 3, 1997 > [62 FR 16014] Fuel Tank Ignition Prevention Measures
… 3) Engine Ignition Suppression System, (4) Fuel Tank Nitrogen Inerting System, (5) Fuel Tank Foam Filler Explosion Suppression System, (6) Fuel Tank Chemical Agent Explosion Suppression System, (7) Anti-Misting Kerosene (AMK), (8) Fuel Tank Vent Flame Arrestor , (9) Surge Tank Chemical …
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section A > [FDBKF2005051111000...
F-XXX3, Tank Vent Flame Arrestors • .
-
Federal Register > Wednesday, August 1, 2007 > [72 FR 41963] Airworthiness Directives; Boeing Model 757 Airplanes
Install the Housing of the Vent Flame Arrestor .
-
Federal Register > Tuesday, July 3, 2007 > [72 FR 36373] Airworthiness Directives; Boeing Model 777-200, -200LR, -300, and -300ER Series Airplanes
Install Surge Tank Vent Flame Arrestor .
-
Federal Register > Wednesday, January 3, 2007 > [72 FR 50] Airworthiness Directives; Boeing Model 757 Airplanes
Install the Housing of the Vent Flame Arrestor .
-
Study of Resource
, Engineering and Economic Analysis of a Geothermal Fuel Alcohol Production Plant at Vale, Oregon
FLAME ARRESTOR VENT .
Indicates content that may require registration and/or purchase.