Products/Services for Vented Cap Body Grease Fittings

  • Grease Fittings-Image
    Grease Fittings - (67 companies)
    Grease fittings are used to lubricate parts and assemblies. By applying pressure to a ball valve in the fitting, grease flows into the lubricating chamber but cannot flow out. A ball check in the fitting’s head prevents the ingress of dirt...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    ...pressing up against the front ferrule, which spring-loads the front ferrule and creates a seal between the piping and fitting body. These fittings can be reassembled multiple times without damaging components or piping. They have good resistance...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    ...grips the tubing while pressing up against the front ferrule, which spring-loads the front ferrule and creates a seal between the tubing and fitting body. These fittings can be reassembled multiple times without damaging components or tubing...
  •  
    Gas Fittings - (97 companies)
    ...lines cannot be connected to air lines, water lines, or vent lines. Common applications for gas fittings include gas mains, residential gas lines, propane tanks, medical use, hazardous gas applications, and explosives. Fitting Types. Gas fittings come...
  •  
    Hydraulic Fittings - (303 companies)
    ...the front ferrule and creates a seal between the piping and fitting body. These fittings can be reassembled multiple times without damaging components or piping. They have good resistance to mechanical vibration. Image Credit: Valvefittingtube.com. Flare...
  •  
    Pneumatic Fittings - (222 companies)
    ...fittings are two-ferrule assemblies. The back ferrule grips the vessel while pressing up against the front ferrule, which spring-loads the front ferrule and creates a seal between the piping and fitting. body. These fittings can be reassembled multiple...
  •  
    Sanitary Fittings - (112 companies)
    Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. They are designed to fit inside a hole to block or protect something, compared to Caps, Grips, and Closures which fit on the outside of the component to be protected...
  •  
    Hose Fittings - (1196 companies)
    U.S. Plastic Corporation. Flare fittings are a type of compression fitting consisting of a body with a tapered (flared) or coned end. Special flaring tools are used to install the hose to fit inside the flared end, providing a deep seal. Flare...
  •  
    Gaskets and Gasketing - (1427 companies)
    ...systems for the food, dairy, beverage, pharmaceutical and biotech industries. Sanitary gaskets are available in many different configurations, such as clamp, bevel seat, flanged, PTFE envelope, schedule 5, proprietary sanitary fittings (Cherry-Burrell...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
    The materials/components sourced from abroad include: Greases ; nitrogen cartridges; primers; solvents; sealing compounds; lubricants; anti … rings/seals/ring wear/moldings/ring backs/guides/wipers/rods/bases/seal steps/packing materials/v-belts/cable ties/boots/louvers/sleeves/fuel tanks/ caps ; rubber pads/tapes/mudguards/belts/hoses and assemblies/ fittings /brake hoses/fasteners/sound insulators/gaskets/washers/seals/covers/guards/mounts/vibration mounts/moldings/air … air cleaners; elements; breather vents ; haultronics kits; fire suppression … moldings; FPGA cards; conduits; camera cables; sub-cabs; air baffles; retainers; straps; stamped body parts (e.g…
  • 6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
    …veals vedas veeps veers veils veins velar veldt velum venae venal vends venom vents venus venue verbs … blonde bloods bloody blooms blotch blouse blower blowsy blowup blowzy bluest bluets bluffs bluing bluish blunts blurbs blurry blurts boards boasts boated boater boatel bobbed bobble bobbin bobcat bodies bodily bodice boding bodkin … capers caping capita capons capped captor carafe carats carbon … firing firkin firmed firmer firmly firsts firths fiscal fished fishes fisher fisted fitful fitted fitter fixate fixing … grater grates gratis graved graver graven graves gravel gravid grayed grayer grazed grazes grease greasy greats grebes…
  • Lubrication Fittings & Accessories
    Safety Vent Fitting . .... vertical to the threads provides an air escape during bearing fill and when grease appears serves as .... The cap prevents dirt from entering. .... Ball check is located at base of valve body as close as possible to protected material.
  • Lubrication Fittings & Accessories
    Safety Vent Fitting . .... vertical to the threads provides an air escape during bearing fill and when grease appears serves as .... The cap prevents dirt from entering. .... Ball check is located at base of valve body as close as possible to protected material.
  • A simple and inexpensive liquid helium cooled ‘slam freezing’ device
    This rotation is simply stopped by drilling tapping a hole in the valve body so that a … of the valve by a set screw and which passes through a close fitting Teflon bushing (Fig … Minnesota, U.S.A.)which is supplied with a ball valve a brass cap assembly on the … purpose of this collar is to permit insertion of the dip tube without venting the pressure in … 2, d) which is held down by two springs and is sealed to the box with grease .


Product Announcements
MAIN Manufacturing Products, Inc.
Ningbo TIP Fluid Technology Co., Ltd.
Kuriyama of America, Inc.
MAIN Manufacturing Products, Inc.