Products/Services for Venturer Portable DVD Player Batteries
-
Batteries - (1829 companies)Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two...Battery TypePrimary BatteriesLithium Primary Batteries -
Handheld and Portable Computers - (362 companies)They contain a processor, memory, I/O ports, and expansion slots. They also provide an operating system, user interface, and battery power. There are three basic types of handheld and portable computers. Tablet personal computers (PCs) are notebook... -
Battery Packs and Assemblies - (426 companies)Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable. Battery packs are constructed from two or more individual cells or batteries... -
Battery Monitors and Testers - (194 companies)Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others. Battery monitors and testers determine the health and operating capability...
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design... -
Lithium Batteries - (564 companies)...batteries are very commonly used in portable consumer electronics, such as cell phones and laptops. Lithium polymer (Li-poly) batteries feature a polymer electrolyte solvent instead of the lithium ion battery's organic solvent. The polymer solvent makes...
-
Rechargeable (Secondary) Batteries - (596 companies)...makes lithium polymer batteries more flexible, rugged, adaptable, and cheaper to produce. They are commonly used in radio-controlled vehicles, portable consumer electronics, and electric vehicles. Lithium ion batteries use a carbon anode, metal oxide...
-
Battery Holders - (202 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders...
-
Ground Protection Mats and Portable Roadway - (21 companies)Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
-
Reserve Batteries - (30 companies)Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge. This allows the electrolyte to remain inert and makes reserve batteries well-suited...
Product News
-
Portage Electric Products, Inc.
Thermal Controls for portable battery packs Pepi Thermal Controls which are utilized in battery packs for portable power applications. These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are available with gold diffused fine silver electrical contacts to reduce internal resistance of the electrcial circuit of the battery pack. See Battery Pack Applications (read more)Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Aker Technology USA Corporation
1.2 Volt TCXOs - Portable Battery-operated Devices New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Panametrics
PM880 Panametrics portable hygrometer The PM880 hygrometer is a complete, intrinsically safe, portable. system with options and accessories to meet all industrial moisture. measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large. LCD displays moisture readings in dew point ( C or F), ppmv,. ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A. rechargeable battery pack and battery charger make this the ideal. go-anywhere moisture... (read more)Browse Moisture Meters Datasheets for Panametrics -
Green Cubes Technology
The Ultimate Portable Power Solution Endless Mobility and Power with Green Cubes Power Bank. Work without limits with the Green Cubes Power Bank. Designed for the modern mobile user, this slim, powerful battery pack offers unmatched runtime for laptops and small computing devices. Experience the freedom of universal compatibility, fast charging, and safety certification --all in one sleek package. Power That Lasts. Unlock extended device runtime with our slim power bank, designed for the ultimate in portability and enduring power... (read more) -
SCANOLOGY
Portable CMM for Smarter Inspection Measure Where Production Happens AccuArm is a portable coordinate measuring machine engineered for accurate, efficient inspection directly on the shop floor, assembly line, or in the metrology lab. Its aerospace-grade carbon-fiber structure, high-precision encoders, and ISO 10360-12 certification support stable and dependable measurement performance. Intelligent compensation technologies help improve consistency in real-world conditions, including thermal compensation, force compensation... (read more)Browse 3D Scanners Datasheets for SCANOLOGY -
Kaeser Compressors, Inc.
M58 Utility Portable Compressor The M58 Utility is the latest addition to Kaeser's award-winning Mobilair TM line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work vehicles. The M58 Utility is very compact with both long and short side forklift slots as well as a single-point lifting bail for easy mounting/dismounting. The eye-level, curbside instrument panel features... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
McCrometer, Inc.
FH950 Portable Flow Meter total discharge based on USGS and ISO methods. Real-time velocity graphed on color display. Lowest maintenance solution on the market. Lightweight, rugged portable meter... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
LAND
Portable Furnace Thermal Imaging System The new Portable Furnace Thermal Imaging System is small and light and fits easily into Pelican flight cases, allowing it to be transported to and around plant locations easily. This means it is ideal for performing regular inspections and surveys, leading to prolonged furnace lifespans, optimised burner efficiency, reduced energy consumption, and improved plant profitability. The system includes a USB-C battery power supply and instrument air inlet for purging the imager, to allow extended... (read more)Browse Thermal Imagers Datasheets for LAND -
DOD Technologies Inc.
Portable, Colorimetric Detection = ChemLogic® CLPx ChemLogic CLPx Portable Gas Detector. The ChemLogic (R) CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced optics design and automated calibration make the CLPx the most reliable and intuitive gas detector on the market today. A versatile instrument, the CLPx can be configured to detect a variety of gases - eliminating the need to purchase different instruments or gas keys to sample different gases. Only a simple cassette change... (read more)Browse Gas Instruments Datasheets for DOD Technologies Inc. -
LAND
The Light Portable Thermal Imaging System Want to see how The Light Portable Furnace Thermal Imaging System makes a real difference in crucial industrial processes?. In our latest video, Jason dives into the system's proven applications in crucial processes like steam methane reforming, ethylene cracking, and more. Discover how the system's extended borescope reach allows for unparalleled insights, like detecting early catalyst poisoning to prevent costly downtime. Watch the unboxing, explore real-world examples, and learn how... (read more)Browse Thermal Imagers Datasheets for LAND
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… tour'),(39727,'duty-bound'),(39728,'duty-free'),(39729,'duvalier'),(39730,'duvet'),(39731,' dvd '),(39732,'dvorak' … … 41094,'electra complex'),(41095,'electric'),(41096,'electric arc'),(41097,'electric automobile'),(41098,'electric battery '),(41099,'electric … … 'flushless toilet'),(49559,'fluster'),(49560,'flustered'),(49561,'flute'),(49562,'flute glass'),(49563,'flute player '),(49564,'fluting' … … war'),(81009,'man-of-war bird'),(81010,'man-on-a-horse'),(81011,'man- portable '),(81012,'man … … 'merchant bank'),(83456,'merchant marine'),(83457,'merchant ship'),(83458,'merchant vessels'),(83459,'merchant- venturer '),(83460,'merchantability' …
-
Advances in Multimedia Information Processing – PCM 2007
… in a stadium may like to receive real-time TV broadcast using their portable devices, while watching … ACM SIGGRAPH 2005 Full Con- ference DVD -ROM Disc 2 (2005) ISBN 1-59593-099-X.020 … … showing a popup message on the screen, displaying a warning on the media player , or even just … Mobile devices still have limited memory and processing power, and are especially restricted by of battery life. 2 Department of Electrical & Electronic Engineering, University of Bristol, Merchant Venturers Building, Woodland Road, Bristol BS8 …
-
Performativität and Medialität of Popular cultures
… States, France, Scandinavia, Holland and Germany, the SS has become a reference of sexual adventurer working ms. Abuse of myths in National Socialism, Berlin 2009 (enlarged new edition, including DVD of the film of the same name). … 144) for support, comes - the performance situation requires therefore an exclusive gathering of stage players and viewers. the fristig removed battery guides at a random arrangement of data in the storage and konnten14 thus … is portable .
-
States > Florida > State > Administrative Weekly > 2010 > [2010 FL Register 618] 06/18/2010
ee) Battery of or threatening a law enforcement officer or public official in the performance of his/her … … operations officer, chief legal officer, chief compliance officer, control person, member, partner, joint venturer , and each director … 51) Mobile computing device – a portable device that can process data (e.g., laptop, personal digital assistant, certain media players and cell phones). … drives, thumb drives, floppy disks, recordable compact discs (CD-R/RW), recordable digital videodiscs ( DVD -R/RW), or tape …
-
wn_sk.pl (finlayson-gwc2014.zip)
sk(103985441,2,' portable _saw%1:06:00::'). sk(103985588,1,'portage%1:06:00::'). sk … … 00::'). sk(104032509,1,'quarterstaff%1:06:00::'). sk(104032603,1,'quartz_ battery %1:06:00 … … 00::'). sk(104064307,1,'record_jacket%1:06:00::'). sk(104064401,1,'record_ player %1:06:00 … … 00::'). sk(104533946,2,'videodisc%1:06:00::'). sk(104533946,3,' dvd %1:06:00 … … 01::'). sk(109606009,1,'adventurer%1:18:00::'). sk(109606009,2,' venturer %1:18:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… s(103985441,1,'portable circular saw',n,1,0). s(103985441,2,' portable saw',n,1 … … 1,0). s(104032509,1,'quarterstaff',n,1,0). s(104032603,1,'quartz battery ',n,1 … … 0). s(104064307,1,'record jacket',n,1,0). s(104064401,1,'record player ',n,1 … … 1,0). s(104533946,2,'videodisc',n,1,0). s(104533946,3,' DVD ',n,1 … … 1,4). s(109606009,1,'adventurer',n,1,1). s(109606009,2,' venturer ',n,2 …
-
Omnisophie-trilogy
Again other entrepreneurs or adventurers . Talking refrigerators and schmutzsuchende washing machines or wristwatch computers with a 5-minute- battery that accuses quite … It is about stress loads that would be portable . The chess players are rarefied right (the all ever reproduce performed trains) people or they are fantastic … A: A colleague is at odds because it has no DVD -blank.
-
index.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 2 0 10946750 10946624 duvet n 1 2 @ %s 1 0 03266749 dvd n 1 1 … … ~ 1 0 11511523 electric_automobile n 1 1 @ 1 0 03268790 electric_ battery n 1 3 … … 1 03372029 03372549 03372355 flute_glass n 1 1 @ 1 0 03372549 flute_ player n 1 1 … … 1 1 01113068 merchant n 1 2 @ ~ 1 1 10309896 merchant- venturer n 1 1 … … 1 @ 1 0 05250190 portability n 1 2 @ + 1 0 04776176 portable n 1 2 …
-
index.noun (finlayson-gwc2014.zip)
… 2 0 11010881 11010755 duvet n 1 2 @ %s 1 0 03262143 dvd n 1 1 … … ~ 1 0 11571774 electric_automobile n 1 1 @ 1 0 03264118 electric_ battery n 1 3 … … 1 03367190 03367710 03367516 flute_glass n 1 1 @ 1 0 03367710 flute_ player n 1 1 … … 1 01110412 merchant n 1 3 @ ~ ~i 1 1 10359176 merchant- venturer n 1 1 … … 1 @ 1 0 15897455 portability n 1 2 @ + 1 0 04780584 portable n 1 1 …
-
Market research with panels
portable apparatus e.g. with small liquid crystal-screens The compact disk players belong to its own product group MD-Player5 belong drives for PC's combinations of color television set and DVD to the product group MD / MP3 of hardware PC's of DVD -RAM to drive Separate DVD-RAM belong … Rarely only, have fused few hundred ( batteries ) often only many thousand articles to a product group. Adventurer .
Indicates content that may require registration and/or purchase.