Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daniel Measurement and Control Inc.
Description: Classical Venturi is a head pressure device that consists of a convergent cone section, cylindrical bore, and a divergent cone section. The cylindrical bore restricts the fluid flow resulting in a pressure drop. This differential pressure relates to the flow rate by applying
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Venturi Tube
-
Supplier: SAE International
Description: venturi meter results in a flow restriction and significant pressure drop in the dilution air pipe. An ultrasonic flow meter for a similar dilution air volume offers little flow restriction and negligible pressure drop in the air duct.
-
Supplier: HORIBA Instruments, Inc.
Description: the new MDLT-ONE is very compact and offers faster response by the use of high precision venturi flow meters and a piezo actuated valve. *HEPA: High Efficiency Particulate Air Small package Heated filter system and flow controllers installed in a single rack.
-
-
Supplier: Reznor
Description: from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with
- AC Voltage Required: 115 to 230 volts
- kWatts: 59 kW
- Height: 35 inch
- Width: 23 inch
-
Supplier: Reznor
Description: BTUH input. The furnace includes an integral power vent system which provides metered combustion air, dilutes flue products and eliminates the need for a vent cap. The weatherized, aluminized steel cabinet is designed for outdoor mounting. A separate blower system is required for air
- AC Voltage Required: 120 volts
- kWatts: 70.344 kW
- Height: 38.53125 inch
- Width: 50.1875 inch
-
Supplier: ASME Standards and Certification
Description: fluid from a tank; vertical rise of a weather balloon; wind drag forces on people; Venturi meter; fluid’s surface shape in a rotating cylindrical tank; range of an aircraft; designing a water clock; water turbine under a dam; centrifugal separation of particles; ideal gas flow
-
Supplier: ASME
Description: fluid from a tank; vertical rise of a weather balloon; wind drag forces on people; Venturi meter; fluid’s surface shape in a rotating cylindrical tank; range of an aircraft; designing a water clock; water turbine under a dam; centrifugal separation of particles; ideal gas flow
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: Orange Research, Inc.
Description: option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 0 to 1,000 psi
- Electrical Output: Analog Current, Analog Voltage
- Features: Analog Display, Volumetric Flow Meter
-
Supplier: Azbil Corporation
Description: can be applied to a wide-range applications. Usable as differential pressure flowmeters for measuring gas, steam, and liquid. These products with mass flow sensors provide gas flow measurement and control that is featured by quick response, low pressure drops, and wide measurement
- Features: Differential Pressure Meter, Velocity Meter
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Venturi Tube, Vortex (Shedding) Meter
-
Supplier: Victaulic Co. of America
Description: VENTURI TYPE +/- 1 PERCENT ACCURACY 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL VALVE, DISCONNECTOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 250 PSI WATER AT 230 DEG F PRESSURE RATING 1-1/4 INCH FIPT X 1-1/4 INCH FIPT END CONNECTION APPROXIMATE WEIGHT 3
- Pipe Diameter: 1.25 inch
- Operating Pressure: 250 psi
- Meter Technology: Venturi Tube
Find Suppliers by Category Top
Featured Products Top
-
needed is less than a 16-inch diameter. As is typical for other meters, whether you choose a V-Cone or a Venturi is wholly dependent upon the needs of your flow project, and what criteria must be met. What works for an offshore platform or a small retrofit project may not work for an industrial (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
air, water, steam, liquid, gas, or energy. McCrometer flow meters offer unbeatable value in cost of installation and ownership, and serve a diverse market with flow measurement solutions to fit each customer’s application needs. Listening to customers and innovating unique solutions is our specialty. Learn more. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
inspection and replacement of plates. Unlike traditional dP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built into the design. The meter's centrally located cone interacts with the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Measurement
devices are there to choose from? There are types that create an obstruction in the pipe and measure the differential pressure across this obstruction. This includes the age-old orifice plate and venturi meter. Does your customer really want to pay for this pressure drop for the life
More Information Top
-
METHANE DE-NOX FOR UTILITY PC BOILERS
The mill’s air supply system includes a Venturi air flow meter , fan and natural gas direct-fired heater to supply a measured amount of hot air to the pulverizer to dry and transport the coal.
-
METHANE de-NOX for Utility PC Boilers
The mill’s air supply system includes a Venturi air flow meter , fan and natural gas direct-fired heater to supply a measured amount of hot air to the pulverizer to dry and transport the coal.
-
Demonstration of a Small Modular Biopower System Using Poultry Litter-Final Report
AIR VENTURI FLOW METER .
-
METHANE de-NOX for Utility PC Boilers
The mill’s air supply system includes a Venturi air flow meter , fan and natural gas direct-fired heater to supply a measured amount of hot air to the pulverizer to dry and transport the coal.
-
METHANE de-NOX for Utility PC Boilers
The mill’s air supply system includes a Venturi air flow meter , fan and natural gas direct-fired heater to supply a measured amount of hot air to the pulverizer to dry and transport the coal.
-
METHANE de-NOX for Utility PC Boilers
The mill’s air supply system includes a Venturi air flow meter , fan and natural gas direct-fired heater to supply a measured amount of hot air to the pulverizer to dry and transport the coal.
-
Methane de-NOX for Utility PC Boilers
The mill’s air supply system includes a Venturi air flow meter , fan and natural gas direct-fired heater to supply a measured amount of hot air to the pulverizer to dry and transport the coal.
-
METHANE de-NOX for Utility PC Boilers
The mill’s air supply system includes a Venturi air flow meter , fan, and natural gas direct-fired heater to supply a measured amount of hot air to the pulverizer to dry and transport the coal.
-
Flow meters: Part 1
Also, experimental results obtained with a Venturi air flow meter and a lineariza- tion technique based on non-linear analot-to-digital converters (ADCs) will be presented.
-
Coal-fueled diesel technology development Emissions Control
Test data determined by cyclone testing was as follows: Cyclone air flow as measuredby venturi flow meter Cyclone air flow density, 1b/cult Cyclone tnlet test particulate feed, weight Cyclone tnlet tsoktnettc sample, weight Cyclone catch, weight Cycloneescape tsoktnettc sample, weight Cyclone tnlet …
Indicates content that may require registration and/or purchase.