-
Supplier: Badger Meter
Description: The Model PFV FM approved Fire Pump System features the Preso CV Venturi. The CV is a differential pressure element designed to accurately measure flow. It can be installed in any position with minimal straight pipe requirements (5 pipe diameters upstream and 2 pipe
- Pipe Diameter: 2 to 16 inch
- Operating Pressure: 0 psi
- Operating Temperature: 0 to 250 F
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
-
Supplier: Orange Research, Inc.
Description: option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 0 to 1,000 psi
- Electrical Output: Analog Current, Analog Voltage
- Features: Analog Display, Volumetric Flow Meter
-
Supplier: Azbil Corporation
Description: can be applied to a wide-range applications. Usable as differential pressure flowmeters for measuring gas, steam, and liquid. These products with mass flow sensors provide gas flow measurement and control that is featured by quick response, low pressure drops, and wide measurement
- Features: Differential Pressure Meter, Velocity Meter
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Venturi Tube, Vortex (Shedding) Meter
-
Supplier: Daniel Measurement and Control Inc.
Description: Classical Venturi is a head pressure device that consists of a convergent cone section, cylindrical bore, and a divergent cone section. The cylindrical bore restricts the fluid flow resulting in a pressure drop. This differential pressure relates to the flow rate by applying
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Venturi Tube
-
Supplier: Victaulic Co. of America
Description: VENTURI TYPE +/- 1 PERCENT ACCURACY 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL VALVE, DISCONNECTOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 250 PSI WATER AT 230 DEG F PRESSURE RATING 1-1/4 INCH FIPT X 1-1/4 INCH FIPT END CONNECTION APPROXIMATE WEIGHT 3
- Pipe Diameter: 1.25 inch
- Operating Pressure: 250 psi
- Meter Technology: Venturi Tube
Find Suppliers by Category Top
Featured Products Top
-
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
for precise operation. Unlike traditional dP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built into the unique sensor design. The V-Cone Flow Meter's centrally located cone interacts (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
for precise operation. Unlike traditional dP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built into the unique sensor design. The V-Cone Flow Meter's centrally located cone interacts (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer's corrosion-resistant V-Cone® Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
AWWA M22 - Sizing Water Service Lines and Meters
… large irrigation demands Turbine meters Large hotels Factories Public irrigation Large office buildings Pump discharge Compound meters Schools (with irrigation) Laundries Large apartment buildings Fire line meters Differentialpressure ( venturi , flow tube), electromagnetic, or ultrasonic meters Fire service Pump discharge Wholesale water Purchasers …
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
See also compaction grouting Thavel meters , 669 Thials, full-scale, 563 Thi-cone roller bita, 611 Thbe … … see Sleeve port pipes Thnnels, see Underground structures, grouting of Thrbulent flow , 156-157, 160 Two … … 76-80, 102 Underground fires , extinguishing, 461--462 Underground … … Utilities, locations of, 495 Vacuums, (during injection), 177-178 Vacuum grouting, 15, 38-39 Valves, 160 bleeder, 94, 95 delivery line, 661--{;62 in hydraulic systems, 585 Valved pumps , 622--{;27 Vane motors … … 55 Velocity meters, 668 Venturi jet mixers, 641 Verification …
-
It's just a PHASE | Archive | Process Engineering
The lab is based around a recirculating loop system which can pump gases at 70 bar pressure through a four-inch pipe, into which various meters , such as venturi , ultrasonic and orifice plate, can be inserted. An injection system, resembling a steel porcupine, fires liquid at 130 bar into the gas flow .
-
AWWA M22 - Sizing Water Service Lines and Meters
Fire service (for various NFPA 13 and NFPA 13R applications) Differential pressure ( venturi , flow tube), Pump discharge, wholesale water purchasers, research applications, electromagnetic or ultrasonic meters .
Indicates content that may require registration and/or purchase.